ADM1031ARQ
ADM1031ARQ
Active
Description:  INTELLIGENT TEMPERATURE MONITOR
Manufacturer:  Analog Devices
Datasheet:   ADM1031ARQ Datasheet
History Price: Active
In Stock: 28200
ADM1031ARQ Specification
Specification
Part No
ADM1031ARQ
Category
PMIC - Thermal Management
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fan Control, Temp Monitor
Sensor Type
Internal and External
Sensing Temperature
0℃ ~ 100℃, External Sensor
Accuracy
?℃ Local, ?.5℃ Remote
Topology
ADC, Comparator, Multiplexer, Register Bank
Output Type
SMBus
Output Alarm
Yes
Output Fan
Yes
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
ADM1031ARQ PDF Datasheet
ADM1031ARQ Related Parts
ADM1020AR
ADM1020AR
Analog Devices
8-LEAD, LOW-COST, SYSTEM TEMPERA
ADM1020AR
ADM1020AR
onsemi
IC SENSOR TEMP DUAL 3/5.5V 8SOIC
ADM1020AR-REEL
ADM1020AR-REEL
Analog Devices
SYSTEM TEMPERATURE MONITOR
ADM1020AR-REEL7
ADM1020AR-REEL7
Analog Devices
SYSTEM TEMPERATURE MONITOR
ADM1021AARQ
ADM1021AARQ
Analog Devices
CPU VOLTAGE AND TEMP MONITORING
ADM1021AARQ
ADM1021AARQ
onsemi
IC SENSOR TEMP DUAL3/5.5V 16QSOP
ADM1021AARQ-REEL
ADM1021AARQ-REEL
onsemi
IC SENSOR TEMP DUAL3/5.5V 16QSOP
ADM1021AARQ-REEL7
ADM1021AARQ-REEL7
Analog Devices
CPU VOLTAGE AND TEMP MONITORING
ADM1021AARQ-REEL7
ADM1021AARQ-REEL7
onsemi
IC SENSOR TEMP DUAL3/5.5V 16QSOP
ADM1021AARQZ
ADM1021AARQZ
onsemi
IC SENSOR TEMP DUAL3/5.5V 16QSOP
ADM1021AARQZ-R
ADM1021AARQZ-R
onsemi
IC TEMP SENSOR DUAL3/5.5V 16QSOP
ADM1021AARQZ-R7
ADM1021AARQZ-R7
onsemi
IC TEMP SENSOR DUAL3/5.5V 16QSOP
ADM1031ARQ Compare Parts
  • ADM1031ARQ vs ADM1034ARQZ-REEL
  • ADM1031ARQ vs ADM1034ARQZ-REEL
  • ADM1031ARQ vs ADM1034ARQZ-R7
  • ADM1031ARQ vs ADM1034ARQZ
  • ADM1031ARQ vs ADM1034ARQH-REEL
  • ADM1031ARQ vs ADM1034ARQ-REEL7
  • ADM1031ARQ vs ADM1034ARQ-REEL7
  • ADM1031ARQ vs ADM1034ARQ-REEL
  • ADM1031ARQ vs ADM1034ARQ
  • ADM1031ARQ vs ADM1033ARQZ-RL7
  • ADM1031ARQ vs ADM1033ARQZ-REEL7
  • ADM1031ARQ vs ADM1033ARQZ-REEL
  • ADM1031ARQ vs ADM1033ARQZ
  • ADM1031ARQ vs ADM1033ARQ-REEL7
  • ADM1031ARQ vs ADM1033ARQ-REEL
  • ADM1031ARQ vs ADM1033ARQ
  • ADM1031ARQ vs ADM1031ARQZ-REEL7
  • ADM1031ARQ vs ADM1031ARQZ-REEL
  • ADM1031ARQ vs ADM1031ARQZ-R7
  • ADM1031ARQ vs ADM1031ARQZ
  • ADM1031ARQ vs ADM1031ARQ-REEL7
  • ADM1031ARQ vs ADM1031ARQ-REEL7
  • ADM1031ARQ vs ADM1031ARQ-REEL
  • ADM1031ARQ vs ADM1031ARQ-REEL
  • ADM1031ARQ vs ADM1030ARQZ-RL7
  • ADM1031ARQ vs ADM1030ARQZ-REEL7
  • ADM1031ARQ vs ADM1030ARQZ-REEL
  • ADM1031ARQ vs ADM1030ARQZ
  • ADM1031ARQ vs ADM1030ARQ-REEL7
  • ADM1031ARQ vs ADM1030ARQ-REEL7
  • ADM1031ARQ vs ADM1030ARQ-REEL
  • ADM1031ARQ vs ADM1030ARQ-REEL
  • ADM1031ARQ vs ADM1030ARQ
  • ADM1031ARQ vs ADM1030ARQ
  • ADM1031ARQ vs ADM1029ARQZ-R7
  • ADM1031ARQ vs ADM1029ARQZ
  • ADM1031ARQ vs ADM1029ARQ-REEL7
  • ADM1031ARQ vs ADM1029ARQ
  • ADM1031ARQ vs ADM1028ARQ-REEL7
  • ADM1031ARQ vs ADM1028ARQ
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4