Function
Fan Control, Temp Monitor
Fan Control, Temp Monitor
Sensor Type
Internal and External
Internal and External
Sensing Temperature
0℃ ~ 100℃, External Sensor
0℃ ~ 100℃, External Sensor
Accuracy
?℃ Local, ?.5℃ Remote
?℃ Local, ?℃ Remote
Topology
ADC, Comparator, Multiplexer, Register Bank
ADC, Fan Control, Multiplexer, Register Bank
Output Type
SMBus
Open Drain
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 100 ℃
0 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
24-QSOP