AD9873JS
AD9873JS
Obsolete
Description:  IC AFE FOR CABLE BOX 100-MQFP
Manufacturer:  Analog Devices
Datasheet:   AD9873JS Datasheet
History Price: $22.36000
In Stock: 32000
AD9873JS Specification
Specification
Part No
AD9873JS
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Series
-
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Number of Channels
4
Power (Watts)
-
Voltage - Supply, Analog
3.3V
Voltage - Supply, Digital
3.3V
Mounting Type
Surface Mount
Package / Case
100-BQFP
Supplier Device Package
100-MQFP (14x20)
AD9873JS PDF Datasheet
AD9873JS Related Parts
AD9670BBCZ
AD9670BBCZ
Analog Devices
IC AFE 8 CHAN 14BIT 144CSPBGA
AD9671KBCZ
AD9671KBCZ
Analog Devices
IC AFE 8 CHAN 14BIT 144CSPBGA
AD9674KBCZ
AD9674KBCZ
Analog Devices
IC AFE 8 CHAN 14BIT 144CSPBGA
AD9675KBCZ
AD9675KBCZ
Analog Devices
IC AFE 8 CHAN 14BIT 144CSPBGA
AD9804JST
AD9804JST
Analog Devices
COMPLETE 10-BIT 18 MSPS CCD SIGN
AD9848KST
AD9848KST
Analog Devices
10-BIT CCD SIGNAL PROCESSOR
AD9848KSTRL
AD9848KSTRL
Analog Devices
10-BIT CCD SIGNAL PROCESSOR
AD9849KST
AD9849KST
Analog Devices
12-BIT CCD SIGNAL PROCESSOR
AD9875BST
AD9875BST
Analog Devices
IC 10BIT MODEM MXFE 48-LQFP
AD9876ABST
AD9876ABST
Analog Devices
IC 12BIT MODEM MXFE 48-LQFP
AD9876ABSTRL
AD9876ABSTRL
Analog Devices
IC 12BIT MODEM MXFE 48-LQFP TR
AD9876BST
AD9876BST
Analog Devices
BROADBAND MODEM FRONT-END
AD9873JS Compare Parts
  • AD9873JS vs AD9978BCPZ
  • AD9873JS vs AD9975BST
  • AD9873JS vs AD9945KCPRL7
  • AD9873JS vs AD9920ABBCZRL
  • AD9873JS vs AD9879BSZ
  • AD9873JS vs AD9878BSTZ
  • AD9873JS vs AD9878BST
  • AD9873JS vs AD9877ABSZ
  • AD9873JS vs AD9877ABS
  • AD9873JS vs AD9876BSTRL
  • AD9873JS vs AD9876BST
  • AD9873JS vs AD9876ABSTRL
  • AD9873JS vs AD9876ABST
  • AD9873JS vs AD9875BST
  • AD9873JS vs AD9849KST
  • AD9873JS vs AD9848KSTRL
  • AD9873JS vs AD9848KST
  • AD9873JS vs AD9804JST
  • AD9873JS vs AD9675KBCZ
  • AD9873JS vs AD9674KBCZ
  • AD9873JS vs AD9671KBCZ
  • AD9873JS vs AD9670BBCZ
  • AD9873JS vs AD9891KBCZ
  • AD9873JS vs AD9843JST
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description