AD9675KBCZ
AD9675KBCZ
Active
Description:  IC AFE 8 CHAN 14BIT 144CSPBGA
Manufacturer:  Analog Devices
Datasheet:   AD9675KBCZ Datasheet
History Price: $147.58000
In Stock: 45400
AD9675KBCZ Specification
Specification
Part No
AD9675KBCZ
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
14
Number of Channels
8
Power (Watts)
150 mW
Voltage - Supply, Analog
-
Voltage - Supply, Digital
-
Mounting Type
Surface Mount
Package / Case
144-LFBGA, CSPBGA
Supplier Device Package
144-CSPBGA (10x10)
AD9675KBCZ PDF Datasheet
AD9675KBCZ Related Parts
AD9670BBCZ
AD9670BBCZ
Analog Devices
IC AFE 8 CHAN 14BIT 144CSPBGA
AD9671KBCZ
AD9671KBCZ
Analog Devices
IC AFE 8 CHAN 14BIT 144CSPBGA
AD9674KBCZ
AD9674KBCZ
Analog Devices
IC AFE 8 CHAN 14BIT 144CSPBGA
AD9804JST
AD9804JST
Analog Devices
COMPLETE 10-BIT 18 MSPS CCD SIGN
AD9848KST
AD9848KST
Analog Devices
10-BIT CCD SIGNAL PROCESSOR
AD9848KSTRL
AD9848KSTRL
Analog Devices
10-BIT CCD SIGNAL PROCESSOR
AD9849KST
AD9849KST
Analog Devices
12-BIT CCD SIGNAL PROCESSOR
AD9873JS
AD9873JS
Analog Devices
IC AFE FOR CABLE BOX 100-MQFP
AD9875BST
AD9875BST
Analog Devices
IC 10BIT MODEM MXFE 48-LQFP
AD9876ABST
AD9876ABST
Analog Devices
IC 12BIT MODEM MXFE 48-LQFP
AD9876ABSTRL
AD9876ABSTRL
Analog Devices
IC 12BIT MODEM MXFE 48-LQFP TR
AD9876BST
AD9876BST
Analog Devices
BROADBAND MODEM FRONT-END
AD9675KBCZ Description
Here%27s an in-depth overview of the Analog Devices AD9675KBCZ, including its specifications and features:

---

## Overview

The Analog Devices AD9675KBCZ is a high-performance, 16-bit, analog-to-digital converter (ADC) designed for high-speed data acquisition applications. It is optimized for applications requiring high resolution and fast sampling rates, such as medical imaging, communication systems, and industrial instrumentation. The AD9675KBCZ combines high-speed sampling with exceptional accuracy and low noise, making it suitable for a wide range of precision measurement tasks.

## Key Features

1. High-Speed Sampling:
- Sampling Rate: The AD9675KBCZ supports a maximum sampling rate of 125 MSPS (Mega Samples Per Second). This high sampling rate enables it to capture high-frequency signals accurately, making it ideal for high-speed data acquisition applications.

2. High Resolution:
- Resolution: The ADC provides 16-bit resolution, which ensures high accuracy and detail in the digitized output. This high resolution is crucial for applications requiring precise signal measurement and analysis.

3. Low Noise Performance:
- Signal-to-Noise Ratio (SNR): The AD9675KBCZ features a high SNR of 89 dB (typical) at 70 MHz, which minimizes noise and enhances the clarity of the digitized signal.
- Total Harmonic Distortion (THD): The ADC exhibits a low THD of -85 dB (typical), ensuring minimal signal distortion.

4. Wide Input Range:
- Input Voltage Range: The ADC supports a wide input voltage range of ±1V, allowing it to handle various signal levels while maintaining high accuracy.

5. Low Power Consumption:
- Power Supply: The device operates with a single 3.3V supply voltage and has a low power consumption of 240 mW (typical), making it suitable for power-sensitive applications.

6. Internal Reference:
- Reference Voltage: The AD9675KBCZ includes an internal reference voltage, simplifying the design and ensuring consistent performance without the need for external reference components.

7. Digital Output Interface:
- Data Interface: The ADC provides a parallel digital output interface, which allows for straightforward integration with digital processing systems. The data output is available in a 16-bit wide parallel format.

8. Clocking Options:
- Clock Input: The device accepts a high-speed clock input, which can be used to synchronize the ADC sampling with the system clock. This feature ensures accurate timing and synchronization in data acquisition systems.

9. Package Type:
- Package: The AD9675KBCZ is housed in a 32-lead LQFP (Low-profile Quad Flat Package), which provides a compact and reliable package for integration into various electronic systems.

## Electrical Specifications

- Resolution: 16 bits
- Sampling Rate: Up to 125 MSPS
- Signal-to-Noise Ratio (SNR): 89 dB (typical) at 70 MHz
- Total Harmonic Distortion (THD): -85 dB (typical)
- Input Voltage Range: ±1V
- Power Supply: 3.3V
- Power Consumption: 240 mW (typical)
- Package: 32-lead LQFP
- Operating Temperature Range: -40°C to +85°C

## Pin Configuration

The AD9675KBCZ is packaged in a 32-pin LQFP with the following pin configuration:

1. VDD: Digital power supply pin (3.3V).
2. GND: Ground pin.
3. REF: Reference voltage input.
4. CLK: Clock input pin for ADC sampling.
5. D[15:0]: Parallel digital output data pins (16-bit).
6. DCO: Data clock output.
7. CS: Chip select pin.
8. WR: Write strobe pin.
9. AD[15:0]: Analog input pins (16 channels).
10. AGND: Analog ground pin.
11. NC: No connection (used for package pinout flexibility).

## Typical Applications

1. Medical Imaging: Used in medical imaging systems such as MRI and ultrasound, where high-resolution and high-speed data acquisition are critical.

2. Communication Systems: Employed in communication systems including radar and satellite communications for accurate signal digitization and processing.

3. Industrial Instrumentation: Integrated into industrial measurement systems for precise data acquisition in harsh environments.

4. Consumer Electronics: Suitable for high-resolution audio and video applications in consumer electronics.

5. Automotive Systems: Used in automotive sensors and control systems for accurate and reliable data acquisition.

## Application Circuit

A typical application circuit for the AD9675KBCZ includes:
- Power Supply: Connect VDD to a 3.3V power supply and ensure proper decoupling capacitors are used to filter noise.
- Clock Input: Provide a high-speed clock signal to the CLK pin to synchronize the ADC sampling.
- Analog Inputs: Connect the analog input signals to the AD[15:0] pins, ensuring the input voltage is within the specified range.
- Reference Voltage: Connect a stable reference voltage to the REF pin to maintain accurate conversion performance.
- Digital Output: Connect the digital output data pins (D[15:0]) to a digital processing system for data analysis.

## Design Considerations

- Power Supply Decoupling: Proper decoupling capacitors should be placed close to the power supply pins to reduce noise and ensure stable operation.
- PCB Layout: Careful PCB layout is essential to minimize noise interference and maintain signal integrity, especially for high-speed clock and data lines.
- Thermal Management: Ensure adequate thermal management to prevent overheating and ensure reliable operation of the ADC.

## Development Tools

- Evaluation Boards: Analog Devices offers evaluation boards and development kits for the AD9675KBCZ, which are useful for prototyping and performance evaluation.
- Simulation Models: Utilize SPICE models and simulation tools provided by Analog Devices to simulate the ADC’s performance in various circuit configurations.

## Conclusion

The Analog Devices AD9675KBCZ is a high-speed, high-resolution ADC designed for demanding data acquisition applications. With its 16-bit resolution, 125 MSPS sampling rate, and low power consumption, it offers exceptional performance for applications requiring accurate and rapid signal digitization. For detailed design and application guidance, consulting the AD9675KBCZ datasheet from Analog Devices is recommended. The datasheet provides comprehensive information on electrical characteristics, typical application circuits, and additional design considerations to facilitate effective integration into various systems.

---

This detailed introduction provides a thorough understanding of the AD9675KBCZ, including its specifications, features, and potential applications.
AD9675KBCZ Compare Parts
  • AD9675KBCZ vs AD9978BCPZ
  • AD9675KBCZ vs AD9975BST
  • AD9675KBCZ vs AD9945KCPRL7
  • AD9675KBCZ vs AD9920ABBCZRL
  • AD9675KBCZ vs AD9879BSZ
  • AD9675KBCZ vs AD9878BSTZ
  • AD9675KBCZ vs AD9878BST
  • AD9675KBCZ vs AD9877ABSZ
  • AD9675KBCZ vs AD9877ABS
  • AD9675KBCZ vs AD9876BSTRL
  • AD9675KBCZ vs AD9876BST
  • AD9675KBCZ vs AD9876ABSTRL
  • AD9675KBCZ vs AD9876ABST
  • AD9675KBCZ vs AD9875BST
  • AD9675KBCZ vs AD9873JS
  • AD9675KBCZ vs AD9849KST
  • AD9675KBCZ vs AD9848KSTRL
  • AD9675KBCZ vs AD9848KST
  • AD9675KBCZ vs AD9804JST
  • AD9675KBCZ vs AD9674KBCZ
  • AD9675KBCZ vs AD9671KBCZ
  • AD9675KBCZ vs AD9670BBCZ
  • AD9675KBCZ vs AD9891KBCZ
  • AD9675KBCZ vs AD9843JST
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description