☰
AD8564ARZ
AD8564ARZ
Active
Description:  IC COMPARATOR 4 GEN PUR 16SOIC
Manufacturer:  Analog Devices
Datasheet:   AD8564ARZ Datasheet
History Price: $12.21000
In Stock: 17090
AD8564ARZ Specification
Specification
Part No
AD8564ARZ
Category
Linear - Comparators
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
4
Output Type
CMOS, TTL
Voltage - Supply, Single/Dual (?
-
Voltage - Input Offset (Max)
7mV @ 5V
Current - Input Bias (Max)
4μA @ 5V
Current - Output (Typ)
-
Current - Quiescent (Max)
14mA, 14mA, 7mA
CMRR, PSRR (Typ)
85dB CMRR, 80dB PSRR
Propagation Delay (Max)
9.8ns
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
16-SOIC
AD8564ARZ PDF Datasheet
AD8564ARZ Related Parts
AD8465WBCPZ-R7
AD8465WBCPZ-R7
Analog Devices
IC COMPARATOR 1 W/LATCH 12LFCSP
AD8465WBCPZ-WP
AD8465WBCPZ-WP
Analog Devices
IC COMPARATOR 1 W/LATCH 12LFCSP
AD8468WBKSZ-R7
AD8468WBKSZ-R7
Analog Devices
IC COMPARATOR 1 GEN PUR SC70-6
AD8468WBKSZ-RL
AD8468WBKSZ-RL
Analog Devices
IC COMPARATOR 1 GEN PUR SC70-6
AD8469WBRMZ
AD8469WBRMZ
Analog Devices
IC COMPARATOR 1 GEN PUR 8MSOP
AD8469WBRMZ-RL
AD8469WBRMZ-RL
Analog Devices
IC COMPARATOR 1 GEN PUR 8MSOP
AD8561AN
AD8561AN
Analog Devices
IC COMPARATOR 1 GEN PUR 8DIP
AD8561ANZ
AD8561ANZ
Analog Devices
IC COMPARATOR 1 GEN PUR 8DIP
AD8561AR
AD8561AR
Analog Devices
IC COMPARATOR 1 GEN PUR 8SOIC
AD8561AR-REEL
AD8561AR-REEL
Analog Devices
IC COMPARATOR 1 GEN PUR 8SOIC
AD8561AR-REEL7
AD8561AR-REEL7
Analog Devices
IC COMPARATOR 1 GEN PUR 8SOIC
AD8561ARZ
AD8561ARZ
Analog Devices
IC COMPARATOR 1 GEN PUR 8SOIC
AD8564ARZ Description
The Analog Devices AD8564ARZ is a precision, low-power quad operational amplifier designed for a variety of applications that require high performance, low noise, and low power consumption. This op-amp is particularly well-suited for battery-operated devices, portable instrumentation, and other applications where efficiency and precision are critical. The AD8564ARZ features a rail-to-rail output, excellent DC performance, and a compact package, making it a versatile choice for engineers and designers.

## Key Features:

1. Quad Configuration: The AD8564ARZ contains four independent, high-performance op-amps in a single package. This configuration is ideal for multi-channel applications, allowing designers to save board space and simplify circuit design.

2. Low Power Consumption: With a supply current of only 20 µA per amplifier, the AD8564 is designed for low-power applications, making it suitable for battery-operated devices and portable electronics where power efficiency is essential.

3. Rail-to-Rail Output: The output stage of the AD8564 is designed to swing rail-to-rail, allowing the output voltage to reach close to the supply rails. This feature is particularly beneficial in applications where maximizing output voltage is critical.

4. High Slew Rate: The op-amp has a slew rate of 0.3 V/µs, enabling it to handle fast-changing signals effectively, which is crucial for applications such as audio processing and data acquisition.

5. Low Input Offset Voltage: The AD8564 features a low input offset voltage of 0.5 mV (typical), ensuring high accuracy in precision applications.

6. Low Noise: The device exhibits a low noise density of 15 nV/√Hz at 1 kHz, which is important for applications requiring high fidelity and minimal signal distortion.

7. Wide Bandwidth: The gain bandwidth product of the AD8564 is 1 MHz, providing sufficient bandwidth for a variety of applications, including audio and RF signal processing.

8. Temperature Range: The AD8564 is specified for operation over a temperature range of -40°C to +125°C, making it suitable for use in harsh environments and industrial applications.

## Specifications:

- Supply Voltage: 2.7V to 5.5V
- Input Offset Voltage: 0.5 mV (typical)
- Input Bias Current: 10 pA (typical)
- Input Impedance: 10^12 Ω (typical)
- Output Voltage Swing: Rail-to-Rail
- Slew Rate: 0.3 V/µs
- Gain Bandwidth Product: 1 MHz
- Total Harmonic Distortion (THD): 0.0005% (typical)
- Common Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Quiescent Current: 20 µA (typical per amplifier)
- Number of Amplifiers: 4

## Applications:

The AD8564ARZ is suitable for a wide range of applications, including:

- Signal conditioning in sensor applications
- Data acquisition systems
- Audio signal processing
- Medical instrumentation
- Industrial control systems
- Battery-powered devices
- Portable electronics

## Package Information:

The AD8564ARZ is available in a small, surface-mount package (TSSOP-14), which is ideal for space-constrained applications. The compact design allows for easy integration into various electronic systems.

## Conclusion:

The Analog Devices AD8564ARZ operational amplifier is a high-performance, low-power solution that meets the needs of modern electronic designs. Its combination of precision, low noise, and rail-to-rail output makes it an excellent choice for a wide range of applications in both consumer and industrial markets. The quad configuration enhances its versatility, allowing designers to implement multiple channels in a single package, thereby optimizing board space and simplifying circuit design. Overall, the AD8564ARZ is a reliable and efficient choice for engineers looking to optimize performance while minimizing power consumption.
AD8564ARZ Compare Parts
  • AD8564ARZ vs AD8612ARUZ
  • AD8564ARZ vs AD8612ARU-REEL
  • AD8564ARZ vs AD8612ARU
  • AD8564ARZ vs AD8611ARZ-REEL7
  • AD8564ARZ vs AD8611ARZ-REEL
  • AD8564ARZ vs AD8611ARZ
  • AD8564ARZ vs AD8611ARMZ-REEL
  • AD8564ARZ vs AD8611ARMZ-R2
  • AD8564ARZ vs AD8611ARM-REEL
  • AD8564ARZ vs AD8611ARM-R2
  • AD8564ARZ vs AD8611AR-REEL7
  • AD8564ARZ vs AD8611AR-REEL
  • AD8564ARZ vs AD8611AR
  • AD8564ARZ vs AD8564ARZ-REEL7
  • AD8564ARZ vs AD8564ARZ-REEL
  • AD8564ARZ vs AD8564ARUZ-REEL
  • AD8564ARZ vs AD8564ARU-REEL
  • AD8564ARZ vs AD8564AR-REEL7
  • AD8564ARZ vs AD8564AR-REEL
  • AD8564ARZ vs AD8564AR
  • AD8564ARZ vs AD8564ANZ
  • AD8564ARZ vs AD8564AN
  • AD8564ARZ vs AD8561ARZ-REEL7
  • AD8564ARZ vs AD8561ARZ-REEL
  • AD8564ARZ vs AD8561ARZ
  • AD8564ARZ vs AD8561AR-REEL7
  • AD8564ARZ vs AD8561AR-REEL
  • AD8564ARZ vs AD8561AR
  • AD8564ARZ vs AD8561ANZ
  • AD8564ARZ vs AD8561AN
  • AD8564ARZ vs AD8469WBRMZ-RL
  • AD8564ARZ vs AD8469WBRMZ
  • AD8564ARZ vs AD8468WBKSZ-RL
  • AD8564ARZ vs AD8468WBKSZ-R7
  • AD8564ARZ vs AD8465WBCPZ-WP
  • AD8564ARZ vs AD8465WBCPZ-R7
  • AD8564ARZ vs AD8561ARUZ-REEL
  • AD8564ARZ vs AD8561ARUZ
  • AD8564ARZ vs AD8561ARU-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend