Type
General Purpose
with Latch
Output Type
CMOS, TTL
Complementary, TTL
Voltage - Supply, Single/Dual (?
-
3V ~ 5V
Voltage - Input Offset (Max)
7mV @ 5V
7mV @ 5V
Current - Input Bias (Max)
4μA @ 5V
6μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
14mA, 14mA, 7mA
10mA, 4mA
CMRR, PSRR (Typ)
85dB CMRR, 80dB PSRR
85dB CMRR, 73dB PSRR
Propagation Delay (Max)
9.8ns
5.5ns
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOIC
14-TSSOP