AD8495CRMZ
AD8495CRMZ
Active
Description:  IC THERMOCOUPLE A W/COMP 8MSOP
Manufacturer:  Analog Devices
Datasheet:   AD8495CRMZ Datasheet
History Price: $12.20000
In Stock: 30000
AD8495CRMZ Specification
Specification
Part No
AD8495CRMZ
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Thermocouple Amplifier
Input Type
Differential
Output Type
Analog
Current - Supply
250 μA
Operating Temperature
0 ℃ ~ 50 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
AD8495CRMZ PDF Datasheet
AD8495CRMZ Related Parts
AD80066KRSZ
AD80066KRSZ
Analog Devices
IC DSP CTLR 16BIT 28SSOP
AD8494ARMZ
AD8494ARMZ
Analog Devices
IC THRMOCPLE COLD JNC COMP 8MSOP
AD8494ARMZ-R7
AD8494ARMZ-R7
Analog Devices
IC THRMOCPLE COLD JNC COMP 8MSOP
AD8494CRMZ
AD8494CRMZ
Analog Devices
IC THRMOCPLE COLD JNC COMP 8MSOP
AD8494CRMZ-R7
AD8494CRMZ-R7
Analog Devices
IC THRMOCPLE COLD JNC COMP 8MSOP
AD8495ARMZ
AD8495ARMZ
Analog Devices
IC THERMOCOUPLE A W/COMP 8MSOP
AD8495ARMZ-R7
AD8495ARMZ-R7
Analog Devices
IC THERMOCOUPLE A W/COMP 8MSOP
AD8495CRMZ-R7
AD8495CRMZ-R7
Analog Devices
IC THERMOCOUPLE A W/COMP 8MSOP
AD8496ARMZ
AD8496ARMZ
Analog Devices
IC THRMOCPLE AMP 8MSOP
AD8496ARMZ-R7
AD8496ARMZ-R7
Analog Devices
IC THRMOCPLE AMP 8MSOP
AD8496CRMZ
AD8496CRMZ
Analog Devices
IC THRMOCPLE AMP 8MSOP
AD8496CRMZ-R7
AD8496CRMZ-R7
Analog Devices
IC THRMOCPLE AMP 8MSOP
AD8495CRMZ Compare Parts
  • AD8495CRMZ vs AD8497CRMZ
  • AD8495CRMZ vs AD8497ARMZ-R7
  • AD8495CRMZ vs AD8497ARMZ
  • AD8495CRMZ vs AD8496CRMZ-R7
  • AD8495CRMZ vs AD8496CRMZ
  • AD8495CRMZ vs AD8496ARMZ-R7
  • AD8495CRMZ vs AD8496ARMZ
  • AD8495CRMZ vs AD8495CRMZ-R7
  • AD8495CRMZ vs AD8495ARMZ-R7
  • AD8495CRMZ vs AD8495ARMZ
  • AD8495CRMZ vs AD8494CRMZ-R7
  • AD8495CRMZ vs AD8494CRMZ
  • AD8495CRMZ vs AD8494ARMZ-R7
  • AD8495CRMZ vs AD8494ARMZ
  • AD8495CRMZ vs AD80066KRSZ
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK