AD8495ARMZ
AD8495ARMZ
Active
Description:  IC THERMOCOUPLE A W/COMP 8MSOP
Manufacturer:  Analog Devices
Datasheet:   AD8495ARMZ Datasheet
History Price: $8.07000
In Stock: 17800
AD8495ARMZ Specification
Specification
Part No
AD8495ARMZ
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Thermocouple Amplifier
Input Type
Differential
Output Type
Analog
Current - Supply
250 μA
Operating Temperature
0 ℃ ~ 50 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
AD8495ARMZ PDF Datasheet
AD8495ARMZ Related Parts
AD80066KRSZ
AD80066KRSZ
Analog Devices
IC DSP CTLR 16BIT 28SSOP
AD8494ARMZ
AD8494ARMZ
Analog Devices
IC THRMOCPLE COLD JNC COMP 8MSOP
AD8494ARMZ-R7
AD8494ARMZ-R7
Analog Devices
IC THRMOCPLE COLD JNC COMP 8MSOP
AD8494CRMZ
AD8494CRMZ
Analog Devices
IC THRMOCPLE COLD JNC COMP 8MSOP
AD8494CRMZ-R7
AD8494CRMZ-R7
Analog Devices
IC THRMOCPLE COLD JNC COMP 8MSOP
AD8495ARMZ-R7
AD8495ARMZ-R7
Analog Devices
IC THERMOCOUPLE A W/COMP 8MSOP
AD8495CRMZ
AD8495CRMZ
Analog Devices
IC THERMOCOUPLE A W/COMP 8MSOP
AD8495CRMZ-R7
AD8495CRMZ-R7
Analog Devices
IC THERMOCOUPLE A W/COMP 8MSOP
AD8496ARMZ
AD8496ARMZ
Analog Devices
IC THRMOCPLE AMP 8MSOP
AD8496ARMZ-R7
AD8496ARMZ-R7
Analog Devices
IC THRMOCPLE AMP 8MSOP
AD8496CRMZ
AD8496CRMZ
Analog Devices
IC THRMOCPLE AMP 8MSOP
AD8496CRMZ-R7
AD8496CRMZ-R7
Analog Devices
IC THRMOCPLE AMP 8MSOP
AD8495ARMZ Description
Overview of Analog Devices AD8495ARMZ

The AD8495ARMZ is a precision, low-power, thermocouple amplifier designed by Analog Devices. It is specifically engineered to interface with thermocouples, providing a high level of accuracy and stability in temperature measurement applications. The AD8495ARMZ is particularly suitable for industrial, medical, and consumer applications where precise temperature readings are critical.

Key Specifications

- Type: Thermocouple Amplifier
- Input Voltage Range: ±200 mV
- Supply Voltage: 2.7 V to 5.5 V
- Output Voltage Range: 0 V to V_supply
- Gain: 1000 V/V
- Input Offset Voltage: ±0.5 mV (typical)
- Input Bias Current: 1 nA (typical)
- Common Mode Rejection Ratio (CMRR): 100 dB (minimum)
- Power Supply Rejection Ratio (PSRR): 100 dB (minimum)
- Temperature Range: -40°C to +125°C
- Package Type: MSOP-8
- Noise: 0.5 mV (typical)
- Bandwidth: 1 kHz (typical)

Functional Features

The AD8495ARMZ incorporates several functional features that enhance its performance and usability:

- High Accuracy: With a low input offset voltage and high CMRR, the AD8495ARMZ ensures accurate temperature readings, minimizing errors caused by common-mode signals and power supply variations.

- Low Power Consumption: Designed for low power operation, the AD8495ARMZ is ideal for battery-powered applications. Its low quiescent current allows for extended battery life in portable devices.

- Wide Supply Voltage Range: The amplifier operates over a supply voltage range of 2.7 V to 5.5 V, making it versatile for various applications and easy to integrate into different systems.

- Thermocouple Compatibility: The AD8495ARMZ is compatible with various thermocouple types, including K, J, T, and E types, allowing for flexibility in temperature measurement applications.

Applications

The AD8495ARMZ is suitable for a wide range of applications, including:

- Industrial Temperature Monitoring: It can be used in process control systems to monitor temperatures in manufacturing and chemical processing environments.

- Medical Devices: The precision and low power consumption make it ideal for medical applications, such as patient monitoring systems and diagnostic equipment.

- Consumer Electronics: The amplifier can be integrated into home appliances and HVAC systems for accurate temperature control and monitoring.

- Automotive Applications: The AD8495ARMZ can be utilized in automotive temperature sensing applications, ensuring reliable performance in harsh environments.

Development Ecosystem

Analog Devices provides a robust development ecosystem for the AD8495ARMZ, including:

- Evaluation Boards: Evaluation boards are available to facilitate rapid prototyping and testing of the amplifier in various applications.

- Design Resources: Comprehensive design resources, including datasheets, application notes, and reference designs, are provided to assist engineers in integrating the AD8495ARMZ into their systems.

- Software Support: Analog Devices offers software tools for simulation and analysis, helping developers optimize their designs and ensure compatibility with the AD8495ARMZ.

Conclusion

The Analog Devices AD8495ARMZ is a high-performance thermocouple amplifier that offers precision, low power consumption, and versatility for a wide range of temperature measurement applications. Its compatibility with various thermocouple types, combined with its robust performance specifications, makes it an excellent choice for engineers looking to implement accurate temperature sensing solutions in industrial, medical, and consumer electronics applications. The comprehensive development support further enhances its usability, making it a reliable component in modern electronic designs.
AD8495ARMZ Compare Parts
  • AD8495ARMZ vs AD8497CRMZ
  • AD8495ARMZ vs AD8497ARMZ-R7
  • AD8495ARMZ vs AD8497ARMZ
  • AD8495ARMZ vs AD8496CRMZ-R7
  • AD8495ARMZ vs AD8496CRMZ
  • AD8495ARMZ vs AD8496ARMZ-R7
  • AD8495ARMZ vs AD8496ARMZ
  • AD8495ARMZ vs AD8495CRMZ-R7
  • AD8495ARMZ vs AD8495CRMZ
  • AD8495ARMZ vs AD8495ARMZ-R7
  • AD8495ARMZ vs AD8494CRMZ-R7
  • AD8495ARMZ vs AD8494CRMZ
  • AD8495ARMZ vs AD8494ARMZ-R7
  • AD8495ARMZ vs AD8494ARMZ
  • AD8495ARMZ vs AD80066KRSZ
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK