AD8387JSVZ
AD8387JSVZ
Active
Description:  IC DRVR LCD 6CH 12BIT 80TQFP
Manufacturer:  Analog Devices
Datasheet:   AD8387JSVZ Datasheet
History Price: $13.74000
In Stock: 29300
AD8387JSVZ Specification
Specification
Part No
AD8387JSVZ
Category
PMIC - Display Drivers
Manufacturer
Analog Devices
Series
DecDriver
Packaging
Bulk or Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LCD
Configuration
-
Interface
-
Digits or Characters
-
Current - Supply
-
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 75 ℃
Mounting Type
Surface Mount
Package / Case
80-TQFP Exposed Pad
Supplier Device Package
80-TQFP-EP (12x12)
AD8387JSVZ PDF Datasheet
AD8387JSVZ Related Parts
AD8380JSZ
AD8380JSZ
Analog Devices
IC DECDRIVER LCD 6CH-OUT 44-MQFP
AD8381JST
AD8381JST
Analog Devices
LIQUID CRYSTAL DRIVER, 6-SEGMENT
AD8382ACP
AD8382ACP
Analog Devices
LCD DRIVER, 6-SEGMENT
AD8383ACPZ
AD8383ACPZ
Analog Devices
IC DRVR DECIMATING LCD 48LFCSP
AD8384ASVZ
AD8384ASVZ
Analog Devices
IC DRVR LCD 6CH 10BIT 80TQFP
AD8386JCPZ
AD8386JCPZ
Analog Devices
LIQUID CRYSTAL DRIVER, 12-SEGMEN
AD8509ARU-REEL
AD8509ARU-REEL
Analog Devices
IC MUX LCD DVR 9CH 3.3V 48TSSOP
AD8509ARUZ-REEL
AD8509ARUZ-REEL
Analog Devices
IC DRVR 64 GREY SCALE 48TSSOP
AD8511ACPZ-REEL
AD8511ACPZ-REEL
Analog Devices
IC MUX LCD DVR 11CH 3.3V 48LFCSP
AD8511ARU-REEL
AD8511ARU-REEL
Analog Devices
IC MUX LCD DVR 11CH 3.3V 48TSSOP
AD8511ARUZ-REEL
AD8511ARUZ-REEL
Analog Devices
IC DRVR 64 GREY SCALE 48TSSOP
AD8387JSVZ Compare Parts
  • AD8387JSVZ vs AD8511ARU-REEL
  • AD8387JSVZ vs AD8511ACPZ-REEL
  • AD8387JSVZ vs AD8509ARUZ-REEL
  • AD8387JSVZ vs AD8509ARU-REEL
  • AD8387JSVZ vs AD8386JCPZ
  • AD8387JSVZ vs AD8384ASVZ
  • AD8387JSVZ vs AD8383ACPZ
  • AD8387JSVZ vs AD8382ACP
  • AD8387JSVZ vs AD8381JST
  • AD8387JSVZ vs AD8380JSZ
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.