Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Analog Devices AD8387JSVZ
AD8387JSVZ
Active
PMIC - Display Drivers
Description:
IC DRVR LCD 6CH 12BIT 80TQFP
Manufacturer:
Analog Devices
Datasheet:
AD8387JSVZ Datasheet
History Price: $13.74000
In Stock: 29300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD8387JSVZ vs AD8384ASVZ
Part No
AD8387JSVZ
AD8384ASVZ
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Analog Devices
Analog Devices
Series
DecDriver
DecDriver
Packaging
Bulk or Tray
Tray
Status
Active
Obsolete
Display Type
LCD
LCD
Configuration
-
-
Interface
-
3-Wire Serial
Digits or Characters
-
-
Current - Supply
-
40 mA
Voltage - Supply
3V ~ 3.6V
9V ~ 18V
Operating Temperature
0 ℃ ~ 75 ℃
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-TQFP Exposed Pad
80-TQFP Exposed Pad
Supplier Device Package
80-TQFP-EP (12x12)
80-TQFP-EP (12x12)