AD8213WHRMZ
AD8213WHRMZ
Active
Description:  IC CURRENT MONITOR 0.25% 10MSOP
Manufacturer:  Analog Devices
Datasheet:   AD8213WHRMZ Datasheet
History Price: $10.37000
In Stock: 9700
AD8213WHRMZ Specification
Specification
Part No
AD8213WHRMZ
Category
PMIC - Current Regulation/Management
Manufacturer
Analog Devices
Series
Automotive
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Current Monitor
Sensing Method
High/Low-Side
Accuracy
?.25%
Voltage - Input
-2V ~ 65V
Current - Output
-
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
AD8213WHRMZ PDF Datasheet
AD8213WHRMZ Related Parts
AD8210WYRZ
AD8210WYRZ
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210WYRZ-R7
AD8210WYRZ-R7
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210WYRZ-RL
AD8210WYRZ-RL
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210YRZ
AD8210YRZ
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210YRZ-REEL
AD8210YRZ-REEL
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210YRZ-REEL7
AD8210YRZ-REEL7
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8211WYRJZ-R7
AD8211WYRJZ-R7
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8211WYRJZ-RL
AD8211WYRJZ-RL
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8211YRJZ-R2
AD8211YRJZ-R2
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8211YRJZ-RL
AD8211YRJZ-RL
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8211YRJZ-RL7
AD8211YRJZ-RL7
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8212WYRMZ
AD8212WYRMZ
Analog Devices
IC CURRENT MONITOR 1% 8MSOP
AD8213WHRMZ Description
Overview of Analog Devices AD8213WHRMZ

The Analog Devices AD8213WHRMZ is a precision, low-power instrumentation amplifier designed for a variety of applications, including sensor signal conditioning, medical instrumentation, and industrial process control. This device is known for its high accuracy, low noise, and excellent common-mode rejection ratio (CMRR), making it suitable for applications that require precise measurement of small differential signals in the presence of large common-mode voltages.

Key Specifications

- Type: Instrumentation Amplifier
- Package Type: 8-Lead MSOP (Mini Small Outline Package)
- Supply Voltage Range: ±2.5 V to ±18 V
- Input Voltage Range: Common-mode range from -2 V to +2 V (with a ±15 V supply)
- Gain: Fixed gain of 100 V/V
- Input Offset Voltage: 50 µV (typical)
- Input Bias Current: 1 nA (typical)
- Common-Mode Rejection Ratio (CMRR): 120 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Bandwidth: 1 MHz (gain = 100)
- Total Harmonic Distortion (THD): 0.001% (typical)
- Power Consumption: 1.5 mA (typical)

Performance Characteristics

The AD8213WHRMZ is designed to deliver high performance in terms of accuracy and stability. The fixed gain of 100 V/V allows for easy integration into various applications without the need for external resistors. The low input offset voltage ensures minimal error in the output signal, which is critical for precision measurements. Additionally, the high CMRR indicates that the amplifier can effectively reject common-mode signals, making it ideal for applications where noise and interference are present.

Low Power Consumption

One of the key advantages of the AD8213WHRMZ is its low power consumption, making it suitable for battery-operated devices and applications where power efficiency is essential. The typical current consumption of 1.5 mA allows for extended operation without significantly draining the power source, which is particularly beneficial in portable and remote sensing applications.

Applications

The AD8213WHRMZ is suitable for a wide range of applications, including:

- Sensor Signal Conditioning: Used in applications such as temperature, pressure, and strain gauge sensors to amplify small differential signals.
- Medical Instrumentation: Ideal for use in devices such as ECG and EEG monitors, where accurate measurement of bio-signals is critical.
- Industrial Process Control: Employed in control systems to monitor and regulate various parameters, ensuring optimal performance and safety.
- Data Acquisition Systems: Utilized in systems that require precise measurement and conversion of analog signals to digital formats.

Development Tools and Support

Analog Devices provides a comprehensive suite of development tools and resources for the AD8213WHRMZ, including evaluation boards and design software. These tools facilitate the integration of the instrumentation amplifier into various applications, allowing engineers to prototype and validate their designs efficiently. Additionally, Analog Devices offers extensive documentation and technical support to assist users in optimizing their implementations.

Conclusion

The Analog Devices AD8213WHRMZ is a high-performance instrumentation amplifier that excels in delivering precision and reliability across a variety of applications. With its low power consumption, high accuracy, and excellent common-mode rejection, it is an excellent choice for engineers looking to implement advanced signal conditioning solutions. Whether in sensor applications, medical instrumentation, or industrial control systems, the AD8213WHRMZ provides the performance and reliability needed for modern electronic designs.
AD8213WHRMZ Compare Parts
  • AD8213WHRMZ vs AD8219BRMZ
  • AD8213WHRMZ vs AD8218BRMZ-R7
  • AD8213WHRMZ vs AD8218BRMZ
  • AD8213WHRMZ vs AD8218BCPZ-WP
  • AD8213WHRMZ vs AD8218BCPZ-RL
  • AD8213WHRMZ vs AD8217BRMZ-RL
  • AD8213WHRMZ vs AD8217BRMZ-R7
  • AD8213WHRMZ vs AD8217BRMZ
  • AD8213WHRMZ vs AD8215YRZ-RL
  • AD8213WHRMZ vs AD8215YRZ-R7
  • AD8213WHRMZ vs AD8215YRZ
  • AD8213WHRMZ vs AD8215WYRZ-RL
  • AD8213WHRMZ vs AD8215WYRZ-R7
  • AD8213WHRMZ vs AD8215WYRZ
  • AD8213WHRMZ vs AD8214WYRMZ-RL
  • AD8213WHRMZ vs AD8214WYRMZ-R7
  • AD8213WHRMZ vs AD8214WYRMZ
  • AD8213WHRMZ vs AD8214ARMZ-RL
  • AD8213WHRMZ vs AD8214ARMZ-R7
  • AD8213WHRMZ vs AD8214ARMZ
  • AD8213WHRMZ vs AD8213YRMZ-RL
  • AD8213WHRMZ vs AD8213YRMZ-R7
  • AD8213WHRMZ vs AD8213YRMZ
  • AD8213WHRMZ vs AD8213WYRMZ-RL
  • AD8213WHRMZ vs AD8213WYRMZ-R7
  • AD8213WHRMZ vs AD8213WYRMZ
  • AD8213WHRMZ vs AD8213WHRMZ-RL
  • AD8213WHRMZ vs AD8213WHRMZ-R7
  • AD8213WHRMZ vs AD8212YRMZ-RL
  • AD8213WHRMZ vs AD8212YRMZ-R7
  • AD8213WHRMZ vs AD8212YRMZ
  • AD8213WHRMZ vs AD8212WYRMZ-RL
  • AD8213WHRMZ vs AD8212WYRMZ-R7
  • AD8213WHRMZ vs AD8212WYRMZ
  • AD8213WHRMZ vs AD8211YRJZ-RL7
  • AD8213WHRMZ vs AD8211YRJZ-RL
  • AD8213WHRMZ vs AD8211YRJZ-R2
  • AD8213WHRMZ vs AD8211WYRJZ-RL
  • AD8213WHRMZ vs AD8211WYRJZ-R7
  • AD8213WHRMZ vs AD8210YRZ-REEL7
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent