AD8189ARUZ
AD8189ARUZ
Active
Description:  IC MULTIPLEXER TRPL 2X1 24TSSOP
Manufacturer:  Analog Devices
Datasheet:   AD8189ARUZ Datasheet
History Price: $3.60000
In Stock: 33085
AD8189ARUZ Specification
Specification
Part No
AD8189ARUZ
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Video
Multiplexer/Demultiplexer Circuit
2:1
Switch Circuit
SPDT
Number of Channels
3
On-State Resistance (Max)
-
Voltage - Supply, Single (V-)
3.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
350MHz
Features
Buffered, RGB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
AD8189ARUZ PDF Datasheet
AD8189ARUZ Related Parts
AD8104ABPZ
AD8104ABPZ
Analog Devices
IC CROSSPOINT SWIT 32X16 304BGA
AD8105ABPZ
AD8105ABPZ
Analog Devices
IC CROSSPOINT SWIT 32X16 304BGA
AD8106ASTZ
AD8106ASTZ
Analog Devices
IC CROSSPOINT SWITCH 16X5 80LQFP
AD8107ASTZ
AD8107ASTZ
Analog Devices
IC CROSSPOINT SWITCH 16X5 80LQFP
AD8108ASTZ
AD8108ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8109ASTZ
AD8109ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8110ASTZ
AD8110ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8111ASTZ
AD8111ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8112JSTZ
AD8112JSTZ
Analog Devices
IC CROSSPOINT SWIT 16X8 100LQFP
AD8113JSTZ
AD8113JSTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8114ASTZ
AD8114ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8115ASTZ
AD8115ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8189ARUZ Compare Parts
  • AD8189ARUZ vs AD8194ACPZ
  • AD8189ARUZ vs AD8193ACPZ-R7
  • AD8189ARUZ vs AD8193ACPZ
  • AD8189ARUZ vs AD8189ARUZ-RL
  • AD8189ARUZ vs AD8189ARUZ-R7
  • AD8189ARUZ vs AD8188ARUZ-RL
  • AD8189ARUZ vs AD8188ARUZ-R7
  • AD8189ARUZ vs AD8188ARUZ
  • AD8189ARUZ vs AD8187ARUZ-REEL7
  • AD8189ARUZ vs AD8187ARUZ-REEL
  • AD8189ARUZ vs AD8187ARUZ
  • AD8189ARUZ vs AD8186ARUZ-RL
  • AD8189ARUZ vs AD8186ARUZ-R7
  • AD8189ARUZ vs AD8185ARUZ-REEL7
  • AD8189ARUZ vs AD8185ARUZ-REEL
  • AD8189ARUZ vs AD8185ARUZ
  • AD8189ARUZ vs AD8185ARU-REEL7
  • AD8189ARUZ vs AD8184ARZ-REEL7
  • AD8189ARUZ vs AD8184ARZ-REEL
  • AD8189ARUZ vs AD8184ARZ
  • AD8189ARUZ vs AD8184AR-REEL7
  • AD8189ARUZ vs AD8184AR-REEL
  • AD8189ARUZ vs AD8184AR
  • AD8189ARUZ vs AD8184ANZ
  • AD8189ARUZ vs AD8183ARUZ-REEL7
  • AD8189ARUZ vs AD8183ARUZ-REEL
  • AD8189ARUZ vs AD8183ARUZ
  • AD8189ARUZ vs AD8182ARZ-RL
  • AD8189ARUZ vs AD8182ARZ-R7
  • AD8189ARUZ vs AD8182ARZ
  • AD8189ARUZ vs AD8182AR-REEL7
  • AD8189ARUZ vs AD8182AR-REEL
  • AD8189ARUZ vs AD8182AR
  • AD8189ARUZ vs AD8182ANZ
  • AD8189ARUZ vs AD8182AN
  • AD8189ARUZ vs AD8180ARZ-RL
  • AD8189ARUZ vs AD8180ARZ-R7
  • AD8189ARUZ vs AD8180ARZ
  • AD8189ARUZ vs AD8180ARRL7-SP218
  • AD8189ARUZ vs AD8180AR-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 65 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.