AD8182AR
AD8182AR
Obsolete
Description:  IC MULTIPLEXER DUAL 2X1 14SOIC
Manufacturer:  Analog Devices
Datasheet:   AD8182AR Datasheet
History Price: $4.69000
In Stock: 30100
AD8182AR Specification
Specification
Part No
AD8182AR
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Multiplexer/Demultiplexer Circuit
-
Switch Circuit
-
Number of Channels
-
On-State Resistance (Max)
-
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
-
-3db Bandwidth
-
Features
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
AD8182AR PDF Datasheet
AD8182AR Related Parts
AD8104ABPZ
AD8104ABPZ
Analog Devices
IC CROSSPOINT SWIT 32X16 304BGA
AD8105ABPZ
AD8105ABPZ
Analog Devices
IC CROSSPOINT SWIT 32X16 304BGA
AD8106ASTZ
AD8106ASTZ
Analog Devices
IC CROSSPOINT SWITCH 16X5 80LQFP
AD8107ASTZ
AD8107ASTZ
Analog Devices
IC CROSSPOINT SWITCH 16X5 80LQFP
AD8108ASTZ
AD8108ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8109ASTZ
AD8109ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8110ASTZ
AD8110ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8111ASTZ
AD8111ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8112JSTZ
AD8112JSTZ
Analog Devices
IC CROSSPOINT SWIT 16X8 100LQFP
AD8113JSTZ
AD8113JSTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8114ASTZ
AD8114ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8115ASTZ
AD8115ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8182AR Compare Parts
  • AD8182AR vs AD8194ACPZ
  • AD8182AR vs AD8193ACPZ-R7
  • AD8182AR vs AD8193ACPZ
  • AD8182AR vs AD8189ARUZ-RL
  • AD8182AR vs AD8189ARUZ-R7
  • AD8182AR vs AD8189ARUZ
  • AD8182AR vs AD8188ARUZ-RL
  • AD8182AR vs AD8188ARUZ-R7
  • AD8182AR vs AD8188ARUZ
  • AD8182AR vs AD8187ARUZ-REEL7
  • AD8182AR vs AD8187ARUZ-REEL
  • AD8182AR vs AD8187ARUZ
  • AD8182AR vs AD8186ARUZ-RL
  • AD8182AR vs AD8186ARUZ-R7
  • AD8182AR vs AD8185ARUZ-REEL7
  • AD8182AR vs AD8185ARUZ-REEL
  • AD8182AR vs AD8185ARUZ
  • AD8182AR vs AD8185ARU-REEL7
  • AD8182AR vs AD8184ARZ-REEL7
  • AD8182AR vs AD8184ARZ-REEL
  • AD8182AR vs AD8184ARZ
  • AD8182AR vs AD8184AR-REEL7
  • AD8182AR vs AD8184AR-REEL
  • AD8182AR vs AD8184AR
  • AD8182AR vs AD8184ANZ
  • AD8182AR vs AD8183ARUZ-REEL7
  • AD8182AR vs AD8183ARUZ-REEL
  • AD8182AR vs AD8183ARUZ
  • AD8182AR vs AD8182ARZ-RL
  • AD8182AR vs AD8182ARZ-R7
  • AD8182AR vs AD8182ARZ
  • AD8182AR vs AD8182AR-REEL7
  • AD8182AR vs AD8182AR-REEL
  • AD8182AR vs AD8182ANZ
  • AD8182AR vs AD8182AN
  • AD8182AR vs AD8180ARZ-RL
  • AD8182AR vs AD8180ARZ-R7
  • AD8182AR vs AD8180ARZ
  • AD8182AR vs AD8180ARRL7-SP218
  • AD8182AR vs AD8180AR-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 57 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.