AD8180ARZ-R7
AD8180ARZ-R7
Active
Description:  IC MULTIPLEXER 2X1 8SOIC
Manufacturer:  Analog Devices
History Price: $6.91000
In Stock: 5700
AD8180ARZ-R7 Specification
Specification
Part No
AD8180ARZ-R7
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Video
Multiplexer/Demultiplexer Circuit
2:1
Switch Circuit
-
Number of Channels
1
On-State Resistance (Max)
-
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
?V ~ 6V
-3db Bandwidth
930MHz
Features
Buffered
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
AD8180ARZ-R7 PDF Datasheet
AD8180ARZ-R7 Related Parts
AD8104ABPZ
AD8104ABPZ
Analog Devices
IC CROSSPOINT SWIT 32X16 304BGA
AD8105ABPZ
AD8105ABPZ
Analog Devices
IC CROSSPOINT SWIT 32X16 304BGA
AD8106ASTZ
AD8106ASTZ
Analog Devices
IC CROSSPOINT SWITCH 16X5 80LQFP
AD8107ASTZ
AD8107ASTZ
Analog Devices
IC CROSSPOINT SWITCH 16X5 80LQFP
AD8108ASTZ
AD8108ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8109ASTZ
AD8109ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8110ASTZ
AD8110ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8111ASTZ
AD8111ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8112JSTZ
AD8112JSTZ
Analog Devices
IC CROSSPOINT SWIT 16X8 100LQFP
AD8113JSTZ
AD8113JSTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8114ASTZ
AD8114ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8115ASTZ
AD8115ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8180ARZ-R7 Compare Parts
  • AD8180ARZ-R7 vs AD8194ACPZ
  • AD8180ARZ-R7 vs AD8193ACPZ-R7
  • AD8180ARZ-R7 vs AD8193ACPZ
  • AD8180ARZ-R7 vs AD8189ARUZ-RL
  • AD8180ARZ-R7 vs AD8189ARUZ-R7
  • AD8180ARZ-R7 vs AD8189ARUZ
  • AD8180ARZ-R7 vs AD8188ARUZ-RL
  • AD8180ARZ-R7 vs AD8188ARUZ-R7
  • AD8180ARZ-R7 vs AD8188ARUZ
  • AD8180ARZ-R7 vs AD8187ARUZ-REEL7
  • AD8180ARZ-R7 vs AD8187ARUZ-REEL
  • AD8180ARZ-R7 vs AD8187ARUZ
  • AD8180ARZ-R7 vs AD8186ARUZ-RL
  • AD8180ARZ-R7 vs AD8186ARUZ-R7
  • AD8180ARZ-R7 vs AD8185ARUZ-REEL7
  • AD8180ARZ-R7 vs AD8185ARUZ-REEL
  • AD8180ARZ-R7 vs AD8185ARUZ
  • AD8180ARZ-R7 vs AD8185ARU-REEL7
  • AD8180ARZ-R7 vs AD8184ARZ-REEL7
  • AD8180ARZ-R7 vs AD8184ARZ-REEL
  • AD8180ARZ-R7 vs AD8184ARZ
  • AD8180ARZ-R7 vs AD8184AR-REEL7
  • AD8180ARZ-R7 vs AD8184AR-REEL
  • AD8180ARZ-R7 vs AD8184AR
  • AD8180ARZ-R7 vs AD8184ANZ
  • AD8180ARZ-R7 vs AD8183ARUZ-REEL7
  • AD8180ARZ-R7 vs AD8183ARUZ-REEL
  • AD8180ARZ-R7 vs AD8183ARUZ
  • AD8180ARZ-R7 vs AD8182ARZ-RL
  • AD8180ARZ-R7 vs AD8182ARZ-R7
  • AD8180ARZ-R7 vs AD8182ARZ
  • AD8180ARZ-R7 vs AD8182AR-REEL7
  • AD8180ARZ-R7 vs AD8182AR-REEL
  • AD8180ARZ-R7 vs AD8182AR
  • AD8180ARZ-R7 vs AD8182ANZ
  • AD8180ARZ-R7 vs AD8182AN
  • AD8180ARZ-R7 vs AD8180ARZ-RL
  • AD8180ARZ-R7 vs AD8180ARZ
  • AD8180ARZ-R7 vs AD8180ARRL7-SP218
  • AD8180ARZ-R7 vs AD8180AR-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.