AD8110ASTZ
AD8110ASTZ
Active
Description:  IC VIDEO CROSSPOINT SWIT 80LQFP
Manufacturer:  Analog Devices
Datasheet:   AD8110ASTZ Datasheet
History Price: $79.90000
In Stock: 12120
AD8110ASTZ vs AD8186ARUZ-RL
Series
-
-
Packaging
Tray
Cut Tape (CT)
Status
Active
Obsolete
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
16:8
2:1
Switch Circuit
-
SPDT
Number of Channels
1
-
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
-
3.5V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 5.5V
-
-3db Bandwidth
260MHz
480MHz
Features
Buffered
Buffered, RGB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-LQFP
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
80-LQFP (12x12)
24-TSSOP