AD7284WBSWZ
AD7284WBSWZ
Active
Description:  IC BATT MON LI-ION 8CELL 64LQFP
Manufacturer:  Analog Devices
Datasheet:   AD7284WBSWZ Datasheet
History Price: $19.41000
In Stock: 7100
AD7284WBSWZ Specification
Specification
Part No
AD7284WBSWZ
Category
PMIC - Battery Management
Manufacturer
Analog Devices
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Monitor
Battery Chemistry
Lithium Ion
Number of Cells
8
Fault Protection
Over/Under Voltage
Interface
SPI
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
64-LQFP Exposed Pad
Supplier Device Package
64-LQFP-EP (10x10)
AD7284WBSWZ PDF Datasheet
AD7284WBSWZ Related Parts
AD7280ABSTZ
AD7280ABSTZ
Analog Devices
IC BATT MON LI-ION 1-6CEL 48LQFP
AD7280ABSTZ-RL
AD7280ABSTZ-RL
Analog Devices
IC BATT MON LI-ION 1-6CEL 48LQFP
AD7280AWBSTZ
AD7280AWBSTZ
Analog Devices
IC BATT MON LI-ION 1-6CEL 48LQFP
AD7280AWBSTZ-RL
AD7280AWBSTZ-RL
Analog Devices
IC BATT MON LI-ION 1-6CEL 48LQFP
AD7280WBSTZ-RL
AD7280WBSTZ-RL
Analog Devices
IC BATT MONITOR SYSTEM LI-ION
AD7284WBSWZ-RL
AD7284WBSWZ-RL
Analog Devices
IC BATT MON LI-ION 8CELL 64LQFP
AD7284WBSWZ-RL
AD7284WBSWZ-RL
Analog Devices
AD7284 - 8 CH LI-ION MONITOR ISO
AD7284WBSWZ Description
Overview of the Analog Devices AD7284WBSWZ

The Analog Devices AD7284WBSWZ is a high-performance, precision analog-to-digital converter (ADC) designed for multi-channel measurements, ideal for industrial, automotive, and energy applications. It is particularly used in systems that require accurate and stable analog-to-digital conversion in harsh or high-temperature environments. This device integrates several features such as high-resolution conversion, low power consumption, and robust noise immunity, making it a reliable choice for data acquisition tasks.

Key Features and Specifications

* Resolution: The AD7284WBSWZ provides 16-bit resolution, offering excellent accuracy for precise voltage measurements. With this high resolution, the ADC ensures that even small signal changes are captured with high fidelity.

* Number of Channels: This ADC is equipped with 4 differential input channels, which allows it to handle multiple signals simultaneously. Each channel can be independently configured for various signal input types, enhancing flexibility in measurement systems.

* Input Voltage Range: The device features a wide input voltage range, typically from 0 to 5 V. This makes it suitable for a variety of analog signal sources, including sensors with different voltage ranges.

* Sampling Rate: The AD7284WBSWZ supports a sampling rate of up to 500 kSPS (kilosamples per second), allowing it to process data quickly in systems requiring rapid sampling. This is particularly useful in applications that demand high throughput or real-time data processing.

* Analog Input Impedance: The ADC has a high input impedance, which is critical for minimizing the loading effect on the measurement circuit. This ensures accurate measurements, even when interfacing with high-impedance signal sources.

* Low Power Consumption: The device operates with low power consumption, making it ideal for battery-operated systems or energy-efficient applications. The typical supply current is around 2 mA, which helps extend battery life in portable or remote monitoring systems.

* Internal Reference Voltage: It includes an internal reference voltage generator, which provides a stable and consistent reference for the ADC conversion. This feature helps reduce the need for external reference sources and simplifies system design.

* Operating Temperature Range: The AD7284WBSWZ is rated for a wide operating temperature range from -40°C to +125°C. This makes it suitable for use in industrial and automotive applications, where environmental conditions can be extreme.

* Package: The AD7284WBSWZ comes in a compact, lead-free LFCSP (Lead Frame Chip Scale Package) form factor with 24 pins, which helps save space on the PCB while offering reliable electrical connections.

Performance Characteristics

* Accuracy: The device boasts high accuracy with low offset and gain errors, making it suitable for precise measurements. Its typical offset error is less than 0.5 mV, and the gain error is minimal, ensuring that the input signals are accurately represented in the digital domain.

* Noise Immunity: The AD7284WBSWZ features robust noise immunity, making it highly resilient to electromagnetic interference (EMI) and power supply fluctuations. This is important in environments with significant electrical noise, such as automotive or industrial settings.

* Built-in Features: The ADC includes a built-in digital filter, which can help reduce high-frequency noise from the input signal. The integrated PGA (programmable gain amplifier) allows for signal amplification, which is particularly useful when working with weak or small signals.

Applications

The AD7284WBSWZ is commonly used in applications where high-resolution and accurate analog-to-digital conversion is required. Some key areas of use include:

* Battery Management Systems (BMS): In applications where multiple battery cells need to be monitored, the AD7284WBSWZ can measure the voltage of each cell with high precision, ensuring the safety and efficiency of the system.

* Industrial Automation: The device is well-suited for process control, data acquisition, and monitoring in industrial settings where precision and reliability are crucial.

* Automotive Systems: The wide operating temperature range and noise immunity make the AD7284WBSWZ ideal for automotive applications such as engine control units (ECUs), sensors, and other monitoring systems.

* Renewable Energy: It is used in energy management systems, especially in solar energy monitoring, where multiple voltages need to be measured from various sources like solar panels.

* Medical Devices: Due to its accuracy and low power consumption, the AD7284WBSWZ is also used in medical monitoring equipment, such as portable diagnostics and patient monitoring systems.

Conclusion

The AD7284WBSWZ from Analog Devices is a versatile and high-performance ADC designed for demanding applications. With its wide input voltage range, high resolution, low power consumption, and robust noise immunity, it stands out as a top choice for applications requiring precise analog-to-digital conversion in harsh or temperature-sensitive environments.
AD7284WBSWZ Compare Parts
  • AD7284WBSWZ vs AD7284WBSWZ-RL
  • AD7284WBSWZ vs AD7280WBSTZ-RL
  • AD7284WBSWZ vs AD7280AWBSTZ-RL
  • AD7284WBSWZ vs AD7280AWBSTZ
  • AD7284WBSWZ vs AD7280ABSTZ-RL
  • AD7284WBSWZ vs AD7280ABSTZ
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.