AD7280ABSTZ
AD7280ABSTZ
Active
Description:  IC BATT MON LI-ION 1-6CEL 48LQFP
Manufacturer:  Analog Devices
Datasheet:   AD7280ABSTZ Datasheet
History Price: $13.33000
In Stock: 1600
AD7280ABSTZ Specification
Specification
Part No
AD7280ABSTZ
Category
PMIC - Battery Management
Manufacturer
Analog Devices
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Monitor
Battery Chemistry
Lithium Ion
Number of Cells
1 ~ 6
Fault Protection
Over/Under Voltage
Interface
SPI
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
AD7280ABSTZ PDF Datasheet
AD7280ABSTZ Related Parts
AD7280ABSTZ-RL
AD7280ABSTZ-RL
Analog Devices
IC BATT MON LI-ION 1-6CEL 48LQFP
AD7280AWBSTZ
AD7280AWBSTZ
Analog Devices
IC BATT MON LI-ION 1-6CEL 48LQFP
AD7280AWBSTZ-RL
AD7280AWBSTZ-RL
Analog Devices
IC BATT MON LI-ION 1-6CEL 48LQFP
AD7280WBSTZ-RL
AD7280WBSTZ-RL
Analog Devices
IC BATT MONITOR SYSTEM LI-ION
AD7284WBSWZ
AD7284WBSWZ
Analog Devices
IC BATT MON LI-ION 8CELL 64LQFP
AD7284WBSWZ
AD7284WBSWZ
Analog Devices
AD7284 - 8 CH LI-ION MONITOR ISO
AD7284WBSWZ-RL
AD7284WBSWZ-RL
Analog Devices
IC BATT MON LI-ION 8CELL 64LQFP
AD7284WBSWZ-RL
AD7284WBSWZ-RL
Analog Devices
AD7284 - 8 CH LI-ION MONITOR ISO
AD7280ABSTZ Description
Analog Devices AD7280ABSTZ Overview

The AD7280ABSTZ from Analog Devices is a highly integrated, multi-channel analog-to-digital converter (ADC) designed to provide precision measurement in systems that require high-resolution data acquisition. It is primarily used in applications where multiple input signals need to be digitized simultaneously with high accuracy, such as in industrial control systems, medical instrumentation, and battery management systems. The AD7280ABSTZ features integrated functions that make it a versatile solution for many demanding applications.

## Key Features

* High-Resolution ADC: The AD7280ABSTZ integrates a 16-bit analog-to-digital converter with an internal reference, offering precise digital representations of analog signals for high-performance applications.
* Multi-Channel Input: It is equipped with up to 8 channels, allowing it to convert multiple input signals at the same time, which is useful in multi-channel measurement systems.
* Low Power Consumption: With its low operating power, the AD7280ABSTZ is ideal for battery-powered applications and systems where minimizing energy use is critical.
* Integrated Reference: The device features an integrated internal reference, simplifying design and reducing the need for additional external components.
* Flexible Input Range: The ADC supports a wide input range, making it suitable for a variety of applications where varying signal levels are encountered.
* Internal and External Reference Support: While it includes an integrated reference, the AD7280ABSTZ can also support an external reference for systems requiring even more flexibility in accuracy.
* High-Speed Operation: The device provides fast sampling rates, allowing it to meet the demands of high-speed systems that require quick data conversion.

## Electrical Characteristics

* Input Voltage Range: The AD7280ABSTZ is designed to handle an input voltage range from 0V to 5V, making it compatible with a wide range of signal sources.
* Resolution: The ADC has a resolution of 16 bits, allowing for very fine digital representation of analog signals, and ensuring high accuracy in measurement.
* Sampling Rate: It supports a sampling rate of up to 1 MSPS (Mega Samples Per Second), allowing it to process high-frequency signals with ease.
* Power Supply: The device operates with a supply voltage of 2.7V to 5.5V, ensuring compatibility with a variety of system power configurations.
* Current Consumption: In normal operation, the device consumes typically 4 mA (at 5V supply), and in low-power mode, it draws only 1 µA, making it suitable for low-power, battery-operated devices.
* Signal-to-Noise Ratio (SNR): The AD7280ABSTZ offers an SNR of 87 dB, providing excellent noise performance for precise measurements.
* Total Harmonic Distortion (THD): The total harmonic distortion is typically -85 dB, ensuring that the ADC’s conversion process does not introduce significant distortion to the signal.
* Differential Nonlinearity (DNL): The DNL is typically less than 0.5 LSB, indicating minimal errors in the analog-to-digital conversion process.
* Integral Nonlinearity (INL): The INL is typically less than 1 LSB, further contributing to the high accuracy of the ADC.

## Input Channels and Configuration

* Number of Input Channels: The AD7280ABSTZ has up to 8 input channels, making it a versatile solution for systems requiring the simultaneous measurement of multiple signals.
* Differential Input Channels: The ADC features differential inputs for each channel, enabling the measurement of differential voltages with high accuracy, which is essential in many precision applications such as industrial sensors and battery monitoring systems.
* Input Impedance: The input impedance is designed to be high, minimizing loading effects on the input signal source, which helps in obtaining accurate readings.

## Performance and Accuracy

* Offset Error: The typical offset error is less than 2.5 mV, ensuring that the ADC provides accurate results even when the input signal is near zero.
* Gain Error: The typical gain error is around 0.1%, ensuring minimal distortion between the input and output signals.
* Temperature Stability: The device operates over a temperature range of -40°C to +125°C, with its performance being stable across a wide range of operating conditions. The temperature coefficient is low, making it suitable for use in environments with fluctuating temperatures.

## Package and Pin Configuration

* Package Type: The AD7280ABSTZ comes in a 28-lead TSSOP (Thin Shrink Small Outline Package), making it a compact solution for designs where space is limited.
* Pinout: The 28 pins of the device include pins for power supply, reference voltage input, analog input channels, digital output data, and control signals, allowing for easy integration into existing designs.

## Applications

* Battery Management Systems (BMS): The AD7280ABSTZ is particularly well-suited for use in battery management systems, where multiple voltage levels need to be monitored across battery cells to ensure safety, health, and performance.
* Medical Instrumentation: Due to its precision and low noise, the device is ideal for use in medical instruments, where accurate and stable data acquisition is critical for diagnostics and patient monitoring.
* Industrial Automation: The multi-channel input and high accuracy make it a perfect choice for industrial applications such as sensor arrays, process control systems, and measurement devices.
* Automotive Electronics: The AD7280ABSTZ is suitable for automotive systems, especially for applications involving monitoring and controlling battery packs in electric vehicles (EVs) and hybrid electric vehicles (HEVs).
* Precision Measurement: This ADC can be used in high-precision measurement systems, where multiple signals need to be digitized with high accuracy, such as in test and measurement equipment, environmental monitoring, and research applications.

## Conclusion

The AD7280ABSTZ from Analog Devices is a high-performance, multi-channel ADC that combines precision, low power consumption, and flexibility. With a 16-bit resolution, up to 1 MSPS sampling rate, and low power operation, it is well-suited for a wide range of applications, including battery management, medical instrumentation, and industrial control systems. Its ability to handle multiple differential inputs simultaneously, coupled with its high accuracy and stability, ensures reliable performance in even the most demanding environments. The AD7280ABSTZ is a versatile and efficient solution for any application requiring high-precision data conversion.
AD7280ABSTZ Compare Parts
  • AD7280ABSTZ vs AD7284WBSWZ-RL
  • AD7280ABSTZ vs AD7284WBSWZ
  • AD7280ABSTZ vs AD7284WBSWZ
  • AD7280ABSTZ vs AD7280WBSTZ-RL
  • AD7280ABSTZ vs AD7280AWBSTZ-RL
  • AD7280ABSTZ vs AD7280AWBSTZ
  • AD7280ABSTZ vs AD7280ABSTZ-RL
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.