AD698AP
AD698AP
Obsolete
Description:  IC LVDT SIGNAL COND 28-PLCC
Manufacturer:  Analog Devices
Datasheet:   AD698AP Datasheet
History Price: Obsolete
In Stock: 32400
AD698AP Specification
Specification
Part No
AD698AP
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Signal Conditioner
Input Type
Voltage
Output Type
Voltage
Current - Supply
15 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
AD698AP PDF Datasheet
AD698AP Related Parts
AD693AD
AD693AD
Analog Devices
IC SGNL COND 4-20MA TX 20-CDIP
AD693AE
AD693AE
Analog Devices
IC SGNL COND 4-20MA TX 20-CLCC
AD693AQ
AD693AQ
Analog Devices
IC TRANSMITTER 4-20MA 20-CDIP
AD694AQ
AD694AQ
Analog Devices
IC SGNL COND 4-20MA TX 16-CDIP
AD694AR
AD694AR
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694ARZ
AD694ARZ
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694ARZ-REEL
AD694ARZ-REEL
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694BQ
AD694BQ
Analog Devices
IC TRANSMITTER 4-20MA 16-CDIP
AD694BR
AD694BR
Analog Devices
IC SGNL COND 4-20MA TX 16-SOIC
AD694BRZ
AD694BRZ
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694BRZ-REEL
AD694BRZ-REEL
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694BRZ-REEL7
AD694BRZ-REEL7
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD698AP Description
The Analog Devices AD698AP is a high-performance, precision instrumentation amplifier designed for a wide range of applications, including medical instrumentation, industrial process control, and data acquisition systems. This device is known for its low noise, high accuracy, and excellent common-mode rejection ratio (CMRR), making it ideal for amplifying small differential signals in the presence of large common-mode voltages.

## Overview

The AD698AP is a three-op-amp instrumentation amplifier that provides high input impedance and low output impedance, which is essential for interfacing with various sensors and transducers. Its design allows for easy gain adjustment through external resistors, enabling users to configure the amplifier for specific applications. The AD698AP is particularly well-suited for applications requiring high precision and stability over a wide temperature range.

## Key Features

1. High Precision: The AD698AP offers low offset voltage and low drift, ensuring accurate signal amplification over time and temperature variations.

2. Low Noise: The device features low noise performance, with a typical voltage noise density of 0.6 µV/√Hz, making it suitable for applications where signal integrity is critical.

3. High Common-Mode Rejection Ratio (CMRR): The AD698AP provides excellent CMRR, typically 120 dB, which allows it to effectively reject common-mode signals and enhance the accuracy of differential signal measurements.

4. Wide Supply Voltage Range: The amplifier operates over a wide supply voltage range, typically from ±5V to ±15V, providing flexibility for various power supply configurations.

5. Adjustable Gain: The gain of the AD698AP can be easily set using external resistors, allowing for a wide range of gain settings from 1 to 1000.

6. High Input Impedance: The device features high input impedance, typically 10 MΩ, which minimizes loading effects on the signal source and ensures accurate signal acquisition.

7. Low Output Impedance: The low output impedance of the AD698AP allows it to drive loads effectively without significant signal degradation.

8. Temperature Range: The AD698AP operates over an extended temperature range, typically from -40°C to +85°C, ensuring reliable performance in various environmental conditions.

9. Package Type: The AD698AP is available in a standard 8-lead DIP (Dual In-line Package), making it easy to integrate into existing designs.

## Specifications

- Part Number: AD698AP
- Input Voltage Range: ±10V (maximum)
- Supply Voltage Range: ±5V to ±15V
- Gain Range: 1 to 1000 (adjustable via external resistors)
- Input Impedance: 10 MΩ (typical)
- Output Impedance: 100 Ω (typical)
- Offset Voltage: 50 µV (typical)
- Offset Voltage Drift: 0.5 µV/°C (typical)
- Common-Mode Rejection Ratio (CMRR): 120 dB (typical)
- Voltage Noise Density: 0.6 µV/√Hz (typical)
- Operating Temperature Range: -40°C to +85°C
- Package Type: 8-lead DIP

## Applications

The AD698AP is suitable for a variety of applications, including:

- Medical Instrumentation: Used in devices such as ECG and EEG monitors for amplifying small bio-signals.
- Industrial Process Control: Employed in process control systems for accurate measurement of sensor outputs.
- Data Acquisition Systems: Ideal for data logging applications where precise signal amplification is required.
- Transducer Interfacing: Used for interfacing with various sensors, including strain gauges and thermocouples.
- Signal Conditioning: Employed in signal conditioning circuits to prepare signals for further processing.

## Conclusion

The Analog Devices AD698AP is a high-performance instrumentation amplifier that offers precision, low noise, and excellent common-mode rejection, making it an ideal choice for a wide range of applications. Its adjustable gain, high input impedance, and robust design ensure reliable performance in demanding environments. Whether used in medical instrumentation, industrial control, or data acquisition systems, the AD698AP provides the accuracy and stability needed for effective signal amplification and processing.
AD698AP Compare Parts
  • AD698AP vs AD698APZ
  • AD698AP vs AD694KR
  • AD698AP vs AD694JR
  • AD698AP vs AD694JNZ
  • AD698AP vs AD694BRZ-REEL7
  • AD698AP vs AD694BRZ-REEL
  • AD698AP vs AD694BRZ
  • AD698AP vs AD694BR
  • AD698AP vs AD694BQ
  • AD698AP vs AD694ARZ-REEL
  • AD698AP vs AD694ARZ
  • AD698AP vs AD694AR
  • AD698AP vs AD694AQ
  • AD698AP vs AD693AQ
  • AD698AP vs AD693AE
  • AD698AP vs AD693AD
  • AD698AP vs AD694JCHIPS
  • AD698AP FAQ
    Q1: What is the Analog Devices AD698AP?
    A1: The Analog Devices AD698AP is a precision monolithic sensor signal conditioning IC designed for high-performance applications. It is mainly used in systems that require the conversion of signals from various types of sensors, such as strain gauges, thermocouples, and pressure sensors. The AD698AP provides highly accurate linearization and amplification of these signals, ensuring the highest fidelity for sensitive measurements.

    Q2: What are the primary applications of the AD698AP?
    A2: The AD698AP is commonly used in industrial and scientific equipment, such as pressure transducers, load cells, and temperature sensors. It is ideal for applications where high-precision signal conditioning is required, such as in medical devices, automotive systems, and aerospace instrumentation. Its versatility in sensor interfacing makes it suitable for a wide range of measurement systems.

    Q3: What is the input signal type for the AD698AP?
    A3: The AD698AP is designed to work with low-level differential input signals, typically from strain gauges, thermocouples, or other types of sensors. The device is capable of amplifying small signals with high accuracy, making it ideal for precise sensor signal conditioning applications where the input signal can be weak or noisy.

    Q4: What is the main advantage of using the AD698AP in sensor applications?
    A4: The key advantage of the AD698AP is its ability to provide accurate and stable signal conditioning for various types of sensors. Its integrated features, such as programmable gain and high linearity, allow for precise sensor readings, even in challenging environments. The device also offers low noise and low offset, which improves the overall performance of the measurement system.

    Q5: How does the AD698AP ensure high precision in signal conditioning?
    A5: The AD698AP uses a combination of advanced circuitry and internal calibration techniques to ensure high precision. It features a low offset voltage, low drift, and excellent common-mode rejection ratio (CMRR), which helps minimize errors caused by environmental factors. Additionally, its low noise and high linearity enhance the accuracy of sensor readings over a wide range of input signals.

    Q6: What is the output configuration of the AD698AP?
    A6: The AD698AP has a differential output configuration. The output is designed to provide a signal that is directly proportional to the input, but with amplification and linearization applied. This differential output helps reject common-mode noise, making it ideal for systems that require high signal integrity in noisy environments.

    Q7: What power supply voltage does the AD698AP require?
    A7: The AD698AP operates with a single +5V supply, which simplifies the design of the system by reducing the need for multiple power supplies. The device is also capable of operating with a wide supply voltage range, which offers flexibility in different applications.

    Q8: Does the AD698AP have any built-in protection features?
    A8: Yes, the AD698AP is equipped with built-in protection features that safeguard the device against overvoltage and overcurrent conditions. This ensures reliable operation even in harsh industrial environments where signal levels can vary significantly.

    Q9: What are the temperature operating limits of the AD698AP?
    A9: The AD698AP operates in a wide temperature range, typically from -40°C to +85°C. This makes it suitable for use in environments with varying temperatures, such as outdoor sensors or industrial equipment that may experience temperature fluctuations.

    Q10: How does the AD698AP handle noise in sensor signals?
    A10: The AD698AP is designed to minimize noise in sensor signals by using high-quality, low-noise components. Its differential input configuration and high common-mode rejection ratio (CMRR) help reject external noise sources, while its internal low-noise amplifiers ensure that the output remains clean and accurate even when the input signals are noisy.

    Q11: Can the AD698AP be used in both single-ended and differential sensor applications?
    A11: Yes, the AD698AP can be used in both single-ended and differential sensor applications. Its versatility allows it to interface with a variety of sensors, whether they produce single-ended or differential signals. The device's differential input configuration can also help reject common-mode noise, which is useful for applications where signal integrity is critical.

    Q12: What is the typical gain setting for the AD698AP?
    A12: The AD698AP allows users to adjust the gain to match the specific requirements of their application. The device features a programmable gain amplifier (PGA) with a wide range of gain options, typically ranging from 1 to 1000. This flexibility allows it to be used with sensors that output signals of varying strength, ensuring that the output is always within an appropriate range for further processing.

    Q13: How does the AD698AP compare to other signal conditioning ICs?
    A13: Compared to other signal conditioning ICs, the AD698AP offers superior accuracy, low noise, and high linearity. Its ability to handle low-level differential input signals with high precision sets it apart from many other devices in the market. Additionally, its built-in features, such as programmable gain and excellent common-mode rejection, make it a versatile and reliable choice for sensor applications.

    Q14: What is the recommended load for the output of the AD698AP?
    A14: The AD698AP is designed to drive a typical load of around 10kΩ or higher. The output is differential, and proper termination is required to ensure the best signal integrity. For best performance, it is recommended to use differential-input instrumentation amplifiers or differential ADCs to interface with the output.

    Q15: What kind of sensors is the AD698AP best suited for?
    A15: The AD698AP is best suited for sensors that produce small differential signals, such as strain gauges, thermocouples, and pressure sensors. It is highly effective in systems where precise signal conditioning is required to convert sensor signals into usable data for measurement and analysis.

    Q16: Is the AD698AP suitable for low-power applications?
    A16: Yes, the AD698AP is designed to be low-power, with a typical quiescent current of around 2mA. This makes it suitable for battery-operated systems or other applications where power consumption is a critical factor. Its low power consumption helps extend battery life in portable measurement devices.

    Q17: What is the input impedance of the AD698AP?
    A17: The AD698AP has a high input impedance, which is typically in the range of several megaohms. This high impedance allows it to interface with a wide variety of sensor types without loading the sensor or affecting its performance, which is critical for maintaining accurate sensor readings.

    Q18: How does the AD698AP handle signal calibration?
    A18: The AD698AP includes internal calibration circuitry that ensures the output signal is linear and accurately reflects the input. This built-in calibration feature reduces the need for external calibration, simplifying the system design and improving overall reliability.

    Q19: Can the AD698AP be used in high-accuracy measurement systems?
    A19: Yes, the AD698AP is specifically designed for high-accuracy measurement systems. Its low offset voltage, low drift, and high linearity make it an excellent choice for precision applications in fields such as medical instrumentation, industrial automation, and scientific research.

    Q20: What is the package type of the AD698AP?
    A20: The AD698AP is available in a standard 8-lead plastic dual in-line package (DIP), making it easy to integrate into a wide variety of circuit designs. The package is designed to be compact and durable, suitable for both prototype and production-level applications.
    Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller