Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD694BRZ
AD694BRZ
Active
Interface - Sensor and Detector Interfaces
Description:
IC TRANSMITTER 4-20MA 16-SOIC
Manufacturer:
Analog Devices
Datasheet:
AD694BRZ Datasheet
History Price: $35.15000
In Stock: 14700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD694BRZ vs AD694AR
Part No
AD694BRZ
AD694AR
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Type
Current Transmitter
Current Transmitter
Input Type
Voltage
Voltage
Output Type
Voltage
Voltage
Current - Supply
23 mA
23 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC