AD5113BCPZ5-500R7
AD5113BCPZ5-500R7
Active
Description:  IC DGTL POT 5KOHM 64TAP 8LFCSP
Manufacturer:  Analog Devices
History Price: $2.66000
In Stock: 10580
AD5113BCPZ5-500R7 Specification
Specification
Part No
AD5113BCPZ5-500R7
Category
Data Acquisition - Digital Potentiometers
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Linear
Configuration
Potentiometer
Number of Circuits
1
Number of Taps
64
Resistance (Ohms)
5k
Interface
Up/Down (U/D, CS)
Memory Type
Non-Volatile
Voltage - Supply
2.3V ~ 5.5V
Features
-
Tolerance
?%
Temperature Coefficient (Typ)
35ppm/ ℃
Mounting Type
Surface Mount
Supplier Device Package
8-LFCSP-UD (2x2)
Package / Case
8-UFDFN Exposed Pad, CSP
Operating Temperature
-40 ℃ ~ 125 ℃
Resistance - Wiper (Ohms) (Typ)
70
AD5113BCPZ5-500R7 PDF Datasheet
AD5113BCPZ5-500R7 Related Parts
AD5110BCPZ10-1-RL7
AD5110BCPZ10-1-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ10-500R7
AD5110BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ10-RL7
AD5110BCPZ10-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ80-1-RL7
AD5110BCPZ80-1-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5110BCPZ80-1-RL7
AD5110BCPZ80-1-RL7
Analog Devices
AD5110 - SINGLE-CHANNEL, 128-POS
AD5110BCPZ80-500R7
AD5110BCPZ80-500R7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5110BCPZ80-RL7
AD5110BCPZ80-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5111BCPZ10-500R7
AD5111BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5111BCPZ10-RL7
AD5111BCPZ10-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5111BCPZ80-500R7
AD5111BCPZ80-500R7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5111BCPZ80-RL7
AD5111BCPZ80-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5112BCPZ10-1-RL7
AD5112BCPZ10-1-RL7
Analog Devices
IC DGTL POT 10KOHM 64TAP 8LFCSP
AD5113BCPZ5-500R7 Compare Parts
  • AD5113BCPZ5-500R7 vs AD5293BRUZ-50
  • AD5113BCPZ5-500R7 vs AD5293BRUZ-20-RL7
  • AD5113BCPZ5-500R7 vs AD5293BRUZ-20
  • AD5113BCPZ5-500R7 vs AD5293BRUZ-100-RL7
  • AD5113BCPZ5-500R7 vs AD5293BRUZ-100
  • AD5113BCPZ5-500R7 vs AD5292SRUZ-20-EP
  • AD5113BCPZ5-500R7 vs AD5292SRU-20-EP
  • AD5113BCPZ5-500R7 vs AD5292BRUZ-50-RL7
  • AD5113BCPZ5-500R7 vs AD5292BRUZ-50
  • AD5113BCPZ5-500R7 vs AD5292BRUZ-20-RL7
  • AD5113BCPZ5-500R7 vs AD5292BRUZ-20
  • AD5113BCPZ5-500R7 vs AD5292BRUZ-100-RL7
  • AD5113BCPZ5-500R7 vs AD5292BRUZ-100
  • AD5113BCPZ5-500R7 vs AD5291BRUZ-50-RL7
  • AD5113BCPZ5-500R7 vs AD5291BRUZ-50
  • AD5113BCPZ5-500R7 vs AD5291BRUZ-20-RL7
  • AD5113BCPZ5-500R7 vs AD5291BRUZ-20
  • AD5113BCPZ5-500R7 vs AD5291BRUZ-100-RL7
  • AD5113BCPZ5-500R7 vs AD5291BRUZ-100
  • AD5113BCPZ5-500R7 vs AD5290YRMZ50-R7
  • AD5113BCPZ5-500R7 vs AD5290YRMZ50
  • AD5113BCPZ5-500R7 vs AD5290YRMZ100-R7
  • AD5113BCPZ5-500R7 vs AD5290YRMZ100
  • AD5113BCPZ5-500R7 vs AD5290YRMZ10-R7
  • AD5113BCPZ5-500R7 vs AD5290YRMZ10
  • AD5113BCPZ5-500R7 vs AD5282BRUZ50-REEL7
  • AD5113BCPZ5-500R7 vs AD5282BRUZ50
  • AD5113BCPZ5-500R7 vs AD5282BRUZ200-R7
  • AD5113BCPZ5-500R7 vs AD5282BRUZ200
  • AD5113BCPZ5-500R7 vs AD5282BRUZ20-REEL7
  • AD5113BCPZ5-500R7 vs AD5282BRUZ20
  • AD5113BCPZ5-500R7 vs AD5282BRU50-REEL7
  • AD5113BCPZ5-500R7 vs AD5282BRU50
  • AD5113BCPZ5-500R7 vs AD5282BRU200-REEL7
  • AD5113BCPZ5-500R7 vs AD5282BRU200
  • AD5113BCPZ5-500R7 vs AD5282BRU20
  • AD5113BCPZ5-500R7 vs AD5280BRUZ50-REEL7
  • AD5113BCPZ5-500R7 vs AD5280BRUZ50
  • AD5113BCPZ5-500R7 vs AD5280BRUZ200-R7
  • AD5113BCPZ5-500R7 vs AD5280BRUZ200
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked