AD1891JP
AD1891JP
Obsolete
Description:  IC SAMPLE-RATE CONV 16BIT 28PLCC
Manufacturer:  Analog Devices
Datasheet:   AD1891JP Datasheet
History Price: $29.33000
In Stock: 39300
AD1891JP Specification
Specification
Part No
AD1891JP
Category
Interface - Encoders, Decoders, Converters
Manufacturer
Analog Devices
Series
SamplePort
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Sample Rate Converter
Applications
Mixing, Routers
Voltage - Supply, Analog
-
Voltage - Supply, Digital
2.7V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
AD1891JP PDF Datasheet
AD1891JP Related Parts
AD1890JN
AD1890JN
Analog Devices
IC SAMPLE-RATE CONV 20BIT 28DIP
AD1890JNZ
AD1890JNZ
Analog Devices
SAMPLEPORT SAMPLE RATE CONVERTER
AD1890JP
AD1890JP
Analog Devices
IC CONV SAMPLE RATE ASYNC 28PLCC
AD1890JP-REEL
AD1890JP-REEL
Analog Devices
IC SAMPLE-RATE CONV 20BIT 28PLCC
AD1890JPZ
AD1890JPZ
Analog Devices
IC CONV SAMPLE RATE ASYNC 28PLCC
AD1891JN
AD1891JN
Analog Devices
IC SAMPLE-RATE CONV 16BIT 28-DIP
AD1892JR
AD1892JR
Analog Devices
IC SAMPLE CONV W/RX 20BIT 28SOIC
AD1892JRRL
AD1892JRRL
Analog Devices
IC SAMPLE CONV W/RX 20BIT 28SOIC
AD1893JN
AD1893JN
Analog Devices
IC SAMPLE-RATE CONV 16BIT 28DIP
AD1893JST
AD1893JST
Analog Devices
IC SAMPLE-RATE CONV 16BIT 44LQFP
AD1895AYRS
AD1895AYRS
Analog Devices
IC CONV SAMPLE RATE ASYNC 28SSOP
AD1895AYRSRL
AD1895AYRSRL
Analog Devices
IC SAMP-RATEHP/CONV 24BIT 28SSOP
AD1891JP Description

## Analog Devices AD1891JP Overview

The Analog Devices AD1891JP is a high-performance digital audio interface and sample rate converter designed for professional audio applications. It is widely used in digital audio processing systems where high-quality sample rate conversion, signal conditioning, and interface flexibility are required.

## Key Specifications

* Type of Device: Digital Audio Interface and Sample Rate Converter
* Package: 28-lead Ceramic DIP
* Sampling Rate Range: 8 kHz to 192 kHz
* Resolution: 24-bit
* Input/Output Interface: Supports both TDM (Time Division Multiplexed) and I²S (Inter-IC Sound) digital audio formats.
* Signal Processing: The device features a high-precision interpolation and decimation filter to ensure optimal sample rate conversion.

## Audio Interface Features

* Supported Audio Formats: The AD1891JP supports standard digital audio formats like I²S and TDM for both input and output. It is ideal for interfacing with digital audio processors, converters, and other devices in complex systems.
* Dynamic Range: The dynamic range is 106 dB, providing a high signal-to-noise ratio (SNR) which ensures excellent audio quality for both professional recording and broadcast applications.
* Clock Master/Slave Functionality: It can operate either as a master or slave in terms of clock generation. The clock master functionality is beneficial for synchronizing multiple devices in a system.

## Conversion and Filtering

* High-Quality Sample Rate Conversion: The AD1891JP features advanced sample rate conversion, which allows it to convert between various audio sample rates while preserving the integrity and quality of the signal.
* Low Latency: The sample rate conversion is designed to be efficient, ensuring low-latency processing, which is critical for real-time applications like live sound systems and broadcasting.

## Power Consumption and Supply

* Operating Voltage: The device operates with a single 5V supply, ensuring compatibility with standard digital audio systems.
* Power Consumption: It is designed to have a low power consumption profile, making it suitable for integration into power-sensitive designs.

## Compatibility and Integration

* Input Formats: Supports both I²S and TDM input formats, making it versatile for use in different audio systems.
* Output Formats: Similar to input formats, the output can be configured for I²S or TDM, providing flexibility in interfacing with other components or systems.

## Applications

The AD1891JP is commonly used in a variety of professional audio applications, including:

* Broadcasting: Ideal for audio processing equipment in broadcast environments.
* Live Sound Systems: Can be used in live sound reinforcement systems where multiple sample rate conversions are required for seamless audio quality.
* Recording Studios: Essential in digital audio workstations (DAWs) and studio equipment where high-quality sample rate conversion is necessary.

## Additional Features

* Flexible Clocking Options: The device supports external clock sources, and its ability to lock to external clocks makes it adaptable for systems that require tight synchronization.
* Digital Audio Processing: The integrated filters and conversion algorithms ensure that the AD1891JP maintains high audio fidelity during any sample rate conversion, minimizing distortion and jitter.

## Conclusion

The Analog Devices AD1891JP is a versatile and high-performance digital audio interface and sample rate converter. Its ability to handle a wide range of sample rates, support for industry-standard audio formats like I²S and TDM, low latency, and excellent audio quality make it an ideal choice for professional audio systems in broadcasting, live sound, and recording studios.
AD1891JP Compare Parts
  • AD1891JP vs AD1970JSTZ
  • AD1891JP vs AD1896AYRSRL
  • AD1891JP vs AD1896AYRS
  • AD1891JP vs AD1895AYRSRL
  • AD1891JP vs AD1895AYRS
  • AD1891JP vs AD1893JST
  • AD1891JP vs AD1893JN
  • AD1891JP vs AD1892JRRL
  • AD1891JP vs AD1892JR
  • AD1891JP vs AD1891JN
  • AD1891JP vs AD1890JPZ
  • AD1891JP vs AD1890JP-REEL
  • AD1891JP vs AD1890JP
  • AD1891JP vs AD1890JNZ
  • AD1891JP vs AD1890JN
  • AD1891JP vs AD1890JP
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed