Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Encoders, Decoders, Converters
/ Analog Devices AD1891JP
AD1891JP
Obsolete
Interface - Encoders, Decoders, Converters
Description:
IC SAMPLE-RATE CONV 16BIT 28PLCC
Manufacturer:
Analog Devices
Datasheet:
AD1891JP Datasheet
History Price: $29.33000
In Stock: 10545
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD1891JP vs AD1892JRRL
Part No
AD1891JP
AD1892JRRL
Category
Interface - Encoders, Decoders, Converters
Interface - Encoders, Decoders, Converters
Manufacturer
Analog Devices
Analog Devices
Series
SamplePort
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Type
Sample Rate Converter
Sample Rate Converter
Applications
Mixing, Routers
Players, Recorders
Voltage - Supply, Analog
-
-
Voltage - Supply, Digital
2.7V ~ 5.5V
4.5V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
28-SOIC