AS2536
AS2536
Obsolete
Description:  IC TELECOM INTERFACE 28SOIC
Manufacturer:  ams OSRAM
Datasheet:   AS2536 Datasheet
History Price: Obsolete
In Stock: 11700
AS2536 Specification
Specification
Part No
AS2536
Category
Interface - Telecom
Manufacturer
ams OSRAM
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Telecom Circuit
Interface
-
Number of Circuits
1
Voltage - Supply
3.8V ~ 5V
Current - Supply
4mA
Power (Watts)
-
Operating Temperature
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
AS2536 PDF Datasheet
AS2536 Related Parts
AS2522BT
AS2522BT
ams OSRAM
IC TELECOM INTERFACE 32TQFP
AS2523
AS2523
ams OSRAM
IC TELECOM INTERFACE 28SOIC
AS2523-T
AS2523-T
ams OSRAM
IC TELECOM INTERFACE 28SOIC
AS2524
AS2524
ams OSRAM
IC TELECOM INTERFACE 28SOIC
AS2524 T
AS2524 T
ams OSRAM
IC TELECOM INTERFACE 28SOIC
AS2524BT
AS2524BT
ams OSRAM
IC TELECOM INTERFACE 28SOIC
AS2524TT
AS2524TT
ams OSRAM
IC TELECOM INTERFACE 28SOIC
AS2533
AS2533
ams OSRAM
IC TELECOM INTERFACE 28SOIC
AS2533UT
AS2533UT
ams OSRAM
IC TELECOM INTERFACE 28SOIC
AS2533UTT
AS2533UTT
ams OSRAM
IC TELECOM INTERFACE 28SOIC
AS2534U
AS2534U
ams OSRAM
IC TELECOM INTERFACE 28SOIC
AS2534UT
AS2534UT
ams OSRAM
IC TELECOM INTERFACE 28SOIC
AS2536 Compare Parts
  • AS2536 vs AS2540
  • AS2536 vs AS2536UT-Z
  • AS2536 vs AS2536UT
  • AS2536 vs AS2535UT-Z
  • AS2536 vs AS2535UT-T
  • AS2536 vs AS2535
  • AS2536 vs AS2534UTT
  • AS2536 vs AS2534UT
  • AS2536 vs AS2534U
  • AS2536 vs AS2533UTT
  • AS2536 vs AS2533UT
  • AS2536 vs AS2533
  • AS2536 vs AS2524TT
  • AS2536 vs AS2524BT
  • AS2536 vs AS2524 T
  • AS2536 vs AS2524
  • AS2536 vs AS2523-T
  • AS2536 vs AS2523
  • AS2536 vs AS2522BT
  • AS2536 vs AS2534-BT
  • AS2536 vs AS2533UF
  • AS2536 vs AS2524BF
  • AS2536 vs AS2522BF
  • AS2536 vs AS2522B
  • AS2536 vs AS2522 SW
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!