AS2536
AS2536
Obsolete
Description:  IC TELECOM INTERFACE 28SOIC
Manufacturer:  ams OSRAM
Datasheet:   AS2536 Datasheet
History Price: Obsolete
In Stock: 11700
AS2536 vs AS2524BT
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Telecom Circuit
Line Interface Unit (LIU)
Interface
-
Serial
Number of Circuits
1
1
Voltage - Supply
3.8V ~ 5V
-
Current - Supply
4mA
3mA
Power (Watts)
-
-
Operating Temperature
-25 ℃ ~ 70 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
28-SOIC