AS1704V
AS1704V
Obsolete
Description:  IC AMP CLASS AB MONO 1.8W 10DFN
Manufacturer:  ams OSRAM
Datasheet:   AS1704V Datasheet
History Price: Obsolete
In Stock: 8900
AS1704V Specification
Specification
Part No
AS1704V
Category
Linear - Amplifiers - Audio
Manufacturer
ams OSRAM
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
1.8W x 1 @ 4Ohm
Voltage - Supply
2.7V ~ 5.5V
Features
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-DFN (3x3)
Package / Case
10-WFDFN Exposed Pad
AS1704V PDF Datasheet
AS1704V Related Parts
AS1701
AS1701
ams OSRAM
IC AMP CLASS AB MONO 1.6W 8MSOP
AS1701-T
AS1701-T
ams OSRAM
IC AMP CLASS AB MONO 1.6W 8MSOP
AS1702
AS1702
ams OSRAM
IC AMP CLASS AB MONO 1.8W 10MSOP
AS1702-T
AS1702-T
ams OSRAM
IC AMP CLASS AB MONO 1.8W 10MSOP
AS1702V
AS1702V
ams OSRAM
IC AMP CLASS AB MONO 1.8W 10DFN
AS1702V-T
AS1702V-T
ams OSRAM
IC AMP CLASS AB MONO 1.8W 10DFN
AS1703
AS1703
ams OSRAM
IC AMP CLASS AB MONO 1.8W 10MSOP
AS1703-T
AS1703-T
ams OSRAM
IC AMP CLASS AB MONO 1.8W 10MSOP
AS1703V
AS1703V
ams OSRAM
IC AMP CLASS AB MONO 1.8W 10DFN
AS1703V-T
AS1703V-T
ams OSRAM
IC AMP CLASS AB MONO 1.8W 10DFN
AS1704
AS1704
ams OSRAM
IC AMP CLASS AB MONO 1.8W 10MSOP
AS1704-T
AS1704-T
ams OSRAM
IC AMP CLASS AB MONO 1.8W 10MSOP
AS1704V Compare Parts
  • AS1704V vs AS1706
  • AS1704V vs AS1705V-T
  • AS1704V vs AS1705V
  • AS1704V vs AS1705-T
  • AS1704V vs AS1705
  • AS1704V vs AS1704V-T
  • AS1704V vs AS1704-T
  • AS1704V vs AS1704
  • AS1704V vs AS1703V-T
  • AS1704V vs AS1703V
  • AS1704V vs AS1703-T
  • AS1704V vs AS1703
  • AS1704V vs AS1702V-T
  • AS1704V vs AS1702V
  • AS1704V vs AS1702-T
  • AS1704V vs AS1702
  • AS1704V vs AS1701-T
  • AS1704V vs AS1701
  • AS1704V vs AS1705V-T-Z
  • AS1704V vs AS1703V-T-Z
  • AS1704V vs AS1702V-T-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested