AS1703V-T
AS1703V-T
Obsolete
Description:  IC AMP CLASS AB MONO 1.8W 10DFN
Manufacturer:  ams OSRAM
Datasheet:   AS1703V-T Datasheet
History Price: Obsolete
In Stock: 34500
AS1703V-T Specification
Specification
Part No
AS1703V-T
Category
Linear - Amplifiers - Audio
Manufacturer
ams OSRAM
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
1.8W x 1 @ 4Ohm
Voltage - Supply
2.7V ~ 5.5V
Features
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-DFN (3x3)
Package / Case
10-WFDFN Exposed Pad
AS1703V-T PDF Datasheet
AS1703V-T Related Parts
AS1701
AS1701
ams OSRAM
IC AMP CLASS AB MONO 1.6W 8MSOP
AS1701-T
AS1701-T
ams OSRAM
IC AMP CLASS AB MONO 1.6W 8MSOP
AS1702
AS1702
ams OSRAM
IC AMP CLASS AB MONO 1.8W 10MSOP
AS1702-T
AS1702-T
ams OSRAM
IC AMP CLASS AB MONO 1.8W 10MSOP
AS1702V
AS1702V
ams OSRAM
IC AMP CLASS AB MONO 1.8W 10DFN
AS1702V-T
AS1702V-T
ams OSRAM
IC AMP CLASS AB MONO 1.8W 10DFN
AS1703
AS1703
ams OSRAM
IC AMP CLASS AB MONO 1.8W 10MSOP
AS1703-T
AS1703-T
ams OSRAM
IC AMP CLASS AB MONO 1.8W 10MSOP
AS1703V
AS1703V
ams OSRAM
IC AMP CLASS AB MONO 1.8W 10DFN
AS1704
AS1704
ams OSRAM
IC AMP CLASS AB MONO 1.8W 10MSOP
AS1704-T
AS1704-T
ams OSRAM
IC AMP CLASS AB MONO 1.8W 10MSOP
AS1704V
AS1704V
ams OSRAM
IC AMP CLASS AB MONO 1.8W 10DFN
AS1703V-T Compare Parts
  • AS1703V-T vs AS1706
  • AS1703V-T vs AS1705V-T
  • AS1703V-T vs AS1705V
  • AS1703V-T vs AS1705-T
  • AS1703V-T vs AS1705
  • AS1703V-T vs AS1704V-T
  • AS1703V-T vs AS1704V
  • AS1703V-T vs AS1704-T
  • AS1703V-T vs AS1704
  • AS1703V-T vs AS1703V
  • AS1703V-T vs AS1703-T
  • AS1703V-T vs AS1703
  • AS1703V-T vs AS1702V-T
  • AS1703V-T vs AS1702V
  • AS1703V-T vs AS1702-T
  • AS1703V-T vs AS1702
  • AS1703V-T vs AS1701-T
  • AS1703V-T vs AS1701
  • AS1703V-T vs AS1705V-T-Z
  • AS1703V-T vs AS1703V-T-Z
  • AS1703V-T vs AS1702V-T-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested