AS1375
AS1375
Obsolete
Description:  IC REG LINEAR POS ADJ 200MA
Manufacturer:  ams OSRAM
Datasheet:   AS1375 Datasheet
History Price: Obsolete
In Stock: 29200
AS1375 Specification
Specification
Part No
AS1375
Category
PMIC - Voltage Regulators - Linear
Manufacturer
ams OSRAM
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
5V
Voltage Dropout (Max)
0.35V @ 200mA
Current - Output
200mA
Current - Quiescent (Iq)
2 μA
Current - Supply (Max)
1.7 μA
PSRR
85dB ~ 50dB (1kHz ~ 100kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
AS1375 PDF Datasheet
AS1375 Related Parts
AS1351
AS1351
ams OSRAM
IC REG LIN POS PROG 200MA 12QFN
AS1352
AS1352
ams OSRAM
IC REG LIN POS PROG 200MA 12QFN
AS1352-C0CF-T
AS1352-C0CF-T
ams OSRAM
IC REG LIN POS PROG 200MA 12QFN
AS1352-C0CF-T-Z
AS1352-C0CF-T-Z
ams OSRAM
IC REG LIN POS PROG 200MA 12QFN
AS1352-Z
AS1352-Z
ams OSRAM
IC REG LIN POS PROG 200MA 12QFN
AS1352V
AS1352V
ams OSRAM
IC REG LIN POS PROG 200MA 16QFN
AS1352V-T
AS1352V-T
ams OSRAM
IC REG LIN POS PROG 200MA 16QFN
AS1352_7BC0-T
AS1352_7BC0-T
ams OSRAM
IC REG LIN POS PROG 200MA 12QFN
AS1352_7BC0-T-Z
AS1352_7BC0-T-Z
ams OSRAM
IC REG LIN POS PROG 200MA 12QFN
AS1353-15-T
AS1353-15-T
ams OSRAM
IC REG LINEAR 1.5V 150MA SOT23-5
AS1353-18-T
AS1353-18-T
ams OSRAM
IC REG LINEAR 1.8V 150MA SOT23-5
AS1353-26-T
AS1353-26-T
ams OSRAM
IC REG LINEAR 2.6V 150MA SOT23-5
AS1375 Description
The AMS OSRAM AS1375 is a sophisticated and versatile low-dropout (LDO) voltage regulator designed to provide a stable and precise output voltage for various electronic applications. It is known for its high performance, low noise, and efficient power management capabilities. Here is a detailed overview of the AS1375, including its specifications and features.

## Overview

The AMS OSRAM AS1375 is a low-dropout linear voltage regulator that offers high accuracy, low quiescent current, and excellent load and line regulation. It is suitable for applications that require a stable power supply with minimal noise and ripple. The device is designed to operate in a wide range of environments, making it ideal for consumer electronics, automotive, and industrial applications.

## Key Features

1. Voltage Regulation:
- Output Voltage Options: Fixed output voltages typically available in 1.8V, 2.5V, 3.3V, and adjustable versions.
- Output Voltage Accuracy: ±1% (typical)
- Provides precise and stable output voltages with high accuracy, ensuring reliable operation of connected circuits.

2. Low Dropout Voltage:
- Dropout Voltage: 150 mV at 100 mA (typical)
- The low dropout voltage ensures that the device can regulate the output voltage even when the input voltage is close to the output voltage, maximizing efficiency.

3. Quiescent Current:
- Quiescent Current: 50 μA (typical)
- Low quiescent current helps to minimize power consumption, making the device suitable for battery-powered and energy-efficient applications.

4. Current Capability:
- Output Current: Up to 300 mA
- The AS1375 can deliver up to 300 mA of continuous output current, making it suitable for a variety of load conditions.

5. Load and Line Regulation:
- Load Regulation: ±0.1% (typical)
- Line Regulation: ±0.1% (typical)
- Excellent load and line regulation ensure stable output voltage under varying load conditions and input voltage changes.

6. Noise and Ripple:
- Output Noise: 50 μVRMS (typical, 10 Hz to 100 kHz)
- The device provides low output noise and ripple, which is crucial for sensitive analog and RF applications.

7. Thermal Protection:
- Thermal Shutdown: Integrated thermal shutdown protection
- Protects the device from overheating by shutting down the regulator if the junction temperature exceeds a certain threshold.

8. Package Type:
- Package: Available in various packages, such as 5-Pin SOT23 and 8-Pin DFN
- Package Dimensions: Standard dimensions for each package type
- The choice of package types provides flexibility for different board layouts and space constraints.

9. Operating Temperature Range:
- Operating Temperature Range: -40°C to +125°C
- Storage Temperature Range: -65°C to +150°C
- The wide temperature range ensures reliable operation in various environmental conditions.

10. Power Supply Rejection Ratio (PSRR):
- PSRR: 60 dB (typical)
- High PSRR ensures that the regulator can effectively reject noise and fluctuations from the input power supply.

## Electrical Characteristics

Here is a summary of the electrical characteristics for the AMS OSRAM AS1375:

- Output Voltage Options: Fixed (1.8V, 2.5V, 3.3V) and adjustable
- Output Voltage Accuracy: ±1% (typical)
- Dropout Voltage: 150 mV at 100 mA (typical)
- Quiescent Current: 50 μA (typical)
- Output Current: Up to 300 mA
- Load Regulation: ±0.1% (typical)
- Line Regulation: ±0.1% (typical)
- Output Noise: 50 μVRMS (typical, 10 Hz to 100 kHz)
- PSRR: 60 dB (typical)
- Operating Temperature Range: -40°C to +125°C
- Storage Temperature Range: -65°C to +150°C
- Package Types: 5-Pin SOT23, 8-Pin DFN

## Applications

The AMS OSRAM AS1375 is suitable for various applications, including:

- Consumer Electronics: Provides stable power for portable devices, smartphones, and tablets.
- Automotive Electronics: Used in automotive control systems, infotainment, and other on-board electronics.
- Industrial Equipment: Ensures reliable power for industrial control systems, sensors, and data acquisition systems.
- Telecommunications: Powers communication equipment, including base stations and networking devices.

## Design Considerations

1. Thermal Management:
- Ensure proper heat dissipation by using adequate PCB layout and thermal vias to manage the heat generated by the regulator.

2. Input and Output Capacitors:
- Use appropriate input and output capacitors to stabilize the voltage and improve transient response. Refer to the datasheet for recommended capacitor values and types.

3. PCB Layout:
- Optimize PCB layout to minimize noise and interference. Place the input and output capacitors close to the regulator to reduce noise and improve performance.

4. Voltage Adjustment (for adjustable versions):
- If using the adjustable version, ensure proper resistor selection for setting the desired output voltage. Follow the guidelines provided in the datasheet.

## Conclusion

The AMS OSRAM AS1375 is a high-performance LDO voltage regulator that provides stable and precise output voltage with low dropout voltage, low quiescent current, and excellent load and line regulation. Its low noise, high PSRR, and thermal protection features make it suitable for a wide range of applications, including consumer electronics, automotive systems, industrial equipment, and telecommunications. For detailed design integration and further information, consulting the full datasheet provided by AMS OSRAM is recommended.
AS1375 Compare Parts
  • AS1375 vs AS13986-1833-T
  • AS1375 vs AS13986-1225-T
  • AS1375 vs AS13985H33-T
  • AS1375 vs AS13985H29-T
  • AS1375 vs AS13985H28-T
  • AS1375 vs AS13985H27-T
  • AS1375 vs AS13985H18-T
  • AS1375 vs AS13985H12-T
  • AS1375 vs AS13985H-30-T
  • AS1375 vs AS13985F33-T
  • AS1375 vs AS13985F30-T
  • AS1375 vs AS13985F29-T
  • AS1375 vs AS13985F28-T
  • AS1375 vs AS13985F27-T
  • AS1375 vs AS13985F18-T
  • AS1375 vs AS13985F12-T
  • AS1375 vs AS13985F-26-T
  • AS1375 vs AS1376-BTDT-AD
  • AS1375 vs AS1376-BTDT-12
  • AS1375 vs AS1375-BTDT-33
  • AS1375 vs AS1375-BTDT-30
  • AS1375 vs AS1375-BTDT-27
  • AS1375 vs AS1375-BTDT-25
  • AS1375 vs AS1375-BTDT-18
  • AS1375 vs AS1375-BTDT-12
  • AS1375 vs AS1374BWLT18285
  • AS1375 vs AS1374-BWLT1833
  • AS1375 vs AS1374-BWLT1827
  • AS1375 vs AS1374-BWLT1818
  • AS1375 vs AS1374-BWLT1218
  • AS1375 vs AS1374-BWLT1214
  • AS1375 vs AS1374-BWLT-285
  • AS1375 vs AS1372-BWLT-15
  • AS1375 vs AS1372-BWLT-13
  • AS1375 vs AS1372-BWLT-12
  • AS1375 vs AS1372-BWLT-10
  • AS1375 vs AS1371-BTDT-105
  • AS1375 vs AS1370-ATDT-33
  • AS1375 vs AS1370-ATDT-28
  • AS1375 vs AS1369-BWLT-33
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!