AS1375
AS1375
Obsolete
Description:  IC REG LINEAR POS ADJ 200MA
Manufacturer:  ams OSRAM
Datasheet:   AS1375 Datasheet
History Price: Obsolete
In Stock: 29200
AS1375 vs AS1372-BWLT-13
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
4.5V
Voltage - Output (Min/Fixed)
1.2V
1.3V
Voltage - Output (Max)
5V
-
Voltage Dropout (Max)
0.35V @ 200mA
0.11V @ 350mA (Typ)
Current - Output
200mA
350mA
Current - Quiescent (Iq)
2 μA
-
Current - Supply (Max)
1.7 μA
-
PSRR
85dB ~ 50dB (1kHz ~ 100kHz)
85dB ~ 60dB (100Hz ~ 100kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
5-UFBGA, WLCSP
Supplier Device Package
-
5-WLCSP (1.34x0.97)