Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ ams OSRAM AS1110-BSST
AS1110-BSST
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR LINEAR 100MA 24SSOP
Manufacturer:
ams OSRAM
Datasheet:
AS1110-BSST Datasheet
History Price: Obsolete
In Stock: 34200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS1110-BSST Specification
Specification
Part No
AS1110-BSST
Category
PMIC - LED Drivers
Manufacturer
ams OSRAM
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
Shift Register
Internal Switch(s)
Yes
Number of Outputs
16
Voltage - Supply (Min)
3V
Voltage - Supply (Max)
5.5V
Voltage - Output
15V
Current - Output / Channel
100mA
Frequency
50MHz
Dimming
-
Applications
Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-SSOP
AS1110-BSST PDF Datasheet
AS1110-BSST Datasheet
Click and Download: AS1110-BSST Datasheet
AS1110-BSST Related Parts
AS1101-T
ams OSRAM
IC LED DRVR LIN PWM 80MA SC70-6
AS1102-T
ams OSRAM
IC LED DRVR LIN PWM 40MA SC70-6
AS1103-T
ams OSRAM
IC LED DRVR LIN PWM 40MA SC70-6
AS1104
ams OSRAM
IC LED DRVR LIN PWM 40MA 8MSOP
AS1104-T
ams OSRAM
IC LED DRVR LIN PWM 40MA 8MSOP
AS1109-BQFR
ams OSRAM
IC LED DRIVER LINEAR 100MA 16QFN
AS1109-BSOT
ams OSRAM
IC LED DRVR LINEAR 100MA 16SOIC
AS1109-BSOU
ams OSRAM
IC LED DRVR LINEAR 100MA 16SOIC
AS1109-BSST
ams OSRAM
IC LED DRVR LINEAR 100MA 16QSOP
AS1109-BSSU
ams OSRAM
IC LED DRVR LINEAR 100MA 16QSOP
AS1109-BSSU-Z
ams OSRAM
IC LED DRVR LINEAR 100MA 16QSOP
AS1110-BQFR
ams OSRAM
IC LED DRIVER LINEAR 100MA 28QFN
AS1110-BSST Compare Parts
AS1110-BSST vs AS1390B-BSOT
AS1110-BSST vs AS1390A-BQFT-6K
AS1110-BSST vs AS1390A-BQFT
AS1110-BSST vs AS1123-BTST
AS1110-BSST vs AS1123-BQFT
AS1110-BSST vs AS1122B-BQFT
AS1110-BSST vs AS1122B-BQFM
AS1110-BSST vs AS1122-BQFM
AS1110-BSST vs AS1121B-BQFT
AS1110-BSST vs AS1121-BQFT
AS1110-BSST vs AS1113-BSSU
AS1110-BSST vs AS1113-BSST
AS1110-BSST vs AS1113-BQFR
AS1110-BSST vs AS1112C-BQFT
AS1110-BSST vs AS1112B-BQFT
AS1110-BSST vs AS1112-BQFT
AS1110-BSST vs AS1111C-BDFT
AS1110-BSST vs AS1111B-BWLT
AS1110-BSST vs AS1111A-BWLT
AS1110-BSST vs AS1110-BSSU
AS1110-BSST vs AS1110-BQFR
AS1110-BSST vs AS1109-BSSU-Z
AS1110-BSST vs AS1109-BSSU
AS1110-BSST vs AS1109-BSST
AS1110-BSST vs AS1109-BSOU
AS1110-BSST vs AS1109-BSOT
AS1110-BSST vs AS1109-BQFR
AS1110-BSST vs AS1104-T
AS1110-BSST vs AS1104
AS1110-BSST vs AS1103-T
AS1110-BSST vs AS1102-T
AS1110-BSST vs AS1101-T
AS1110-BSST vs AS1114-BSOU
AS1110-BSST vs AS1114-BSOT
AS1110-BSST vs AS1113-BQFT
AS1110-BSST vs AS1111-BSOU
AS1110-BSST vs AS1111-BSOT
AS1110-BSST vs AS1110A-BSST
AS1110-BSST vs AS1110-BQFT
AS1110-BSST vs AS1109-BQFT
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.