Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ ams OSRAM AS1110-BSST
AS1110-BSST
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR LINEAR 100MA 24SSOP
Manufacturer:
ams OSRAM
Datasheet:
AS1110-BSST Datasheet
History Price: Obsolete
In Stock: 34200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS1110-BSST vs AS1122B-BQFM
Part No
AS1110-BSST
AS1122B-BQFM
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
-
Internal Switch(s)
Yes
Yes
Number of Outputs
16
12
Voltage - Supply (Min)
3V
2.7V
Voltage - Supply (Max)
5.5V
3.6V
Voltage - Output
15V
30V
Current - Output / Channel
100mA
40mA
Frequency
50MHz
-
Dimming
-
-
Applications
Signage
Backlight, Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
24-SSOP
24-QFN (4x4)