EPM7256BTI100-7
EPM7256BTI100-7
Active
Description:  IC CPLD 256MC 7.5NS 100TQFP
Manufacturer:  Altera
History Price: Active
In Stock: 39100
EPM7256BTI100-7 Specification
Specification
Part No
EPM7256BTI100-7
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Altera
Series
MAX 7000B
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
7.5 ns
Voltage Supply - Internal
2.375V ~ 2.625V
Number of Logic Elements/Blocks
16
Number of Macrocells
256
Number of Gates
5000
Number of I/O
84
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-TQFP
Supplier Device Package
100-TQFP (14x14)
EPM7256BTI100-7 PDF Datasheet
EPM7256BTI100-7 Related Parts
EPM1270F256A5N
EPM1270F256A5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C3
EPM1270F256C3
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C3N
EPM1270F256C3N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C4
EPM1270F256C4
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C4N
EPM1270F256C4N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C5
EPM1270F256C5
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C5N
EPM1270F256C5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256I5
EPM1270F256I5
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256I5N
EPM1270F256I5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C3
EPM1270GF256C3
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C3N
EPM1270GF256C3N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C4
EPM1270GF256C4
Altera
IC CPLD 980MC 6.2NS 256FBGA
EPM7256BTI100-7 Compare Parts
  • EPM7256BTI100-7 vs EPM9560RI208-20
  • EPM7256BTI100-7 vs EPM9560RC240-20
  • EPM7256BTI100-7 vs EPM9560RC240-15YY
  • EPM7256BTI100-7 vs EPM9560RC240-15
  • EPM7256BTI100-7 vs EPM9560RC208-20
  • EPM7256BTI100-7 vs EPM9560RC208-15
  • EPM7256BTI100-7 vs EPM9560ARI240-10
  • EPM7256BTI100-7 vs EPM9560ARI208-10
  • EPM7256BTI100-7 vs EPM9560ARC240-10N
  • EPM7256BTI100-7 vs EPM9560ARC240-10
  • EPM7256BTI100-7 vs EPM9560ARC208-10N
  • EPM7256BTI100-7 vs EPM9560ARC208-10
  • EPM7256BTI100-7 vs EPM9560ABC356-10
  • EPM7256BTI100-7 vs EPM9480RC240-20
  • EPM7256BTI100-7 vs EPM9480RC240-20
  • EPM7256BTI100-7 vs EPM9480RC240-15
  • EPM7256BTI100-7 vs EPM9480RC240-15
  • EPM7256BTI100-7 vs EPM9480RC208-20
  • EPM7256BTI100-7 vs EPM9480RC208-15
  • EPM7256BTI100-7 vs EPM9400RC240-20
  • EPM7256BTI100-7 vs EPM9400RC240-20
  • EPM7256BTI100-7 vs EPM9400RC240-15
  • EPM7256BTI100-7 vs EPM9400RC208-20
  • EPM7256BTI100-7 vs EPM9400RC208-20
  • EPM7256BTI100-7 vs EPM9400RC208-15
  • EPM7256BTI100-7 vs EPM9400RC208-15
  • EPM7256BTI100-7 vs EPM9320RI208-20
  • EPM7256BTI100-7 vs EPM9320RC208-20
  • EPM7256BTI100-7 vs EPM9320RC208-15
  • EPM7256BTI100-7 vs EPM9320LI84-20
  • EPM7256BTI100-7 vs EPM9320LC84-20
  • EPM7256BTI100-7 vs EPM9320LC84-15
  • EPM7256BTI100-7 vs EPM9320BC356-15
  • EPM7256BTI100-7 vs EPM9320ARI208-10
  • EPM7256BTI100-7 vs EPM9320ARC208-10N
  • EPM7256BTI100-7 vs EPM9320ARC208-10
  • EPM7256BTI100-7 vs EPM9320ALI84-10
  • EPM7256BTI100-7 vs EPM9320ALC84-10N
  • EPM7256BTI100-7 vs EPM9320ALC84-10
  • EPM7256BTI100-7 vs EPM9320ABC356-10
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.