EPM7032BTI44-5
EPM7032BTI44-5
Obsolete
Description:  IC CPLD 32MC 5NS 44TQFP
Manufacturer:  Altera
History Price: $2.35000
In Stock: 4700
EPM7032BTI44-5 Specification
Specification
Part No
EPM7032BTI44-5
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Altera
Series
MAX 7000B
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
5 ns
Voltage Supply - Internal
2.375V ~ 2.625V
Number of Logic Elements/Blocks
2
Number of Macrocells
32
Number of Gates
600
Number of I/O
36
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-TQFP
Supplier Device Package
44-TQFP (10x10)
EPM7032BTI44-5 PDF Datasheet
EPM7032BTI44-5 Related Parts
EPM1270F256A5N
EPM1270F256A5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C3
EPM1270F256C3
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C3N
EPM1270F256C3N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C4
EPM1270F256C4
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C4N
EPM1270F256C4N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C5
EPM1270F256C5
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C5N
EPM1270F256C5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256I5
EPM1270F256I5
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256I5N
EPM1270F256I5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C3
EPM1270GF256C3
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C3N
EPM1270GF256C3N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C4
EPM1270GF256C4
Altera
IC CPLD 980MC 6.2NS 256FBGA
EPM7032BTI44-5 Description
The Altera EPM7032BTI44-5 is a member of the MAX 7000 series of programmable logic devices (PLDs) from Altera (now part of Intel). This device is designed for a wide range of applications, including digital logic design, data processing, and control systems. The EPM7032BTI44-5 is particularly known for its flexibility, ease of use, and ability to integrate complex logic functions into a single chip. Below is a detailed overview of its specifications, features, and applications.

## Overview

The EPM7032BTI44-5 is a 32 macrocells programmable logic device that utilizes a CMOS technology, allowing for low power consumption and high performance. It is designed to be programmed using Altera%27s development tools, which provide a user-friendly environment for designing and implementing digital logic circuits.

## Key Specifications

1. Device Type:
- Programmable Logic Device (PLD)

2. Architecture:
- 32 macrocells
- Each macrocell can be configured as either a registered or combinatorial output, providing flexibility in design.

3. Logic Capacity:
- Total Logic Elements: 32
- The device can implement a variety of logic functions, making it suitable for complex designs.

4. Input/Output Configuration:
- Number of I/O Pins: 44
- Configurable I/O pins that can be used for various functions, including input, output, and bidirectional operations.

5. Operating Voltage:
- Supply Voltage: 3.0V to 3.6V
- The device operates at a low voltage, which is beneficial for power-sensitive applications.

6. Speed Grade:
- Speed Grade: 5 (maximum propagation delay of 10 ns)
- This speed grade indicates the performance level of the device, suitable for high-speed applications.

7. Power Consumption:
- Low static and dynamic power consumption, making it ideal for battery-operated and portable devices.

8. Programming Technology:
- Electrically Erasable Programmable Read-Only Memory (EEPROM) technology allows for easy reprogramming and updates.

9. Temperature Range:
- Commercial Temperature Range: 0°C to 70°C
- Industrial Temperature Range: -40°C to +85°C (if applicable)

## Features

- Flexible Logic Configuration: The EPM7032BTI44-5 allows designers to implement a wide range of logic functions, including combinatorial and sequential logic.
- Built-in Test Features: The device includes features for built-in self-test (BIST), which aids in the verification and debugging of designs.
- Easy Integration: The device can be easily integrated into existing designs, providing a straightforward solution for adding logic functions.
- Development Tools: Supported by Altera%27s Quartus Prime software, which provides a comprehensive environment for design entry, simulation, and programming.

## Applications

The Altera EPM7032BTI44-5 is suitable for a variety of applications, including:

- Consumer Electronics: Used in devices such as televisions, audio equipment, and home appliances for control and processing functions.
- Industrial Automation: Ideal for programmable logic controllers (PLCs), motor control, and other automation applications.
- Telecommunications: Employed in communication equipment for signal processing and control functions.
- Automotive Systems: Used in automotive electronics for control and monitoring applications.
- Embedded Systems: Suitable for various embedded applications requiring custom logic solutions.

## Conclusion

The Altera EPM7032BTI44-5 is a versatile and efficient programmable logic device that offers a robust solution for implementing digital logic functions in a wide range of applications. With its flexible architecture, low power consumption, and support for various programming technologies, the EPM7032BTI44-5 is an excellent choice for designers seeking to integrate complex logic into their systems. Whether used in consumer electronics, industrial automation, or telecommunications, this device provides the performance and reliability needed for modern digital designs.
EPM7032BTI44-5 Compare Parts
  • EPM7032BTI44-5 vs EPM9560RI208-20
  • EPM7032BTI44-5 vs EPM9560RC240-20
  • EPM7032BTI44-5 vs EPM9560RC240-15YY
  • EPM7032BTI44-5 vs EPM9560RC240-15
  • EPM7032BTI44-5 vs EPM9560RC208-20
  • EPM7032BTI44-5 vs EPM9560RC208-15
  • EPM7032BTI44-5 vs EPM9560ARI240-10
  • EPM7032BTI44-5 vs EPM9560ARI208-10
  • EPM7032BTI44-5 vs EPM9560ARC240-10N
  • EPM7032BTI44-5 vs EPM9560ARC240-10
  • EPM7032BTI44-5 vs EPM9560ARC208-10N
  • EPM7032BTI44-5 vs EPM9560ARC208-10
  • EPM7032BTI44-5 vs EPM9560ABC356-10
  • EPM7032BTI44-5 vs EPM9480RC240-20
  • EPM7032BTI44-5 vs EPM9480RC240-20
  • EPM7032BTI44-5 vs EPM9480RC240-15
  • EPM7032BTI44-5 vs EPM9480RC240-15
  • EPM7032BTI44-5 vs EPM9480RC208-20
  • EPM7032BTI44-5 vs EPM9480RC208-15
  • EPM7032BTI44-5 vs EPM9400RC240-20
  • EPM7032BTI44-5 vs EPM9400RC240-20
  • EPM7032BTI44-5 vs EPM9400RC240-15
  • EPM7032BTI44-5 vs EPM9400RC208-20
  • EPM7032BTI44-5 vs EPM9400RC208-20
  • EPM7032BTI44-5 vs EPM9400RC208-15
  • EPM7032BTI44-5 vs EPM9400RC208-15
  • EPM7032BTI44-5 vs EPM9320RI208-20
  • EPM7032BTI44-5 vs EPM9320RC208-20
  • EPM7032BTI44-5 vs EPM9320RC208-15
  • EPM7032BTI44-5 vs EPM9320LI84-20
  • EPM7032BTI44-5 vs EPM9320LC84-20
  • EPM7032BTI44-5 vs EPM9320LC84-15
  • EPM7032BTI44-5 vs EPM9320BC356-15
  • EPM7032BTI44-5 vs EPM9320ARI208-10
  • EPM7032BTI44-5 vs EPM9320ARC208-10N
  • EPM7032BTI44-5 vs EPM9320ARC208-10
  • EPM7032BTI44-5 vs EPM9320ALI84-10
  • EPM7032BTI44-5 vs EPM9320ALC84-10N
  • EPM7032BTI44-5 vs EPM9320ALC84-10
  • EPM7032BTI44-5 vs EPM9320ABC356-10
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.