EPM3032ALC44-7N
EPM3032ALC44-7N
Active
Description:  IC CPLD 32MC 7.5NS 44PLCC
Manufacturer:  Altera
History Price: Active
In Stock: 17500
EPM3032ALC44-7N Specification
Specification
Part No
EPM3032ALC44-7N
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Altera
Series
MAX 3000A
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
7.5 ns
Voltage Supply - Internal
3V ~ 3.6V
Number of Logic Elements/Blocks
2
Number of Macrocells
32
Number of Gates
600
Number of I/O
34
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.58x16.58)
EPM3032ALC44-7N PDF Datasheet
EPM3032ALC44-7N Related Parts
EPM1270F256A5N
EPM1270F256A5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C3
EPM1270F256C3
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C3N
EPM1270F256C3N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C4
EPM1270F256C4
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C4N
EPM1270F256C4N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C5
EPM1270F256C5
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C5N
EPM1270F256C5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256I5
EPM1270F256I5
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256I5N
EPM1270F256I5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C3
EPM1270GF256C3
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C3N
EPM1270GF256C3N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C4
EPM1270GF256C4
Altera
IC CPLD 980MC 6.2NS 256FBGA
EPM3032ALC44-7N Description
The Altera EPM3032ALC44-7N is a member of the MAX 3000A series of programmable logic devices (PLDs) produced by Altera (now part of Intel). This device is designed for a wide range of applications, including digital logic design, data processing, and control systems. The EPM3032ALC44-7N is particularly known for its flexibility, ease of use, and cost-effectiveness, making it a popular choice among engineers and designers.

## Overview

The EPM3032ALC44-7N is a complex programmable logic device (CPLD) that features a high level of integration, allowing designers to implement complex logic functions in a single chip. It is based on a flash memory technology that provides reprogrammability, enabling users to update their designs easily.

## Key Specifications

1. Device Type: CPLD (Complex Programmable Logic Device)
2. Logic Elements: 32 macrocells
- Each macrocell can be configured to implement various logic functions, providing flexibility in design.

3. Maximum User I/O Pins: 44
- The device supports up to 44 input/output pins, allowing for extensive interfacing capabilities.

4. Programmable Logic Array (PLA) Architecture:
- The EPM3032ALC44-7N utilizes a programmable logic array architecture, which allows for efficient implementation of combinational and sequential logic.

5. Maximum Operating Frequency: 100 MHz
- This indicates the maximum speed at which the device can operate, making it suitable for high-speed applications.

6. Supply Voltage: 3.0V to 3.6V
- The device operates within this voltage range, which is typical for modern digital logic devices.

7. Power Consumption:
- The typical power consumption is around 100 mW, making it energy-efficient for various applications.

8. Temperature Range:
- The device is rated for operation in a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

9. Package Type: LCC (Leadless Chip Carrier) or TQFP (Thin Quad Flat Package)
- The EPM3032ALC44-7N is available in a 44-pin package, which is compact and suitable for surface-mount technology (SMT).

## Features

- Reprogrammability: The flash memory technology allows for easy reprogramming of the device, enabling rapid prototyping and design iterations.
- High Integration: With 32 macrocells, the EPM3032ALC44-7N can implement complex logic functions, reducing the need for multiple discrete components.
- Flexible I/O Configuration: The device supports various I/O configurations, including input, output, and bidirectional pins, allowing for versatile interfacing options.
- Built-in Test Features: The device includes features for built-in self-test (BIST), which aids in debugging and ensures reliability in applications.

## Applications

The Altera EPM3032ALC44-7N is suitable for a wide range of applications, including:

- Digital Signal Processing: Used in applications requiring high-speed data processing and manipulation.
- Control Systems: Ideal for implementing control logic in industrial automation and robotics.
- Communication Systems: Employed in communication devices for signal processing and protocol handling.
- Consumer Electronics: Utilized in various consumer electronic devices for logic control and interfacing.
- Prototyping: Commonly used in prototyping environments due to its reprogrammability and flexibility.

## Conclusion

The Altera EPM3032ALC44-7N is a versatile and powerful CPLD that offers a range of features suitable for various digital logic applications. Its high level of integration, reprogrammability, and flexible I/O capabilities make it an excellent choice for engineers looking to implement complex logic functions in a compact form factor. Whether used in industrial control, communication systems, or consumer electronics, the EPM3032ALC44-7N continues to be a reliable solution for modern digital design challenges.
EPM3032ALC44-7N Compare Parts
  • EPM3032ALC44-7N vs EPM9560RI208-20
  • EPM3032ALC44-7N vs EPM9560RC240-20
  • EPM3032ALC44-7N vs EPM9560RC240-15YY
  • EPM3032ALC44-7N vs EPM9560RC240-15
  • EPM3032ALC44-7N vs EPM9560RC208-20
  • EPM3032ALC44-7N vs EPM9560RC208-15
  • EPM3032ALC44-7N vs EPM9560ARI240-10
  • EPM3032ALC44-7N vs EPM9560ARI208-10
  • EPM3032ALC44-7N vs EPM9560ARC240-10N
  • EPM3032ALC44-7N vs EPM9560ARC240-10
  • EPM3032ALC44-7N vs EPM9560ARC208-10N
  • EPM3032ALC44-7N vs EPM9560ARC208-10
  • EPM3032ALC44-7N vs EPM9560ABC356-10
  • EPM3032ALC44-7N vs EPM9480RC240-20
  • EPM3032ALC44-7N vs EPM9480RC240-20
  • EPM3032ALC44-7N vs EPM9480RC240-15
  • EPM3032ALC44-7N vs EPM9480RC240-15
  • EPM3032ALC44-7N vs EPM9480RC208-20
  • EPM3032ALC44-7N vs EPM9480RC208-15
  • EPM3032ALC44-7N vs EPM9400RC240-20
  • EPM3032ALC44-7N vs EPM9400RC240-20
  • EPM3032ALC44-7N vs EPM9400RC240-15
  • EPM3032ALC44-7N vs EPM9400RC208-20
  • EPM3032ALC44-7N vs EPM9400RC208-20
  • EPM3032ALC44-7N vs EPM9400RC208-15
  • EPM3032ALC44-7N vs EPM9400RC208-15
  • EPM3032ALC44-7N vs EPM9320RI208-20
  • EPM3032ALC44-7N vs EPM9320RC208-20
  • EPM3032ALC44-7N vs EPM9320RC208-15
  • EPM3032ALC44-7N vs EPM9320LI84-20
  • EPM3032ALC44-7N vs EPM9320LC84-20
  • EPM3032ALC44-7N vs EPM9320LC84-15
  • EPM3032ALC44-7N vs EPM9320BC356-15
  • EPM3032ALC44-7N vs EPM9320ARI208-10
  • EPM3032ALC44-7N vs EPM9320ARC208-10N
  • EPM3032ALC44-7N vs EPM9320ARC208-10
  • EPM3032ALC44-7N vs EPM9320ALI84-10
  • EPM3032ALC44-7N vs EPM9320ALC84-10N
  • EPM3032ALC44-7N vs EPM9320ALC84-10
  • EPM3032ALC44-7N vs EPM9320ABC356-10
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.