EPCV4SI8N
EPCV4SI8N
Active
Description:  IC CONFIG DEVICE
Manufacturer:  Altera
Datasheet:   EPCV4SI8N Datasheet
History Price: $13.45000
In Stock: 43800
EPCV4SI8N Specification
Specification
Part No
EPCV4SI8N
Category
Memory - Configuration Proms for FPGAs
Manufacturer
Altera
Series
EPCV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable Type
In System Programmable
Memory Size
4MB
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
EPCV4SI8N Related Parts
EPC1064LC20
EPC1064LC20
Intel
IC CONFIG DEVICE 20PLCC
EPC1064LI20
EPC1064LI20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064LI20
EPC1064LI20
Intel
IC CONFIG DEVICE 65KBIT 20PLCC
EPC1064PC8
EPC1064PC8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064PI8
EPC1064PI8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064TC32
EPC1064TC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VLC20
EPC1064VLC20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VPC8
EPC1064VPC8
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VTC32
EPC1064VTC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1213DM8
EPC1213DM8
Altera
CONFIG MEMORY, 26KX8, SERIAL
EPC1213LC20
EPC1213LC20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPC1213LI20
EPC1213LI20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPCV4SI8N Compare Parts
  • EPCV4SI8N vs EPCS64SI16N
  • EPCV4SI8N vs EPCS4SI8NAA
  • EPCV4SI8N vs EPCS4SI8N
  • EPCV4SI8N vs EPCS1SI8N
  • EPCV4SI8N vs EPCS1SI8
  • EPCV4SI8N vs EPCS16SI8N
  • EPCV4SI8N vs EPCS16SI16N
  • EPCV4SI8N vs EPCS128SI16N
  • EPCV4SI8N vs EPCQL512F24IN
  • EPCV4SI8N vs EPCQL256F24IN
  • EPCV4SI8N vs EPCQL1024F24IN
  • EPCV4SI8N vs EPCQ64SI16N
  • EPCV4SI8N vs EPCQ64ASI16N
  • EPCV4SI8N vs EPCQ512SI16N
  • EPCV4SI8N vs EPCQ512ASI16N
  • EPCV4SI8N vs EPCQ4ASI8N
  • EPCV4SI8N vs EPCQ32SI8N
  • EPCV4SI8N vs EPCQ32ASI8N
  • EPCV4SI8N vs EPCQ256SI16N
  • EPCV4SI8N vs EPCQ16SI8N
  • EPCV4SI8N vs EPCQ16ASI8N
  • EPCV4SI8N vs EPCQ128SI16N
  • EPCV4SI8N vs EPCQ128ASI16N
  • EPCV4SI8N vs EPCE8QC100N
  • EPCV4SI8N vs EPCE8QC100
  • EPCV4SI8N vs EPCE4QC100N
  • EPCV4SI8N vs EPCE4QC100
  • EPCV4SI8N vs EPCE16QC100N
  • EPCV4SI8N vs EPCE16QC100
  • EPCV4SI8N vs EPC8QI100N
  • EPCV4SI8N vs EPC8QI100
  • EPCV4SI8N vs EPC8QC100N
  • EPCV4SI8N vs EPC8QC100DM
  • EPCV4SI8N vs EPC8QC100
  • EPCV4SI8N vs EPC4QI100N
  • EPCV4SI8N vs EPC4QI100
  • EPCV4SI8N vs EPC4QC100N
  • EPCV4SI8N vs EPC4QC100
  • EPCV4SI8N vs EPC2TI32N
  • EPCV4SI8N vs EPC2TI32
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.