EPCV4SI8N
EPCV4SI8N
Active
Description:  IC CONFIG DEVICE
Manufacturer:  Altera
Datasheet:   EPCV4SI8N Datasheet
History Price: $13.45000
In Stock: 43800
EPCV4SI8N vs EPCQ128ASI16N
Manufacturer
Series
EPCV
EPCQ-A
Packaging
Bulk
Tube
Status
Active
Active
Programmable Type
In System Programmable
In System Programmable
Memory Size
4MB
128Mb
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
16-SOIC