AS4C128M16D3-12BCNTR
AS4C128M16D3-12BCNTR
Discontinued
Description:  IC DRAM 2GBIT PARALLEL 96FBGA
Manufacturer:  Alliance Memory
History Price: Discontinued at Digi-Key
In Stock: 33800
AS4C128M16D3-12BCNTR Specification
Specification
Part No
AS4C128M16D3-12BCNTR
Category
Memory
Manufacturer
Alliance Memory
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
DRAM
Technology
SDRAM - DDR3
Memory Size
2Gbit
Memory Organization
128M x 16
Memory Interface
Parallel
Clock Frequency
800 MHz
Write Cycle Time - Word, Page
15ns
Access Time
20 ns
Voltage - Supply
1.425V ~ 1.575V
Operating Temperature
0 ℃ ~ 95 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
96-TFBGA
Supplier Device Package
96-FBGA (9x13)
AS4C128M16D3-12BCNTR PDF Datasheet
AS4C128M16D3-12BCNTR Related Parts
AS4C128M16D2-25BCN
AS4C128M16D2-25BCN
Alliance Memory
IC DRAM 2GBIT PARALLEL 84FBGA
AS4C128M16D2-25BCNTR
AS4C128M16D2-25BCNTR
Alliance Memory
IC DRAM 2GBIT PARALLEL 84FBGA
AS4C128M16D2-25BIN
AS4C128M16D2-25BIN
Alliance Memory
IC DRAM 2GBIT PARALLEL 84FBGA
AS4C128M16D2-25BINTR
AS4C128M16D2-25BINTR
Alliance Memory
IC DRAM 2GBIT PARALLEL 84FBGA
AS4C128M16D2A-25BCN
AS4C128M16D2A-25BCN
Alliance Memory
IC DRAM 2GBIT PARALLEL 84FBGA
AS4C128M16D2A-25BCNTR
AS4C128M16D2A-25BCNTR
Alliance Memory
IC DRAM 2GBIT PARALLEL 84FBGA
AS4C128M16D2A-25BIN
AS4C128M16D2A-25BIN
Alliance Memory
IC DRAM 2GBIT PARALLEL 84FBGA
AS4C128M16D2A-25BINTR
AS4C128M16D2A-25BINTR
Alliance Memory
IC DRAM 2GBIT PARALLEL 84TFBGA
AS4C128M16D3-12BAN
AS4C128M16D3-12BAN
Alliance Memory
IC DRAM 2GBIT PARALLEL 96FBGA
AS4C128M16D3-12BANTR
AS4C128M16D3-12BANTR
Alliance Memory
IC DRAM 2GBIT PARALLEL 96FBGA
AS4C128M16D3-12BCN
AS4C128M16D3-12BCN
Alliance Memory
IC DRAM 2GBIT PARALLEL 96FBGA
AS4C128M16D3-12BIN
AS4C128M16D3-12BIN
Alliance Memory
IC DRAM 2GBIT PARALLEL 96FBGA
AS4C128M16D3-12BCNTR Compare Parts
  • AS4C128M16D3-12BCNTR vs AS4C8M32SA-7BCN
  • AS4C128M16D3-12BCNTR vs AS4C8M32SA-6BINTR
  • AS4C128M16D3-12BCNTR vs AS4C8M32SA-6BIN
  • AS4C128M16D3-12BCNTR vs AS4C8M32S-7TCNTR
  • AS4C128M16D3-12BCNTR vs AS4C8M32S-7TCN
  • AS4C128M16D3-12BCNTR vs AS4C8M32S-7BCNTR
  • AS4C128M16D3-12BCNTR vs AS4C8M32S-7BCN
  • AS4C128M16D3-12BCNTR vs AS4C8M32S-6TINTR
  • AS4C128M16D3-12BCNTR vs AS4C8M32S-6TIN
  • AS4C128M16D3-12BCNTR vs AS4C8M32S-6BINTR
  • AS4C128M16D3-12BCNTR vs AS4C8M32S-6BIN
  • AS4C128M16D3-12BCNTR vs AS4C8M32MSA-6BINTR
  • AS4C128M16D3-12BCNTR vs AS4C8M32MSA-6BIN
  • AS4C128M16D3-12BCNTR vs AS4C8M32MD2A-25BPCN
  • AS4C128M16D3-12BCNTR vs AS4C8M32MD2A-25BCN
  • AS4C128M16D3-12BCNTR vs AS4C8M16SA-7TCNTR
  • AS4C128M16D3-12BCNTR vs AS4C8M16SA-7TCN
  • AS4C128M16D3-12BCNTR vs AS4C8M16SA-7BCNTR
  • AS4C128M16D3-12BCNTR vs AS4C8M16SA-7BCN
  • AS4C128M16D3-12BCNTR vs AS4C8M16SA-6TINTR
  • AS4C128M16D3-12BCNTR vs AS4C8M16SA-6TIN
  • AS4C128M16D3-12BCNTR vs AS4C8M16SA-6TCNTR
  • AS4C128M16D3-12BCNTR vs AS4C8M16SA-6TCN
  • AS4C128M16D3-12BCNTR vs AS4C8M16SA-6TANTR
  • AS4C128M16D3-12BCNTR vs AS4C8M16SA-6TAN
  • AS4C128M16D3-12BCNTR vs AS4C8M16SA-6BINTR
  • AS4C128M16D3-12BCNTR vs AS4C8M16SA-6BIN
  • AS4C128M16D3-12BCNTR vs AS4C8M16SA-6BANTR
  • AS4C128M16D3-12BCNTR vs AS4C8M16SA-6BAN
  • AS4C128M16D3-12BCNTR vs AS4C8M16S-7TCNTR
  • AS4C128M16D3-12BCNTR vs AS4C8M16S-7TCN
  • AS4C128M16D3-12BCNTR vs AS4C8M16S-7BCNTR
  • AS4C128M16D3-12BCNTR vs AS4C8M16S-7BCN
  • AS4C128M16D3-12BCNTR vs AS4C8M16S-6TINTR
  • AS4C128M16D3-12BCNTR vs AS4C8M16S-6TIN
  • AS4C128M16D3-12BCNTR vs AS4C8M16S-6TCNTR
  • AS4C128M16D3-12BCNTR vs AS4C8M16S-6TCN
  • AS4C128M16D3-12BCNTR vs AS4C8M16S-6TANTR
  • AS4C128M16D3-12BCNTR vs AS4C8M16S-6TAN
  • AS4C128M16D3-12BCNTR vs AS4C8M16S-6BINTR
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller