Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Alliance Memory AS4C128M16D3-12BCNTR
AS4C128M16D3-12BCNTR
Discontinued
Memory
Description:
IC DRAM 2GBIT PARALLEL 96FBGA
Manufacturer:
Alliance Memory
Datasheet:
AS4C128M16D3-12BCNTR Datasheet
History Price: Discontinued at Digi-Key
In Stock: 33800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS4C128M16D3-12BCNTR vs AS4C8M16SA-7BCNTR
Part No
AS4C128M16D3-12BCNTR
AS4C8M16SA-7BCNTR
Category
Memory
Memory
Manufacturer
Alliance Memory
Alliance Memory
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Active
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM - DDR3
SDRAM
Memory Size
2Gbit
128Mbit
Memory Organization
128M x 16
8M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
800 MHz
143 MHz
Write Cycle Time - Word, Page
15ns
14ns
Access Time
20 ns
5.4 ns
Voltage - Supply
1.425V ~ 1.575V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 95 ℃ (TC)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
96-TFBGA
54-TFBGA
Supplier Device Package
96-FBGA (9x13)
54-TFBGA (8x8)