L6235N
L6235N
Obsolete
Description:  IC MOTOR DRVR 12V-52V 24POWERDIP
Manufacturer:  STMicroelectronics
Datasheet:   L6235N Datasheet
History Price: Obsolete
In Stock: 29000
L6235N Specification
Specification
Part No
L6235N
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
STSPIN L62
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Interface
Parallel
Technology
DMOS
Step Resolution
-
Applications
General Purpose
Current - Output
2.8A
Voltage - Supply
12V ~ 52V
Voltage - Load
12V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
24-PowerDIP (0.300", 7.62mm)
Supplier Device Package
24-PowerDIP
L6235N PDF Datasheet
L6235N Related Parts
L6205D
L6205D
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 20SOIC
L6205D013TR
L6205D013TR
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 20SOIC
L6205N
L6205N
STMicroelectronics
IC MTR DRV BIPLR 8-52V 20-PWRDIP
L6205PD
L6205PD
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 20PWRSO
L6205PD013TR
L6205PD013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 20PWRSO
L6208D
L6208D
STMicroelectronics
IC MTR DRVR BIPOLAR 8V-52V 24SO
L6208D013TR
L6208D013TR
STMicroelectronics
IC MTR DRVR BIPOLAR 8V-52V 24SO
L6208N
L6208N
STMicroelectronics
IC MTR DRVR BIPLR 8-52V 24PWRDIP
L6208PD
L6208PD
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 36PWRSO
L6208PD013TR
L6208PD013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 36PWRSO
L6208Q
L6208Q
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
L6208QTR
L6208QTR
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
L6235N Description
Overview
The STMicroelectronics L6235N is a high-performance motor driver IC designed to drive three-phase brushless DC (BLDC) motors and permanent magnet synchronous motors (PMSM) in a wide range of applications. It is primarily used in industrial, automotive, and consumer electronics for applications requiring high efficiency, smooth operation, and precise motor control. The L6235N is built to handle substantial current levels while maintaining thermal stability and protecting against common motor driver faults.

Key Features

* Three-Phase Motor Driver: The L6235N is optimized for driving three-phase BLDC and PMSM motors with high efficiency, ensuring smooth motor operation.
* High Voltage Capability: It supports a wide voltage range, making it suitable for various motor voltages and enabling versatility across different applications.
* Integrated Protection Features: The device comes with multiple protection features, such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable and safe operation.
* Low Power Loss: The driver is designed for low power loss, making it highly efficient for applications where power consumption is a critical factor.
* Versatile Application Range: Suitable for driving motors in a variety of industrial automation, robotics, automotive, and home appliance applications.

Electrical Specifications

* Operating Voltage Range: The L6235N operates within a voltage range of 8V to 52V, allowing it to drive motors in various voltage categories, from low to medium-power applications.
* Output Current: It can provide a continuous output current of up to 3A per phase, which is sufficient for a wide range of small to medium-sized motors.
* Peak Output Current: The device supports peak output currents of up to 6A per phase, allowing it to handle temporary high-load conditions without damage.
* Phase-to-Phase Voltage: The phase-to-phase voltage is rated up to 52V, ensuring compatibility with motors that operate at higher voltages.
* Output Power: The output power capability is typically 80W at 24V and 150W at 48V, which makes it suitable for driving motors with different power requirements.
* Thermal Shutdown: The L6235N integrates thermal shutdown protection to prevent damage due to excessive heat, making it reliable in demanding environments.
* Overcurrent Protection: It includes overcurrent protection, ensuring that the device and the connected motor are safeguarded against short-circuit conditions or excessive current draws.
* Under-Voltage Lockout: The device includes under-voltage lockout, which prevents operation when the supply voltage is too low to drive the motor properly, ensuring safe startup and operation.

Control and Operation

* PWM Control Input: The L6235N features Pulse Width Modulation (PWM) control for motor speed and torque regulation. PWM allows for precise control of the motor’s rotational speed by adjusting the duty cycle.
* Speed Control: The motor speed can be adjusted using an external PWM signal, offering flexibility for various speed-controlled applications.
* Motor Direction Control: The device allows for motor direction reversal using simple control signals, making it ideal for bidirectional motor control applications.
* Phase Sequencing: The L6235N provides flexible phase sequencing to ensure proper rotation of the motor, especially when used in multi-phase motor systems like BLDC.
* Braking Mode: The IC supports regenerative braking functionality, allowing for efficient energy recovery and motor deceleration.
* Current Sensing: The L6235N supports current sensing for each motor phase, allowing feedback for motor protection and control algorithms.

Thermal and Power Efficiency

* Thermal Performance: The L6235N is designed with good thermal dissipation in mind. It features an integrated thermal shutdown mechanism that prevents the device from operating in conditions that could cause thermal damage.
* Power Dissipation: The IC features low power dissipation during operation, ensuring efficient energy conversion and minimal waste heat generation. The low Rds(on) of the internal MOSFETs further reduces conduction losses.
* Package Type: The L6235N comes in a PowerSO-20 package with a thermal pad that facilitates better heat dissipation, enabling the device to operate effectively under heavy load conditions.
* External Heat Sink: For higher current and power applications, an external heat sink may be required to further enhance thermal performance, particularly in motor control applications with continuous heavy loads.

Protection Features

* Overtemperature Protection: The L6235N is equipped with thermal shutdown circuitry to protect the device from excessive temperatures, ensuring safe operation without risking damage to the internal components.
* Short-Circuit Protection: The device integrates short-circuit protection, which helps in detecting and handling short-circuit conditions in the motor or wiring, preventing damage to the motor driver and other system components.
* Overcurrent Limiting: The device can limit the amount of current supplied to the motor during startup or under heavy load, helping to protect both the driver and the motor from damage caused by excessive currents.
* Undervoltage Lockout: To prevent malfunction or erratic behavior, the L6235N incorporates undervoltage lockout protection, which disables the output stages if the supply voltage is too low.

Applications

* Brushless DC Motor Control: The L6235N is widely used in applications involving BLDC motors, such as cooling fans, robotics, and automotive applications.
* Industrial Automation: It is suitable for driving motors in industrial automation systems like conveyor belts, actuators, and automation machinery.
* Robotics: The L6235N is used in robotic applications for precise motor control, enabling accurate movement and positioning of robotic arms and joints.
* Power Tools: Power tools that require efficient motor control, such as drills, saws, and other electric tools, can benefit from the use of the L6235N driver.
* Home Appliances: In home appliances like washing machines, air conditioning units, and refrigerators, the L6235N provides efficient motor control to ensure smooth operation.

Mechanical Specifications

* Package Type: The L6235N is available in the PowerSO-20 package, a surface-mount package that is designed to facilitate better heat dissipation and reduce the footprint in compact designs.
* Dimensions: The PowerSO-20 package measures 7x7 mm, making it a compact solution that fits well in space-constrained applications.
* Weight: The IC weighs approximately 0.15 grams, making it a lightweight component that can be easily integrated into various systems.
* Pin Configuration: The L6235N has 20 pins, with dedicated pins for the control inputs, motor outputs, and power supply connections, making it simple to integrate into your motor control design.

Performance Characteristics

* Operating Temperature Range: The L6235N is rated for operation within a temperature range of -40°C to +150°C, making it suitable for use in a wide variety of environments, including automotive and industrial applications.
* Switching Frequency: The L6235N supports PWM frequencies up to 100 kHz, allowing for smooth motor operation and efficient performance across a range of applications.
* Efficiency: The device operates with high efficiency, minimizing heat generation and power loss, which is crucial for applications where energy consumption is a critical factor.

Summary
The STMicroelectronics L6235N is a robust and efficient motor driver IC that is ideal for driving three-phase BLDC motors and PMSMs. It offers a wide range of protection features, high current capabilities, and precise control options, making it suitable for applications in industrial automation, robotics, automotive, and home appliances. With integrated thermal and overcurrent protection, the L6235N ensures safe and reliable motor operation under demanding conditions. Its versatile package, high voltage support, and low power loss make it an excellent choice for driving motors in a wide variety of embedded and power-efficient applications.
L6235N Compare Parts
  • L6235N vs L6258EX
  • L6235N vs L6258E
  • L6235N vs L6235QTR
  • L6235N vs L6235Q
  • L6235N vs L6235PD013TR
  • L6235N vs L6235PD
  • L6235N vs L6235D013TR
  • L6235N vs L6235D
  • L6235N vs L6234PD013TR
  • L6235N vs L6234PD
  • L6235N vs L6234
  • L6235N vs L6230QTR
  • L6235N vs L6230Q
  • L6235N vs L6230PDTR
  • L6235N vs L6230PD
  • L6235N vs L6229QTR
  • L6235N vs L6229Q
  • L6235N vs L6229PDTR
  • L6235N vs L6229N
  • L6235N vs L6229DTR
  • L6235N vs L6229D
  • L6235N vs L6228QTR
  • L6235N vs L6228Q
  • L6235N vs L6228PDTR
  • L6235N vs L6228PD
  • L6235N vs L6228N
  • L6235N vs L6228DTR
  • L6235N vs L6228D
  • L6235N vs L6227QTR
  • L6235N vs L6227Q
  • L6235N vs L6227PDTR
  • L6235N vs L6227PD
  • L6235N vs L6227N
  • L6235N vs L6227DTR
  • L6235N vs L6227D
  • L6235N vs L6226QTR
  • L6235N vs L6226Q
  • L6235N vs L6226PDTR
  • L6235N vs L6226PD
  • L6235N vs L6226N
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.