L6235N
L6235N
Obsolete
Description:  IC MOTOR DRVR 12V-52V 24POWERDIP
Manufacturer:  STMicroelectronics
Datasheet:   L6235N Datasheet
History Price: Obsolete
In Stock: 29000
L6235N vs L6234PD013TR
Series
STSPIN L62
STSPIN L62
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (3)
Interface
Parallel
Parallel
Technology
DMOS
BiCDMOS
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
2.8A
4A
Voltage - Supply
12V ~ 52V
7V ~ 52V
Voltage - Load
12V ~ 52V
7V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-PowerDIP (0.300", 7.62mm)
20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
24-PowerDIP
PowerSO-20