A6278ELWTR-T
A6278ELWTR-T
Obsolete
Description:  IC LED DRVR LINEAR 75.5MA 16SOIC
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 45700
A6278ELWTR-T Specification
Specification
Part No
A6278ELWTR-T
Category
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
Shift Register
Internal Switch(s)
Yes
Number of Outputs
8
Voltage - Supply (Min)
3V
Voltage - Supply (Max)
5.5V
Voltage - Output
-
Current - Output / Channel
75.5mA
Frequency
25MHz
Dimming
-
Applications
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
A6278ELWTR-T PDF Datasheet
A6278ELWTR-T Related Parts
A6210GEUTR-T
A6210GEUTR-T
Allegro MicroSystems
IC LED DRIVER RGLTR PWM 3A 16QFN
A6211GLJTR-T
A6211GLJTR-T
Allegro MicroSystems
IC LED DRIVER RGLTR PWM 3A 8SOIC
A6213KLJTR-1-T
A6213KLJTR-1-T
Allegro MicroSystems
IC LED DRIVER RGLTR PWM 3A 8SOIC
A6213KLJTR-T
A6213KLJTR-T
Allegro MicroSystems
IC LED DRIVER RGLTR PWM 3A 8SOIC
A6214KLKTR-T
A6214KLKTR-T
Allegro MicroSystems
IC LED DRVR RGLTR PWM 2A 10SOIC
A6216KLPTR-T
A6216KLPTR-T
Allegro MicroSystems
IC LED DRV RGLTR PWM 2A 16ETSSOP
A6217KEJTR-1-J
A6217KEJTR-1-J
Allegro MicroSystems
IC LED DRVR RGLTR PWM 1.5A 10DFN
A6217KEJTR-J
A6217KEJTR-J
Allegro MicroSystems
IC LED DRIVER RGLTR PWM 3A 10DFN
A6217KLJTR-1-T
A6217KLJTR-1-T
Allegro MicroSystems
IC LED DRVR RGLTR PWM 1.5A 8SOIC
A6217KLJTR-T
A6217KLJTR-T
Allegro MicroSystems
IC LED DRIVER RGLTR PWM 3A 8SOIC
A6260KLJ-T
A6260KLJ-T
Allegro MicroSystems
IC LED DRVR LIN PWM 350MA 8SOIC
A6260KLJTR-T
A6260KLJTR-T
Allegro MicroSystems
IC LED DRVR LIN PWM 350MA 8SOIC
A6278ELWTR-T Compare Parts
  • A6278ELWTR-T vs A6285EET-T
  • A6278ELWTR-T vs A6284KLPTR-T-1
  • A6278ELWTR-T vs A6284KLPTR-T
  • A6278ELWTR-T vs A6282ELWTR-T
  • A6278ELWTR-T vs A6282ELW-T
  • A6278ELWTR-T vs A6282ELPTR-T
  • A6278ELWTR-T vs A6282ELP-T
  • A6278ELWTR-T vs A6282EESTR-T
  • A6278ELWTR-T vs A6281EESTR-T
  • A6278ELWTR-T vs A6280EESTR-T
  • A6278ELWTR-T vs A6280EA-T
  • A6278ELWTR-T vs A6279ELWTR-T
  • A6278ELWTR-T vs A6279ELW-T
  • A6278ELWTR-T vs A6279ELPTR-T
  • A6278ELWTR-T vs A6279ELP-T
  • A6278ELWTR-T vs A6279EETTR-T
  • A6278ELWTR-T vs A6279EA-T
  • A6278ELWTR-T vs A6278ELW-T
  • A6278ELWTR-T vs A6278ELPTR-T
  • A6278ELWTR-T vs A6278ELP-T
  • A6278ELWTR-T vs A6278EA-T
  • A6278ELWTR-T vs A6277SLWTR
  • A6278ELWTR-T vs A6277SLW
  • A6278ELWTR-T vs A6277SA
  • A6278ELWTR-T vs A6277ELWTR-T
  • A6278ELWTR-T vs A6277ELWTR
  • A6278ELWTR-T vs A6277ELW-T
  • A6278ELWTR-T vs A6277ELW
  • A6278ELWTR-T vs A6277EA-T
  • A6278ELWTR-T vs A6277EA
  • A6278ELWTR-T vs A6276SLWTR-T
  • A6278ELWTR-T vs A6276SLWTR
  • A6278ELWTR-T vs A6276SLW-T
  • A6278ELWTR-T vs A6276SLW
  • A6278ELWTR-T vs A6276SA
  • A6278ELWTR-T vs A6276ELWTR-T
  • A6278ELWTR-T vs A6276ELWTR
  • A6278ELWTR-T vs A6276ELW-T
  • A6278ELWTR-T vs A6276ELW
  • A6278ELWTR-T vs A6276ELPTR-T
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads