Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A5985GETTR-T
A5985GETTR-T
Active
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRVR BIPOLAR 8-40V 28QFN
Manufacturer:
Allegro MicroSystems
Datasheet:
A5985GETTR-T Datasheet
History Price: $2.66000
In Stock: 18000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A5985GETTR-T Specification
Specification
Part No
A5985GETTR-T
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Logic
Technology
DMOS
Step Resolution
1 ~ 1/32
Applications
General Purpose
Current - Output
2A
Voltage - Supply
8V ~ 40V
Voltage - Load
8V ~ 40V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
28-VFQFN Exposed Pad
Supplier Device Package
28-QFN (5x5)
A5985GETTR-T Related Parts
A5931KESTR-1-J
Allegro MicroSystems
AUTOMOTIVE 3-PHASE SENSORLESS SI
A5932KESSR-J
Allegro MicroSystems
IC MTRDRV MULTPHAS 5-50V 24TSSOP
A5932KLPTR-T
Allegro MicroSystems
IC MTRDRV MULTPHAS 5-50V 24TSSOP
A5936GLKTR-T
Allegro MicroSystems
IC MOTOR DRIVER 10SOIC
A5936GLNTR-T
Allegro MicroSystems
IC MOTOR DRIVER 10SOIC
A5940GEJTR-T
Allegro MicroSystems
IC MOTOR DRIVER 10DFN
A5940GLKTR-T
Allegro MicroSystems
IC MOTOR DRIVER 10SOIC
A5940GLNTR-T
Allegro MicroSystems
IC MOTOR DRIVER 10SSOP
A5940KLKTR-T
Allegro MicroSystems
IC MOTOR DRIVER 10SOIC
A5941GLKTR-T
Allegro MicroSystems
IC MOTOR DRIVER 10SOIC
A5941GLNTR-T
Allegro MicroSystems
IC MOTOR DRIVER 10SSOP
A5941KLKTR-T
Allegro MicroSystems
IC MOTOR DRIVER 10SOIC
A5985GETTR-T Compare Parts
A5985GETTR-T vs A5988GJPTR-T
A5985GETTR-T vs A5988GJPTR-1-T
A5985GETTR-T vs A5988GEVTR-T
A5985GETTR-T vs A5988GEVTR-1-T
A5985GETTR-T vs A5984GLPTR-T
A5985GETTR-T vs A5984GETTR-T
A5985GETTR-T vs A5984GESTR-T
A5985GETTR-T vs A5979GLPTR-T
A5985GETTR-T vs A5977GLPTR-T
A5985GETTR-T vs A5976GLPTR-T
A5985GETTR-T vs A5957GESTR-T
A5985GETTR-T vs A5950KLPTR-T
A5985GETTR-T vs A5950KEUSR-J
A5985GETTR-T vs A5950GLPTR-T
A5985GETTR-T vs A5950GEUSR-T
A5985GETTR-T vs A5947KLPTR-T
A5985GETTR-T vs A5947GETTR-T
A5985GETTR-T vs A5943GLPTR-T
A5985GETTR-T vs A5941KLKTR-T
A5985GETTR-T vs A5941GLNTR-T
A5985GETTR-T vs A5941GLKTR-T
A5985GETTR-T vs A5940KLKTR-T
A5985GETTR-T vs A5940GLNTR-T
A5985GETTR-T vs A5940GLKTR-T
A5985GETTR-T vs A5940GEJTR-T
A5985GETTR-T vs A5936GLNTR-T
A5985GETTR-T vs A5936GLKTR-T
A5985GETTR-T vs A5932KLPTR-T
A5985GETTR-T vs A5932KESSR-J
A5985GETTR-T vs A5931KESTR-1-J
A5985GETTR-T vs A5995GEVTR-T
A5985GETTR-T vs A5990GEVSR-T
A5985GETTR-T vs A5989GEVTR-T
A5985GETTR-T vs A5949GLPTR-T
A5985GETTR-T vs A5949GETTR-T
A5985GETTR-T vs A5946GLPTR-T
A5985GETTR-T vs A5944GEETR-T
A5985GETTR-T vs A5939GLPTR-T
A5985GETTR-T vs A5939GETTR-T
A5985GETTR-T vs A5937GLNTR-T
Customer Reviews
4.95 out of 5.00 stars from 136 customer reviews from all over the world
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad