A5985GETTR-T
A5985GETTR-T
Active
Description:  IC MTR DRVR BIPOLAR 8-40V 28QFN
Manufacturer:  Allegro MicroSystems
History Price: $2.66000
In Stock: 18000
A5985GETTR-T vs A5940KLKTR-T
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (3)
Interface
Logic
-
Technology
DMOS
-
Step Resolution
1 ~ 1/32
-
Applications
General Purpose
Automotive
Current - Output
2A
-
Voltage - Supply
8V ~ 40V
-
Voltage - Load
8V ~ 40V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
10-LSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
28-QFN (5x5)
10-SOIC