Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A4964KEVTR-J
A4964KEVTR-J
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 5.5V-50V 36QFN
Manufacturer:
Allegro MicroSystems
Datasheet:
A4964KEVTR-J Datasheet
History Price: $2.83500
In Stock: 28800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A4964KEVTR-J Specification
Specification
Part No
A4964KEVTR-J
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Output Configuration
-
Interface
SPI
Technology
-
Step Resolution
-
Applications
Automotive
Current - Output
-
Voltage - Supply
5.5V ~ 50V
Voltage - Load
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
36-VFQFN Exposed Pad
Supplier Device Package
36-QFN (6x6)
A4964KEVTR-J Related Parts
A4910KJPTR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 48LQFP
A4911KEVSR-J-1
Allegro MicroSystems
IC MOTOR DRIVER MULTIPHASE 48QFN
A4911KJPTR-T
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4911KJPTR-T-1
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4913KEVSR-J-1
Allegro MicroSystems
IC MOTOR DRIVER MULTIPHASE 48QFN
A4913KJPTR-T
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4913KJPTR-T-1
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4915METTR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 28QFN
A4915MLPTR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 28TSSOP
A4916KEVSR-J-1
Allegro MicroSystems
IC MOTOR DRIVER MULTIPHASE 48QFN
A4916KJPTR-T
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4916KJPTR-T-1
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4964KEVTR-J Compare Parts
A4964KEVTR-J vs A4992KLPTR-T
A4964KEVTR-J vs A4990KLPTR-T
A4964KEVTR-J vs A4989SLDTR-T
A4964KEVTR-J vs A4988SETTR-T
A4964KEVTR-J vs A4987SLPTR-T
A4964KEVTR-J vs A4987SESTR-T
A4964KEVTR-J vs A4986SLPTR-T
A4964KEVTR-J vs A4986SESTR-T
A4964KEVTR-J vs A4985SLPTR-T
A4964KEVTR-J vs A4985SETTR-T
A4964KEVTR-J vs A4985SESTR-T
A4964KEVTR-J vs A4984SLPTR-T
A4964KEVTR-J vs A4984SETTR-T
A4964KEVTR-J vs A4984SESTR-T
A4964KEVTR-J vs A4983SETTR-T
A4964KEVTR-J vs A4982SLPTR-T
A4964KEVTR-J vs A4982SETTR-T
A4964KEVTR-J vs A4980KLPTR-T
A4964KEVTR-J vs A4979GLPTR-T
A4964KEVTR-J vs A4975SLBTR-T
A4964KEVTR-J vs A4975SB-T
A4964KEVTR-J vs A4973SLBTR-T
A4964KEVTR-J vs A4973SB-T
A4964KEVTR-J vs A4970SLBTR-T
A4964KEVTR-J vs A4970GLBTR-T
A4964KEVTR-J vs A4964KJPTR-T
A4964KEVTR-J vs A4963GLPTR-T
A4964KEVTR-J vs A4960KJPTR-T
A4964KEVTR-J vs A4960KJPTR-A-T
A4964KEVTR-J vs A4957SESTR-T
A4964KEVTR-J vs A4956KLPTR-T
A4964KEVTR-J vs A4956GLPTR-T
A4964KEVTR-J vs A4956GESTR-T
A4964KEVTR-J vs A4955KLPTR-T
A4964KEVTR-J vs A4955GLPTR-T
A4964KEVTR-J vs A4955GESTR-T
A4964KEVTR-J vs A4954ELPTR-T
A4964KEVTR-J vs A4953ELJTR-T
A4964KEVTR-J vs A4952ELYTR-T
A4964KEVTR-J vs A4950KLJTR-T
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed