A4964KEVTR-J
A4964KEVTR-J
Active
Description:  IC MOTOR DRIVER 5.5V-50V 36QFN
Manufacturer:  Allegro MicroSystems
History Price: $2.83500
In Stock: 28800
A4964KEVTR-J vs A4990KLPTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (4)
Interface
SPI
Parallel
Technology
-
DMOS
Step Resolution
-
-
Applications
Automotive
Automotive
Current - Output
-
800mA
Voltage - Supply
5.5V ~ 50V
0V ~ 50V
Voltage - Load
-
0V ~ 50V
Operating Temperature
-40 ℃ ~ 150 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-VFQFN Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
36-QFN (6x6)
20-TSSOP-EP