A4935EJPTR-T
A4935EJPTR-T
Active
Description:  THREE-PHASE MOSFET PREDRIVER
Manufacturer:  Allegro MicroSystems
History Price: Active
In Stock: 34100
A4935EJPTR-T Specification
Specification
Part No
A4935EJPTR-T
Category
PMIC - Gate Drivers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
-
Channel Type
-
Number of Drivers
-
Gate Type
-
Voltage - Supply
-
Logic Voltage - VIL, VIH
-
Current - Peak Output (Source, Sink)
-
Input Type
-
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
A4935EJPTR-T Related Parts
A4919GETTR-3-T
A4919GETTR-3-T
Allegro MicroSystems
IC GATE DRVR HI/LOW SIDE 28QFN
A4919GETTR-5-T
A4919GETTR-5-T
Allegro MicroSystems
IC GATE DRVR HI/LOW SIDE 28QFN
A4919GETTR-T
A4919GETTR-T
Allegro MicroSystems
IC GATE DRVR HI/LOW SIDE 28QFN
A4919GLPTR-3-T
A4919GLPTR-3-T
Allegro MicroSystems
IC GATE DRVR HI/LOW SIDE 28TSSOP
A4919GLPTR-5-T
A4919GLPTR-5-T
Allegro MicroSystems
IC GATE DRVR HI/LOW SIDE 28TSSOP
A4919GLPTR-T
A4919GLPTR-T
Allegro MicroSystems
IC GATE DRVR HI/LOW SIDE 28TSSOP
A4926KLPTR-T
A4926KLPTR-T
Allegro MicroSystems
IC GATE DRVR HALF-BRIDGE 20TSSOP
A4927KLPTR-T
A4927KLPTR-T
Allegro MicroSystems
IC GATE DRVR HALF-BRIDGE 24TSSOP
A4928KLPTR-T
A4928KLPTR-T
Allegro MicroSystems
IC GATE DRVR HALF-BRIDGE 24TSSOP
A4937KLPTR-A-T
A4937KLPTR-A-T
Allegro MicroSystems
IC GATE DRVR HALF-BRIDGE 28TSSOP
A4935EJPTR-T Description
Overview of Allegro MicroSystems A4935EJPTR-T

The Allegro MicroSystems A4935EJPTR-T is a highly integrated, full-featured motor driver IC designed for driving bipolar stepper motors in a variety of applications such as printers, scanners, industrial machines, and other systems requiring precise motion control. This device incorporates a high-performance microstepping driver with an advanced PWM current control method, offering a highly efficient solution for controlling stepper motors. The A4935EJPTR-T is capable of providing smooth and precise motor control while ensuring low power consumption and reduced heat generation.

Key Features

* Integrated Microstepping Driver: The A4935EJPTR-T provides advanced microstepping control, which enables smooth and accurate motion control, reducing noise and vibration typically associated with stepper motors.
* PWM Current Control: The IC utilizes Pulse Width Modulation (PWM) current control to regulate the current through the motor windings, optimizing the performance of the motor by minimizing power losses and heat dissipation.
* Low Power Consumption: The device is designed to operate efficiently, with low quiescent current, making it ideal for battery-powered systems and applications where energy efficiency is important.
* Built-In Protection Features: The A4935EJPTR-T integrates multiple safety features such as thermal shutdown, overcurrent protection, and undervoltage lockout, ensuring robust operation in various environments and conditions.
* Wide Voltage Range: It supports a broad supply voltage range from 10V to 45V, providing flexibility for use in different power systems.
* Programmable Current Control: The A4935EJPTR-T allows for programmable current control, enabling precise control of the current through the motor coils and optimizing the efficiency of the motor system.

Electrical Specifications

* Supply Voltage: 10V to 45V, which accommodates a wide variety of motor and power supply configurations, ensuring versatility in multiple applications.
* Motor Output Current: Capable of delivering up to 2.5A peak per phase (depending on the thermal management), which is suitable for driving larger motors with higher current requirements.
* Logic Voltage: The IC operates with a logic voltage of 3.3V or 5V, compatible with most common microcontrollers or logic circuits.
* PWM Frequency: The device operates with a PWM frequency range of up to 100 kHz, allowing for precise control of current and providing smooth operation of the motor.
* Current Control Resolution: The current control resolution is fine-tuned for microstepping applications, offering smooth transitions and reducing motor vibration at high resolutions.
* Phase Current Sensing: Integrated current sensing for accurate motor control and to prevent overcurrent conditions, protecting both the motor and the driver.
* Standby Current: The IC has a low standby current of approximately 5 µA, which is essential for minimizing power consumption when the motor is not active.
* Thermal Shutdown: Integrated thermal protection automatically disables the IC if the junction temperature exceeds a certain threshold, preventing damage due to overheating.

Functional Description

* Microstepping Control: The A4935EJPTR-T uses sophisticated microstepping techniques to drive stepper motors. It divides each full step into smaller microsteps, allowing for smoother motion with reduced noise and vibrations. This makes it ideal for applications requiring fine position accuracy and high torque at low speeds.
* Current Control Loop: The device utilizes a closed-loop current control mechanism, ensuring that the motor phases are driven with the correct current based on the load conditions. This allows for better torque control and improved overall motor performance.
* Motor Driver Outputs: The A4935EJPTR-T includes two output stages that drive the A and B motor coils (phases) in bipolar stepper motors. The output drivers are designed to handle high currents and are optimized for low voltage drop to minimize power loss and heat generation.
* External Components: While the A4935EJPTR-T integrates most of the necessary components, external resistors, and capacitors are required for setting the current control and for filtering purposes to ensure smooth operation.

Protection and Safety Features

* Overcurrent Protection: The device includes built-in overcurrent protection to prevent damage to the IC or motor by limiting the phase current to safe levels. If the current exceeds a predefined threshold, the IC will shut down or reduce the current to avoid excessive heating.
* Thermal Shutdown: The A4935EJPTR-T features an integrated thermal shutdown function, which turns off the driver if the temperature exceeds a certain threshold, thus preventing overheating and potential damage to the device.
* Undervoltage Lockout (UVLO): The IC includes undervoltage lockout to prevent malfunction when the supply voltage drops below a specified level, ensuring that the motor only operates within a safe voltage range.
* Overtemperature Protection: In addition to thermal shutdown, the device features continuous monitoring of the temperature and will limit the output current to reduce heat when the temperature exceeds a safe level.

Mechanical and Packaging Information

* Package Type: The A4935EJPTR-T is provided in a 16-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for compact designs. The small form factor allows for easy integration into densely packed systems while offering a reliable and robust connection.
* Thermal Resistance: The IC has a junction-to-ambient thermal resistance of approximately 45°C/W, indicating that it is capable of dissipating heat effectively when properly mounted on a PCB.
* Weight: The device is lightweight, typically weighing around 0.08 grams, which makes it suitable for low-weight applications where every gram matters.

Applications

* Industrial Motor Control: The A4935EJPTR-T is well-suited for controlling stepper motors in industrial applications such as robotic arms, CNC machines, and automated assembly lines, where precision and reliability are critical.
* Printers and Scanners: Stepper motors are commonly used in printers and scanners for accurate positioning of printheads or scanning elements. The A4935EJPTR-T offers smooth and efficient operation for these types of systems.
* Automation Systems: The device can be used in a wide range of automated systems requiring precise motion control, such as conveyor systems, actuator drives, and positioners.
* Medical Devices: The A4935EJPTR-T can be utilized in medical equipment where precise control of motors is required, such as in pumps, ventilators, or diagnostic tools.
* Consumer Electronics: The IC is used in consumer products such as home automation systems, 3D printers, and cameras, where efficient and smooth motion control is required.

Environmental and Reliability Characteristics

* Operating Temperature Range: The A4935EJPTR-T operates within a temperature range of -40°C to +85°C, making it suitable for use in harsh industrial and automotive environments.
* Storage Temperature Range: The device can be safely stored in temperatures ranging from -55°C to +150°C, ensuring it remains stable and reliable under extreme conditions.
* Moisture Sensitivity Level (MSL): The A4935EJPTR-T has an MSL rating of 3, indicating that it is relatively resistant to moisture and can be safely handled and stored under standard conditions.

Summary

The Allegro MicroSystems A4935EJPTR-T is a highly integrated bipolar stepper motor driver IC that combines advanced microstepping control with sophisticated protection features to provide efficient and reliable motor control in various applications. Its ability to handle up to 2.5A peak current per phase, combined with its low power consumption, thermal protection, and robust performance, makes it ideal for a wide range of industrial, consumer, and automotive applications. With its compact package and flexible voltage range, the A4935EJPTR-T provides a versatile solution for precise motor control, ensuring smooth and noise-free operation in stepper motor-driven systems.
A4935EJPTR-T Compare Parts
  • A4935EJPTR-T vs A4928KLPTR-T
  • A4935EJPTR-T vs A4927KLPTR-T
  • A4935EJPTR-T vs A4926KLPTR-T
  • A4935EJPTR-T vs A4919GLPTR-T
  • A4935EJPTR-T vs A4919GLPTR-5-T
  • A4935EJPTR-T vs A4919GLPTR-3-T
  • A4935EJPTR-T vs A4919GETTR-T
  • A4935EJPTR-T vs A4919GETTR-5-T
  • A4935EJPTR-T vs A4919GETTR-3-T
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.