A4919GLPTR-T
A4919GLPTR-T
Active
Description:  IC GATE DRVR HI/LOW SIDE 28TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $3.65000
In Stock: 9700
A4919GLPTR-T Specification
Specification
Part No
A4919GLPTR-T
Category
PMIC - Gate Drivers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
High-Side or Low-Side
Channel Type
3-Phase
Number of Drivers
6
Gate Type
N-Channel MOSFET
Voltage - Supply
5.5V ~ 50V
Logic Voltage - VIL, VIH
0.8V, 2V
Current - Peak Output (Source, Sink)
-
Input Type
TTL
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
35ns, 20ns
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-TSSOP-EP
A4919GLPTR-T Related Parts
A4919GETTR-3-T
A4919GETTR-3-T
Allegro MicroSystems
IC GATE DRVR HI/LOW SIDE 28QFN
A4919GETTR-5-T
A4919GETTR-5-T
Allegro MicroSystems
IC GATE DRVR HI/LOW SIDE 28QFN
A4919GETTR-T
A4919GETTR-T
Allegro MicroSystems
IC GATE DRVR HI/LOW SIDE 28QFN
A4919GLPTR-3-T
A4919GLPTR-3-T
Allegro MicroSystems
IC GATE DRVR HI/LOW SIDE 28TSSOP
A4919GLPTR-5-T
A4919GLPTR-5-T
Allegro MicroSystems
IC GATE DRVR HI/LOW SIDE 28TSSOP
A4926KLPTR-T
A4926KLPTR-T
Allegro MicroSystems
IC GATE DRVR HALF-BRIDGE 20TSSOP
A4927KLPTR-T
A4927KLPTR-T
Allegro MicroSystems
IC GATE DRVR HALF-BRIDGE 24TSSOP
A4928KLPTR-T
A4928KLPTR-T
Allegro MicroSystems
IC GATE DRVR HALF-BRIDGE 24TSSOP
A4935EJPTR-T
A4935EJPTR-T
Allegro MicroSystems
THREE-PHASE MOSFET PREDRIVER
A4937KLPTR-A-T
A4937KLPTR-A-T
Allegro MicroSystems
IC GATE DRVR HALF-BRIDGE 28TSSOP
A4919GLPTR-T Compare Parts
  • A4919GLPTR-T vs A4935EJPTR-T
  • A4919GLPTR-T vs A4928KLPTR-T
  • A4919GLPTR-T vs A4927KLPTR-T
  • A4919GLPTR-T vs A4926KLPTR-T
  • A4919GLPTR-T vs A4919GLPTR-5-T
  • A4919GLPTR-T vs A4919GLPTR-3-T
  • A4919GLPTR-T vs A4919GETTR-T
  • A4919GLPTR-T vs A4919GETTR-5-T
  • A4919GLPTR-T vs A4919GETTR-3-T
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.