A3981KLPTR-T
A3981KLPTR-T
Active
Description:  IC MTR DRV BIPOLR 3-5.5V 28TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $4.61000
In Stock: 29800
A3981KLPTR-T Specification
Specification
Part No
A3981KLPTR-T
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
SPI, Step/Direction
Technology
DMOS
Step Resolution
1, 1/2, 1/4, 1/16
Applications
Automotive
Current - Output
1.4A
Voltage - Supply
3V ~ 5.5V
Voltage - Load
7V ~ 28V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-TSSOP-EP
A3981KLPTR-T Related Parts
A3901SEJTR-T
A3901SEJTR-T
Allegro MicroSystems
IC MTR DRVR BIPLR 2.5-5.5V 10DFN
A3903EEETR-T
A3903EEETR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 8DFN
A3904ECGTR
A3904ECGTR
Allegro MicroSystems
IC MOTOR DRIVER 2.4V-5.5V 6WLCSP
A3904EEWTR-P
A3904EEWTR-P
Allegro MicroSystems
IC MOTOR DRIVER 2.4V-5.5V 6DFN
A3906SES-T
A3906SES-T
Allegro MicroSystems
IC MTR DRVR BIPOLAR 2.5-9V 20QFN
A3906SESTR-T
A3906SESTR-T
Allegro MicroSystems
IC MTR DRVR BIPOLAR 2.5-9V 20QFN
A3907ECGTR
A3907ECGTR
Allegro MicroSystems
IC VOICE COIL MOTOR DVR 6WLCSP
A3908EEETR-T
A3908EEETR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 8DFN
A3910EEETR-T
A3910EEETR-T
Allegro MicroSystems
IC MOTOR DRIVER 2.5V-5.5V 8DFN
A3916GESTR-T
A3916GESTR-T
Allegro MicroSystems
IC MTR DRV BIPOLAR 2.7-15V 16QFN
A3916GESTR-T-1
A3916GESTR-T-1
Allegro MicroSystems
IC MTR DRVR BIPOLR 2.7-15V 20QFN
A3917ECGTR
A3917ECGTR
Allegro MicroSystems
IC MOTOR DRIVER 6CSP
A3981KLPTR-T Description
Allegro MicroSystems A3981KLPTR-T Overview

The Allegro MicroSystems A3981KLPTR-T is a high-performance bipolar stepper motor driver designed for a variety of motion control applications, such as robotics, automotive, and industrial equipment. It is a versatile device that integrates advanced features like microstepping, current regulation, and thermal protection into a compact and efficient solution. This driver IC is particularly suited for applications where precision motor control is essential and power efficiency is a priority.

Key Features of the A3981KLPTR-T

* Microstepping Control: The A3981KLPTR-T offers up to 1/16 microstepping resolution, enabling smoother motion and higher accuracy in stepper motors.
* Current Regulation: The device features a built-in current control mechanism, providing excellent performance and reducing motor noise while maintaining a constant current through the motor coils.
* Low Power Consumption: It operates with low power dissipation, making it suitable for battery-powered or energy-efficient designs.
* Thermal Shutdown and Protection: The A3981KLPTR-T has built-in thermal shutdown, overcurrent protection, and undervoltage lockout, which safeguard both the IC and the motor in case of adverse operating conditions.
* Integrated MOSFETs: The IC integrates high-quality MOSFETs, minimizing the need for external components and improving overall system reliability.
* Wide Voltage Range: It supports a wide input voltage range, making it adaptable to a variety of power supply conditions.

Specifications of the A3981KLPTR-T

* Operating Voltage: The A3981KLPTR-T operates within a supply voltage range of 8V to 35V, making it highly flexible for a variety of stepper motor systems.
* Output Current: The device can drive a continuous output current of up to 2A per phase, with a peak current rating of 3A, making it suitable for controlling medium to large stepper motors.
* Step Resolution: The A3981KLPTR-T supports up to 1/16th microstepping, which provides highly precise control of motor movement.
* Logic Voltage: The logic voltage is 3.3V or 5V, compatible with most standard microcontroller systems.
* Motor Types: It is designed to drive both bipolar and unipolar stepper motors, offering flexibility for different motor configurations.
* Package Type: The IC comes in a 24-pin TSSOP (Thin Shrink Small Outline Package), making it compact and easy to integrate into space-constrained applications.
* Control Interface: It uses a simple step and direction control interface, allowing easy integration with existing motion control systems.

Application Areas

The A3981KLPTR-T is ideal for a wide range of applications, including:

* Industrial Automation: Used in equipment like CNC machines, 3D printers, and other automated machinery requiring precise and efficient motor control.
* Robotics: Provides smooth and accurate movement control for robotic arms and mobile robots, helping achieve fine-tuned motion.
* Automotive Systems: Employed in automotive motors for applications like power seats, mirrors, and other position-controlled devices.
* Office and Consumer Equipment: Used in printers, scanners, and other devices requiring precise motor control and energy efficiency.

Key Advantages

* Compact and Efficient: The integrated design reduces component count and saves board space, which is essential in compact systems.
* Smooth Motor Control: The microstepping feature ensures smooth motor movement, reducing vibration and noise, which is important in applications like 3D printers or robotics.
* Easy Integration: With its straightforward step and direction control interface, the A3981KLPTR-T is easy to integrate into existing systems, minimizing development time.
* Reliable Protection: The thermal shutdown, overcurrent protection, and undervoltage lockout features ensure the longevity of the device and protect it from damage due to harsh operating conditions.

Conclusion

The Allegro MicroSystems A3981KLPTR-T is a highly reliable and efficient stepper motor driver that integrates several advanced features like microstepping, current regulation, and thermal protection. Its wide voltage range, compact packaging, and easy-to-use control interface make it an excellent choice for a broad range of applications, from robotics to industrial automation. With its ability to drive motors with up to 2A of continuous current and 1/16 microstepping, it ensures precise and efficient motion control while protecting both the driver and the motor from various operating hazards.
A3981KLPTR-T Compare Parts
  • A3981KLPTR-T vs A3995SEVTR-T
  • A3981KLPTR-T vs A3992SLPTR-T
  • A3981KLPTR-T vs A3992SB-T
  • A3981KLPTR-T vs A3989SEVTR-T
  • A3981KLPTR-T vs A3988SJPTR-T
  • A3981KLPTR-T vs A3988SJPTR-1-T
  • A3981KLPTR-T vs A3988SJP-T
  • A3981KLPTR-T vs A3988SEVTR-T
  • A3981KLPTR-T vs A3988SEVTR-1-T
  • A3981KLPTR-T vs A3987SLPTR-T
  • A3981KLPTR-T vs A3986SLDTR-T
  • A3981KLPTR-T vs A3985SLDTR-T
  • A3981KLPTR-T vs A3984SLPTR-T
  • A3981KLPTR-T vs A3984SLPTR
  • A3981KLPTR-T vs A3984SLP-T
  • A3981KLPTR-T vs A3984SLP
  • A3981KLPTR-T vs A3983SLPTR-T
  • A3981KLPTR-T vs A3983SLPTR
  • A3981KLPTR-T vs A3983SLP-T
  • A3981KLPTR-T vs A3983SLP
  • A3981KLPTR-T vs A3982SLBTR-T
  • A3981KLPTR-T vs A3982SLBTR
  • A3981KLPTR-T vs A3982SLB-T
  • A3981KLPTR-T vs A3982SLB
  • A3981KLPTR-T vs A3980KLPTR-T
  • A3981KLPTR-T vs A3980KLPTR
  • A3981KLPTR-T vs A3980KLP-T
  • A3981KLPTR-T vs A3980KLP
  • A3981KLPTR-T vs A3979SLPTR-T
  • A3981KLPTR-T vs A3979SLPTR
  • A3981KLPTR-T vs A3979SLP-T
  • A3981KLPTR-T vs A3979SLP
  • A3981KLPTR-T vs A3977SLPTR-T
  • A3981KLPTR-T vs A3977SLPTR
  • A3981KLPTR-T vs A3977SLP-T
  • A3981KLPTR-T vs A3977SLP
  • A3981KLPTR-T vs A3977SEDTR-T
  • A3981KLPTR-T vs A3977SEDTR
  • A3981KLPTR-T vs A3977SED-T
  • A3981KLPTR-T vs A3977SED
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.