A3981KLPTR-T
A3981KLPTR-T
Active
Description:  IC MTR DRV BIPOLR 3-5.5V 28TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $4.61000
In Stock: 29800
A3981KLPTR-T vs A3985SLDTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (4)
Interface
SPI, Step/Direction
SPI
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2, 1/4, 1/16
1, 1/2
Applications
Automotive
General Purpose
Current - Output
1.4A
-
Voltage - Supply
3V ~ 5.5V
12V ~ 50V
Voltage - Load
7V ~ 28V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP-EP
38-TSSOP