A3977SLPTR-T
A3977SLPTR-T
Active
Description:  IC MTR DRV BIPOLR 3-5.5V 28TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $4.94000
In Stock: 49900
A3977SLPTR-T Specification
Specification
Part No
A3977SLPTR-T
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Logic
Technology
DMOS
Step Resolution
1, 1/2, 1/4, 1/8
Applications
General Purpose
Current - Output
2.5A
Voltage - Supply
3V ~ 5.5V
Voltage - Load
8V ~ 35V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-TSSOP-EP
A3977SLPTR-T Related Parts
A3901SEJTR-T
A3901SEJTR-T
Allegro MicroSystems
IC MTR DRVR BIPLR 2.5-5.5V 10DFN
A3903EEETR-T
A3903EEETR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 8DFN
A3904ECGTR
A3904ECGTR
Allegro MicroSystems
IC MOTOR DRIVER 2.4V-5.5V 6WLCSP
A3904EEWTR-P
A3904EEWTR-P
Allegro MicroSystems
IC MOTOR DRIVER 2.4V-5.5V 6DFN
A3906SES-T
A3906SES-T
Allegro MicroSystems
IC MTR DRVR BIPOLAR 2.5-9V 20QFN
A3906SESTR-T
A3906SESTR-T
Allegro MicroSystems
IC MTR DRVR BIPOLAR 2.5-9V 20QFN
A3907ECGTR
A3907ECGTR
Allegro MicroSystems
IC VOICE COIL MOTOR DVR 6WLCSP
A3908EEETR-T
A3908EEETR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 8DFN
A3910EEETR-T
A3910EEETR-T
Allegro MicroSystems
IC MOTOR DRIVER 2.5V-5.5V 8DFN
A3916GESTR-T
A3916GESTR-T
Allegro MicroSystems
IC MTR DRV BIPOLAR 2.7-15V 16QFN
A3916GESTR-T-1
A3916GESTR-T-1
Allegro MicroSystems
IC MTR DRVR BIPOLR 2.7-15V 20QFN
A3917ECGTR
A3917ECGTR
Allegro MicroSystems
IC MOTOR DRIVER 6CSP
A3977SLPTR-T Description
The Allegro MicroSystems A3977SLPTR-T is a microstepping driver designed for precise control of bipolar stepper motors. This device is highly suitable for applications requiring smooth, quiet, and efficient motor operation, such as in 3D printers, robotics, automated machinery, CNC systems, and various motion control applications. The A3977SLPTR-T is based on Allegro's advanced microstepping technology, which allows for finer control over the motor's position and speed while minimizing noise and vibration.

## Key Features of the A3977SLPTR-T:

1. Microstepping Driver:

* The A3977SLPTR-T is a microstepping driver that provides smooth motion control by driving stepper motors with higher resolution. It supports up to 1/16 microstepping, which allows for highly precise position control, reducing mechanical wear and enabling finer motion control in stepper motor applications.

2. Dual H-Bridge Architecture:

* This motor driver utilizes a dual H-bridge configuration, which allows for bipolar stepper motor control. The H-bridge design ensures efficient switching of current through the motor windings, enabling precise control over the motor’s movement and improving overall performance.

3. Current Control and Regulation:

* The A3977SLPTR-T incorporates programmable current control and regulation, which ensures that the current supplied to the stepper motor is regulated for optimal performance. This feature helps prevent excessive power dissipation and reduces the risk of overheating. The driver can regulate the motor current to as low as 0.5 A and as high as 2.5 A per coil, depending on the motor's requirements.
* The current regulation helps maintain efficiency and ensures the motor operates within safe thermal limits, improving the longevity and reliability of both the motor and the driver.

4. Integrated Protection Features:

* The A3977SLPTR-T is designed with several built-in protection features to safeguard both the driver and the motor. These include:

* Overcurrent protection: To prevent excessive current that could damage the components.
* Thermal shutdown: To protect the device from overheating by shutting down the driver if the junction temperature exceeds a preset limit.
* Under-voltage lockout: To prevent operation when the supply voltage is too low to ensure proper operation.
* Short-circuit protection: To safeguard against potential damage from shorts in the wiring or motor coils.

5. Low Power Consumption:

* The A3977SLPTR-T features low quiescent current, which helps reduce the overall power consumption of the system. This is particularly important in battery-powered applications, where minimizing power usage is a critical design consideration.
* The efficient design of the A3977 also helps reduce the heat generated during operation, contributing to better thermal management.

6. Flexible Input Voltage Range:

* The A3977SLPTR-T operates over a wide input voltage range, typically from 8 V to 35 V. This makes it compatible with a wide range of power supplies and motor types, allowing for flexibility in system design and integration.

7. Adjustable Step Mode:

* The device supports adjustable microstepping resolution through external pins. The user can configure the step resolution from full step to 1/16 microstep, allowing the driver to provide finer motor control for different types of stepper motors and applications.
* The fine microstepping capability helps reduce motor vibration and noise, resulting in smoother motion and better performance in high-precision applications.

8. Low Noise Operation:

* One of the key advantages of the A3977SLPTR-T is its ability to drive stepper motors with low noise. The microstepping capability, combined with precise current regulation, reduces the mechanical vibrations that are typically produced by conventional stepper motor drivers. This makes the A3977SLPTR-T an ideal choice for applications where noise and vibration must be minimized.

9. Easy-to-Use Interface:

* The A3977SLPTR-T is designed to be easy to use and integrate into existing systems. It features logic-level control inputs, including step and direction pins, that make interfacing with microcontrollers and other logic devices straightforward. The device is compatible with TTL and CMOS logic levels, making it adaptable for various control schemes.

10. Compact Package:

* The A3977SLPTR-T is available in a small surface-mount package (QFN-24), making it suitable for compact designs where space is limited. The small footprint helps optimize the use of PCB space, allowing designers to incorporate the driver into smaller, space-constrained applications.

11. PWM Damping:

* The device includes PWM (Pulse Width Modulation) damping to smooth out current ripple, further improving the performance of the motor and reducing the audible noise produced by stepper motors in operation. This feature helps to achieve better overall system performance in applications that require high levels of precision and reduced mechanical noise.

12. Fast Decay Mode:

* The A3977SLPTR-T supports a fast decay mode, which helps improve the response time of the motor and provides better performance in applications requiring rapid changes in direction or speed. Fast decay mode improves the efficiency of the motor driver and enhances dynamic performance.

## Summary of Specifications:

| Parameter | Value |
| ---------------------------- | -------------------------------------- |
| Number of Channels | 1 (for bipolar stepper motor) |
| Step Resolution | Full-step to 1/16 microstep |
| Motor Current (per coil) | 0.5 A to 2.5 A |
| Input Voltage Range | 8 V to 35 V |
| Logic Inputs | Step, Direction |
| Quiescent Current | Low |
| Operating Temperature | -40°C to +85°C |
| Overcurrent Protection | Yes |
| Thermal Shutdown | Yes |
| Short-Circuit Protection | Yes |
| Under-voltage Lockout | Yes |
| Package Type | QFN-24 |
| PWM Damping | Yes |
| Fast Decay Mode | Yes |
| Microstep Control | External pins for resolution selection |

## Typical Applications:

1. 3D Printers:

* The A3977SLPTR-T is ideal for controlling stepper motors in 3D printers, where smooth and precise motion control is essential for printing accuracy. The high microstepping resolution allows for high-quality prints with minimal vibration and noise.

2. CNC Machines:

* The driver is commonly used in CNC systems, where precise control of motors is needed for tasks such as milling, engraving, and laser cutting. The low noise and smooth motion characteristics ensure that the CNC machines operate with high precision.

3. Robotics:

* The A3977SLPTR-T is well-suited for use in robotic systems, particularly for motion control in arms, legs, and other moving parts. The smooth microstepping helps reduce mechanical wear and enhances the overall performance of robotic actuators.

4. Automated Machinery:

* The A3977 is used in automated machinery applications where stepper motors are employed to control various parts of the system. The ability to regulate current and control stepper motors with high resolution makes it ideal for automated assembly lines, conveyor belts, and pick-and-place systems.

5. Medical Equipment:

* The A3977SLPTR-T can be used in medical devices that require precise motor control, such as lab automation systems, robot-assisted surgeries, or diagnostic equipment. The low power consumption and precise motion control are particularly important in battery-operated medical systems.

6. Textile Machines:

* In textile machines, such as knitting machines or spinning machines, the A3977SLPTR-T is used to control stepper motors for accurate fabric production. The smooth motor operation helps reduce fabric defects and improves manufacturing efficiency.

7. Camera Stabilization Systems:

* The A3977SLPTR-T is used in camera stabilization systems to control the motors in gimbals and steadycams, ensuring that the camera maintains smooth, stable motion, which is crucial for high-quality video capture.

8. Laser Systems:

* In laser systems, the A3977SLPTR-T can be used to precisely control the movement of the laser beam. This is especially useful in laser engraving and cutting systems, where high precision and low noise are necessary to achieve the desired results.

9. Electric Vehicles:

* The driver is used in electric vehicles for controlling motors that operate various components like steering, braking, or window lifts, where fine motor control is crucial for accurate operation.

10. Food and Beverage Automation:

* The A3977SLPTR-T is used in food processing automation, where precise control of motors helps improve the efficiency and quality of automated processes like filling, mixing, or packaging.

## Conclusion:

The Allegro MicroSystems A3977SLPTR-T is a versatile microstepping driver ideal for applications requiring smooth motor control, low noise, and high precision. With features such as programmable current regulation, microstepping, overcurrent protection, and a wide input voltage range, it is well-suited for 3D printers, CNC machines, robotics, and various other motion control systems. Its compact package, low power consumption, and advanced protection features make it a reliable choice for a wide range of automated machinery, medical devices, and consumer electronics.
A3977SLPTR-T Compare Parts
  • A3977SLPTR-T vs A3995SEVTR-T
  • A3977SLPTR-T vs A3992SLPTR-T
  • A3977SLPTR-T vs A3992SB-T
  • A3977SLPTR-T vs A3989SEVTR-T
  • A3977SLPTR-T vs A3988SJPTR-T
  • A3977SLPTR-T vs A3988SJPTR-1-T
  • A3977SLPTR-T vs A3988SJP-T
  • A3977SLPTR-T vs A3988SEVTR-T
  • A3977SLPTR-T vs A3988SEVTR-1-T
  • A3977SLPTR-T vs A3987SLPTR-T
  • A3977SLPTR-T vs A3986SLDTR-T
  • A3977SLPTR-T vs A3985SLDTR-T
  • A3977SLPTR-T vs A3984SLPTR-T
  • A3977SLPTR-T vs A3984SLPTR
  • A3977SLPTR-T vs A3984SLP-T
  • A3977SLPTR-T vs A3984SLP
  • A3977SLPTR-T vs A3983SLPTR-T
  • A3977SLPTR-T vs A3983SLPTR
  • A3977SLPTR-T vs A3983SLP-T
  • A3977SLPTR-T vs A3983SLP
  • A3977SLPTR-T vs A3982SLBTR-T
  • A3977SLPTR-T vs A3982SLBTR
  • A3977SLPTR-T vs A3982SLB-T
  • A3977SLPTR-T vs A3982SLB
  • A3977SLPTR-T vs A3981KLPTR-T
  • A3977SLPTR-T vs A3980KLPTR-T
  • A3977SLPTR-T vs A3980KLPTR
  • A3977SLPTR-T vs A3980KLP-T
  • A3977SLPTR-T vs A3980KLP
  • A3977SLPTR-T vs A3979SLPTR-T
  • A3977SLPTR-T vs A3979SLPTR
  • A3977SLPTR-T vs A3979SLP-T
  • A3977SLPTR-T vs A3979SLP
  • A3977SLPTR-T vs A3977SLPTR
  • A3977SLPTR-T vs A3977SLP-T
  • A3977SLPTR-T vs A3977SLP
  • A3977SLPTR-T vs A3977SEDTR-T
  • A3977SLPTR-T vs A3977SEDTR
  • A3977SLPTR-T vs A3977SED-T
  • A3977SLPTR-T vs A3977SED
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.