Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A3977SLPTR-T
A3977SLPTR-T
Active
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV BIPOLR 3-5.5V 28TSSOP
Manufacturer:
Allegro MicroSystems
Datasheet:
A3977SLPTR-T Datasheet
History Price: $4.94000
In Stock: 49900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A3977SLPTR-T vs A3986SLDTR-T
Part No
A3977SLPTR-T
A3986SLDTR-T
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (4)
Interface
Logic
Logic
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2, 1/4, 1/8
1, 1/2, 1/4, 1/16
Applications
General Purpose
General Purpose
Current - Output
2.5A
-
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Voltage - Load
8V ~ 35V
12V ~ 50V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP-EP
38-TSSOP